Commercial / HVAC Boilers (industrial)
Description
Commercial and industrial HVAC boilers are closed vessels designed to heat water and generate steam. These boilers are primarily used to produce steam or hot water for heating applications in commercial settings, with incidental use in process operations. They are essential components in systems that require the conversion of water into steam or the heating of water to high temperatures.
Working Principle
Commercial and industrial boilers operate by using a heat source to heat water within a closed vessel. The heat source can be from combustible fuels, electricity, or nuclear energy. The heated water is then converted into steam or remains as hot water, depending on the system's requirements. Boilers can be classified based on their design, such as fire-tube, water-tube, or sectional boilers. Fire-tube boilers pass hot gases through tubes surrounded by water, while water-tube boilers pass water through tubes surrounded by hot gases. Sectional boilers consist of cast iron sections bolted together, with a firebox directly heating the water chamber. These systems are useful because they efficiently convert energy into heat, providing a reliable source of steam or hot water for various applications.
Applications
Commercial and industrial boilers are used in a wide range of applications. They are commonly employed in building heating systems, plant process steam generation, power generation, and waste heat removal. Specific examples include comfort heating in commercial buildings, providing hot water for laundromats and car washes, and generating steam for industrial processes such as cement production and agricultural soil steaming.
Advantages over other Boilers (industrial)
Industrial boilers offer several advantages over other types of boilers. They are capable of generating a large amount of steam at required pressures and temperatures with minimal fuel consumption. This efficiency makes them suitable for large-scale operations. Additionally, industrial boilers can be designed to occupy minimal space and conform to safety regulations, making them a practical choice for industrial settings.
Limitations
One limitation of industrial boilers is the potential for fouling and corrosion of various components, which can affect their efficiency and longevity. Regular maintenance and monitoring are required to ensure smooth and risk-free operation. Additionally, the initial installation capital and maintenance costs can be significant, which may be a consideration for some businesses.
Considerations
When selecting a commercial or industrial boiler, several factors should be considered. Initial costs can be high, so it's important to evaluate the long-term benefits and potential savings in operating expenses. The durability and accuracy of the boiler system are crucial for reliable performance. Replacement and maintenance costs should also be factored into the decision-making process, as regular upkeep is necessary to prevent issues such as corrosion and fouling. Efficiency, defined as the percentage of heat generated that is used to heat the water, is another key consideration, as higher efficiency can lead to cost savings over time.
from Sussman Electric Boilers
Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG. Each unit is... [See More]
- Features: ASME; Commercial / HVAC; Safety Valve; UL, CSA, ASME Certified
- Maximum Pressure: 100
- Heat Output: 40942 to 614125
- Steam Generation: 36 to 542
from Cleaver-Brooks
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Type: Hot Water; Steam
from Chromalox
Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Features: ASME; Commercial / HVAC; Deaerator / Separator; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 135
- Heat Output: 511771 to 5.53E6
- Steam Generation: 452 to 4882
from Sussman Electric Boilers
Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS. REACTORS, DISTILLATIONS & AUTOCLAVES. DYESTUFFS. FOOD PROCESSING. JACKETED VESSELS FOR PROCESSES. PIPE TRACING. VISCOUS MATERIAL. FUEL OIL... [See More]
- Features: ASME; Commercial / HVAC; Safety Valve
- Maximum Pressure: 150
- Heat Output: 716479 to 5.53E6
- Steam Generation: 633 to 4883
from Cleaver-Brooks
The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow during minimum firing,... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 150
- Heat Output: 25452 to 152712
- Technology: Water Tube
from Sussman Electric Boilers
Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks. Reactors, Distillation and Autoclaves. Dyestuffs. Food Processing. Jacketed Vessels for Processes. Pipe Tracing. Viscous Material. Fuel Oil Line... [See More]
- Features: ASME; Commercial / HVAC; Safety Valve
- Maximum Pressure: 150
- Heat Output: 40942 to 614125
- Steam Generation: 36 to 542
from Cleaver-Brooks
The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12 kW to 563 kW. A typical Model CR boiler system includes operating controls, instrumentation,... [See More]
- Features: Commercial / HVAC; Low Emissions
- Type: Steam
- Maximum Pressure: 15 to 250
- Technology: Water Tube
from Sussman Electric Boilers
Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in off-seasons or... [See More]
- Features: ASME; Commercial / HVAC; Safety Valve; UL, CSA, ASME Certified
- Maximum Pressure: 100
- Heat Output: 10235 to 68236
- Steam Generation: 9 to 60
from Cleaver-Brooks
The Model HSB is an immersion-element steam boiler with a horizontal, insulated vessel. Designed for the heavy-duty, continuous demand of commercial and industrial applications, it typically includes operating controls, elements, fuses, contactors, safety valve, and instrumentation. Available in a... [See More]
- Features: Commercial / HVAC; Low Emissions; Safety Valve
- Technology: Water Tube
- Maximum Pressure: 15 to 250
- Orientation: Horizontal