Horizontal Boilers (industrial)

8 Results
Gas Fired Steam Superheaters -- GS Series
from Acme Engineering Products

ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL,... [See More]

  • Orientation: Horizontal
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Type: Steam
Large Electric Steam Superheaters -- ES Series
from Acme Engineering Products

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]

  • Orientation: Horizontal
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Steam Generation: 25000
Packaged Hot Water Boilers -- HW, VW Series
from Thermon, Inc

All Caloritech ™ Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different seriesHWBThe Caloritech ™ HWB Packaged Horizontal Hot Water Boiler is designed for use in applications where a clean, safe,... [See More]

  • Orientation: Horizontal
  • Features: ASME
  • Type: Hot Water
  • Fuel Type / Heat Source: Electric
DirectConnectBoilers
from Chromalox

Medium Voltage Boilers. Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for... [See More]

  • Orientation: Horizontal
  • Technology: Steam Generator
  • Type: Steam
  • Features: Skidded / Packaged
Oil/Gas-Fired Steam Boiler -- Aalborg 3-Pass
from Alfa Laval Inc.

Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the latest technology,... [See More]

  • Orientation: Horizontal
  • Efficiency: 91 to 95
  • Maximum Pressure: 435
  • Steam Generation: 2 to 34
ClearFire® Horizontal Skid-Mounted System
from Cleaver-Brooks

10-60 HP. Gas-fired. 5-150 psig. Natural Gas/Propane. Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown Separator... [See More]

  • Orientation: Horizontal
  • Maximum Pressure: 15 to 150
  • Heat Output: 25452 to 152712
  • Efficiency: 85
High Capacity Horizontal Steam Boiler -- CHS
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Orientation: Horizontal
  • Maximum Pressure: 135
  • Heat Output: 511771 to 5.53E6
  • Steam Generation: 452 to 4882
Skid-Mounted Firetube Boiler Systems
from Cleaver-Brooks

Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]

  • Orientation: Horizontal
  • Technology: Firetube / Scotch Marine
  • Type: Steam
  • Features: Skidded / Packaged