Waste Heat / Indirect Boilers (industrial)
from Alfa Laval Inc.
Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g) design pressure. [See More]
- Fuel Type / Heat Source: Oil; Waste Heat / Indirect
- Type: Steam
- Maximum Pressure: 131
- Technology: Steam Generator
from INDECK Power Equipment Company
Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while reducing maintenance. The... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect; Blast Furnace Gas, Low BTU Gases
- Maximum Pressure: 2000
- Maximum Temperature: 1050
- Type: Steam
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Maximum Temperature: 250
- Heat Output: 254521 to 3.05E6
- Maximum Pressure: 30 to 250
from INDECK Power Equipment Company
RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 600
- Technology: Firetube / Scotch Marine
from Cleaver-Brooks
The Model 4WI is a complete package, including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]
- Fuel Type / Heat Source: Gas; Waste Heat / Indirect
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Type: Hot Water; Steam
from INDECK Power Equipment Company
Indeck offers years of experience utilizing waste gases and recovering its energy in the form of steam. Steam generation is an ideal way to recover waste heat energy from these gases in a form most easily utilized. Enormous quantities of heat energy inherent in exhaust gases from various industrial... [See More]
- Fuel Type / Heat Source: Waste Heat / Indirect
- Type: Steam
- Steam Generation: 5000 to 600000
from Cleaver-Brooks
With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to the gas... [See More]
- Fuel Type / Heat Source: Gas; Waste Heat / Indirect
- Steam Generation: 10000 to 150000
- Maximum Pressure: 1200
- Type: Hot Water; Steam