Safety Valve Boilers (industrial)

14 Results
Electric Hot Water Boilers -- C-520 Series
from Acme Engineering Products

Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired... [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Pressure: 150
  • Heat Output: 30706 to 1.23E7
  • Type: Hot Water
Electric Steam Boilers -- C-620 Series
from Acme Engineering Products

A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based... [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Pressure: 150
  • Heat Output: 20471 to 122825
  • Type: Hot Water
Gas Fired Steam Superheaters -- GS Series
from Acme Engineering Products

ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL,... [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged; Superheater
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Type: Steam
Large Electric Steam Superheaters -- ES Series
from Acme Engineering Products

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged; Superheater
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Steam Generation: 25000
Electric Steam Boiler -- ES
from Sussman Electric Boilers

Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG. Each unit is... [See More]

  • Features: ASME; Commercial / HVAC; Safety Valve; UL, CSA, ASME Certified
  • Maximum Pressure: 100
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Electric Boiler -- Model HSB
from Cleaver-Brooks

The Model HSB is an immersion-element steam boiler with a horizontal, insulated vessel. Designed for the heavy-duty, continuous demand of commercial and industrial applications, it typically includes operating controls, elements, fuses, contactors, safety valve, and instrumentation. Available in a... [See More]

  • Features: Commercial / HVAC; Low Emissions; Safety Valve
  • Technology: Water Tube
  • Maximum Pressure: 15 to 250
  • Orientation: Horizontal
High Capacity Horizontal Steam Boiler -- CHS
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Features: ASME; Commercial / HVAC; Deaerator / Separator; Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Pressure: 135
  • Heat Output: 511771 to 5.53E6
  • Steam Generation: 452 to 4882
Electric Steam Boiler -- SVS
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS. REACTORS, DISTILLATIONS & AUTOCLAVES. DYESTUFFS. FOOD PROCESSING. JACKETED VESSELS FOR PROCESSES. PIPE TRACING. VISCOUS MATERIAL. FUEL OIL... [See More]

  • Features: ASME; Commercial / HVAC; Safety Valve
  • Maximum Pressure: 150
  • Heat Output: 716479 to 5.53E6
  • Steam Generation: 633 to 4883
Electric Boiler -- Model S
from Cleaver-Brooks

The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors, safety valve, and... [See More]

  • Features: Commercial / HVAC; Low Emissions; Safety Valve
  • Type: Steam
  • Maximum Pressure: 15 to 250
  • Technology: Water Tube
Medium Pressure Vertical Steam Boiler -- CHPES-A
from Chromalox

Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Temperature: 400
  • Heat Output: 20471 to 614125
  • Maximum Pressure: 235
Electric Steam Boiler -- SVS 12-180
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks. Reactors, Distillation and Autoclaves. Dyestuffs. Food Processing. Jacketed Vessels for Processes. Pipe Tracing. Viscous Material. Fuel Oil Line... [See More]

  • Features: ASME; Commercial / HVAC; Safety Valve
  • Maximum Pressure: 150
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Stainless Steel Vertical Steam Boiler -- CSSB-A
from Chromalox

Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]

  • Features: ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Pressure: 90
  • Heat Output: 20471 to 614125
  • Steam Generation: 18 to 542
Electric Steam Generator -- MBA
from Sussman Electric Boilers

Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in off-seasons or... [See More]

  • Features: ASME; Commercial / HVAC; Safety Valve; UL, CSA, ASME Certified
  • Maximum Pressure: 100
  • Heat Output: 10235 to 68236
  • Steam Generation: 9 to 60
Vertical Steam Boiler -- CES-B
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 & 3 Phase. ASME Section I Pressure Vessel Carbon Steel Code “M ”. 0.430 Dia. Copper Sheath Heating Elements. One or Two Operating Controls Manual Reset... [See More]

  • Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
  • Maximum Pressure: 135
  • Heat Output: 20471 to 614125
  • Steam Generation: 15 to 542