Truly Endless Timing Belts (metric)
from RS Components, Ltd.
Polyurethan Endless Belts Optibelt Alpha [See More]
- Metric Pitch: 10mm
- Belt Material: Polyurethane; Polyurethane
- Number of Teeth: 322
- Features: Truly Endless
from RS Components, Ltd.
Polyurethan Endless Belts Optibelt Alpha [See More]
- Metric Pitch: 10mm
- Belt Material: Polyurethane; Polyurethane
- Number of Teeth: 1176
- Features: Truly Endless
from RS Components, Ltd.
Polyurethan Endless Belts Optibelt Alpha [See More]
- Metric Pitch: 10mm
- Belt Material: Polyurethane; Polyurethane
- Number of Teeth: 775
- Features: Truly Endless
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: S 2mm (optional feature); S 3mm (optional feature); S 4.5mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature)
- Features: Double-Sided (optional feature); Truly Endless
- Belt Material: Neoprene (optional feature); Urethane (optional feature)
from Megadyne Americas
SECAflex ® Timing Belt - AT10 Steel Cords. SECAflex ® polyurethane timing belts offer all the performance characteristics of SECA belts in a truly endless steel-reinforced configuration that offers superior performance in high load applications. Resistant to moisture, grease, oil and... [See More]
- Metric Pitch: AT 10mm
- Ultimate Tensile Strength: 1850 to 16000
- Belt Width: 16 to 100
- Minimum Pulley Size: 15
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: GT 2mm (optional feature); GT 3mm (optional feature); GT 5mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 20mm (optional feature); 8MGT, 14MGT
- Number of Teeth: 50 to 687
- Belt Width: 4 to 170
- Belt Material: Neoprene
from F.N. Sheppard & Co.
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction. [See More]
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); HTD 8mm (optional feature)
- Belt Length: 1500 to 13500
- Belt Width: 150
- Belt Material: Urethane
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
- Number of Teeth: 20 to 520
- Belt Width: ? to 100
- Belt Material: Urethane