T 5mm Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: T 5mm
- Belt Width: 10
from Hangzhou Chinabase Machinery Co., Ltd.
The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
- Features: Double-Sided
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: T 5mm
- Belt Length: 50000
- Belt Width: 10
- Features: Open-Ended
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
from Bando American, Inc.
An ideal selection for serpentine drives where extremely clean, quiet operation is required. Precision molded to insure mirror image top and bottom tooth alignment for precise symmetry and synchronization. • Top quality oil and ozone resistant polyurethane provides clean run- ning operation and... [See More]
- Metric Pitch: T 5mm; T 10mm
- Number of Teeth: 26 to 220
- Belt Width: 5 to 50
- Belt Material: Polyurethane
from Megadyne Americas
DT5 Double Sided Urethane. 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords. [See More]
- Metric Pitch: T 5mm
- Number of Teeth: 60
- Belt Length: 300
- Belt Material: Neoprene (optional feature); Urethane
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 5mm
- Belt Length: 625
- Belt Width: 32
- Reinforcement: Reinforced; Stainless Steel
from SKF/Global
Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]
- Metric Pitch: T 5mm
- Belt Length: 500 to 1415
- Belt Width: 6 to 200
- Number of Teeth: 40 to 566
from Habasit America
Category: Open-end Timing Belts - Aramid. Product Sub-Group: Closed flight [See More]
- Metric Pitch: T 5mm
- Ultimate Tensile Strength: 1310
- Belt Width: 25
- Minimum Pulley Size: 30
from US Timing & Conveyor
Metric pitch. The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters. Made according to ISO 17396. Trapezoidal shaped tooth [See More]
- Metric Pitch: T 5mm
- Number of Teeth: 10
- Belt Width: 6 to 300
- Ultimate Tensile Strength: 650 to 44240
from Bando American, Inc.
Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and office machine... [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm
- Number of Teeth: 20 to 288
- Belt Width: 3 to 50
- Belt Material: Polyurethane
from Bervina Ltd.
Mechanical and Chemical Properties: High Strength and High speed. Wide range of standard sizes. Silent operations. Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges. High abrasion resistance. Good hydrolysis resistance. Long life span. Applications: High... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar®; Polyester; Steel; Inox
- Belt Material: Polyurethane
from Habasit America
Category: Flex Belts - Aramid [See More]
- Metric Pitch: T 5mm
- Minimum Pulley Size: 30
- Belt Width: 25
- Reinforcement: A - Aramid
from US Timing & Conveyor
One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available. Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for conveying applications. [See More]
- Metric Pitch: T 5mm; T 10mm; STD8 and H pitched belts
- Reinforcement: Kevlar® (optional feature)
- Belt Width: 310
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Polyurethane; Silicon
from Habasit America
Category: Open-end Timing Belts - Aramid [See More]
- Metric Pitch: T 5mm
- Ultimate Tensile Strength: 1130
- Belt Width: 25
- Minimum Pulley Size: 30
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar®; Inox
- Belt Material: Polyurethane
from Bervina Ltd.
Bervina ’s endless heat resistant timing belts are available in Polyurethane and Silicone. To transmit power we recommend the Polyurethane belt produced with hardness 90 ShA and it is heat resistant until 110 °C. Belts made of Silicone are less loadable can be used for transporting but... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Polyurethane
from Bervina Ltd.
Bervina timing belts are molded from thermoset polyurethane, applying centrifugal casting. All products are one piece molded without joint, consists of steel, kevlar, inox, polyester or fiber glass reinforcement. We offer a large selection of tooth profiles and lengths for different applications. We... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Belt Length: 260 to 476
- Belt Width: 16 to 152
- Belt Material: Polyurethane
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Linatex
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Rubber
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Silicon
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Belt Length: 370
- Belt Width: 32
- Belt Material: Polyurethane
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm
- Belt Length: 330 to 920
- Belt Width: 20 to 65
- Belt Material: Polyurethane; Linatex
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Polyurethane; Rubber
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Belt Material: Silicon