Fiberglass Timing Belts (metric)
from SKF/Global
HiTD Belts. Construction details. Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately... [See More]
- Reinforcement: Reinforced; Fiberglass
- Belt Width: 40 to 440
- Metric Pitch: HTD 14mm
- Belt Length: 938 to 6860
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Reinforcement: Reinforced; Fiberglass
- Belt Width: 4 to 170
- Metric Pitch: GT 2mm (optional feature); GT 3mm (optional feature); GT 5mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 20mm (optional feature); 8MGT, 14MGT
- Number of Teeth: 50 to 687
from Ondrives.US Corporation, formerly Rino Mechanical
Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]
- Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
- Belt Material: Neoprene; Urethane
from Megadyne Americas
14M HTD/ Power Grip ® GT ® Neoprene. 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement. [See More]
- Reinforcement: Reinforced; Fiberglass
- Belt Length: 784
- Metric Pitch: HTD 14mm
- Number of Teeth: 56