Reinforced Belt Timing Belts (metric)
from PIX Transmissions Limited
PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES. • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation. • Curvilinear... [See More]
- Metric Pitch: 14mm
- Reinforcement: Reinforced
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: GT 2mm (optional feature); GT 3mm (optional feature); GT 5mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 20mm (optional feature); 8MGT, 14MGT
- Number of Teeth: 50 to 687
- Belt Width: 4 to 170
- Belt Material: Neoprene
from US Timing & Conveyor
Metric pitch. The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters. Made according to ISO 17396. Trapezoidal shaped tooth [See More]
- Metric Pitch: T 5mm
- Number of Teeth: 10
- Belt Width: 6 to 300
- Ultimate Tensile Strength: 650 to 44240
from ContiTech AG
Timing belts enable synchronous positive-fit power transmission in car engines. Their task: To drive camshafts, injection pumps, balancer shafts and other ancillary components. The high quality of the ContiTech timing belts guarantees perfect performance. Design and function A timing belt consists... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 5mm
- Belt Length: 625
- Belt Width: 32
- Reinforcement: Reinforced; Stainless Steel
from Megadyne Americas
14M HTD/ Power Grip ® GT ® Neoprene. 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement. [See More]
- Metric Pitch: HTD 14mm
- Number of Teeth: 56
- Belt Length: 784
- Belt Material: Neoprene
from SKF/Global
HiTD Belts. Construction details. Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately... [See More]
- Metric Pitch: HTD 14mm
- Belt Length: 938 to 6860
- Belt Width: 40 to 440
- Number of Teeth: 67 to 490
from ContiTech Roulunds Rubber A/S
RO-DRIVE ™ is our range of positive-drive automotive belts. These timing belts combine exceptionally high tensile strength with reliable, sustained trasnmission of extremely high torque levels. Available in three different basic profiles (trapezoidal, HTD, STD), they allow for synchronous... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Ondrives.US Corporation, formerly Rino Mechanical
Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]
- Belt Material: Neoprene; Urethane
- Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
from PIX Transmissions Limited
FEATURES. • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections. • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves. • Fibre glass tensile cords provide strength, excellent flex life and high resistance... [See More]
- Metric Pitch: 9.525mm
- Reinforcement: Reinforced
from F.N. Sheppard & Co.
Up to 36" or 900 mm wide. Available in H or T10 pitch. Available with v-guide for self tracking. Available with vacuum holes and vacuum lanes on tooth side [See More]
- Metric Pitch: T 10mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); HTD 20mm (optional feature)
- Belt Length: 36000
- Belt Width: 450 to 900
- Belt Material: Urethane
from ContiTech AG
As a replacement for chain drives. Properties: Up to 30% less frictional loss reduces CO2 emissions/li >. Innovative oval sprocket technology allows for 30% reduction in timing belt width. More flexibility in drive design. Lower friction and lower noise during operation. Can drive additional... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Mechanical and Chemical Properties: High Strength and High speed. Wide range of standard sizes. Silent operations. Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges. High abrasion resistance. Good hydrolysis resistance. Long life span. Applications: High... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar®; Polyester; Steel; Inox
- Belt Material: Polyurethane
from PIX Transmissions Limited
FEATURES. • 50% to 70% enhancement in power-rating over PIX-X'act ® HTD/STD Belts. • Synchronous power transmission. • Higher angular speed, resistance to loads and Low noise. • Free from maintenance, No lubrication. • Increased operational efficiency up to 98%. •... [See More]
- Metric Pitch: 5mm to 14mm
- Reinforcement: Reinforced
from F.N. Sheppard & Co.
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction. [See More]
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); HTD 8mm (optional feature)
- Belt Length: 1500 to 13500
- Belt Width: 150
- Belt Material: Urethane
from ContiTech AG
For a wide temperature range. Properties: Wide temperature range from -40 °C to +150 °C. Long running time of up to 300,000 km. Optimized versions for different climate regions. 1 | Polyamide fabric backing. For special applications. With outstanding edge stability. 2 |... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Polyurethane; Silicon
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
- Number of Teeth: 20 to 520
- Belt Width: ? to 100
- Belt Material: Urethane
from ContiTech AG
For common rail technology. Properties: Suitable for extreme injection pressure forces up to 2,500 N. Full functionality during the entire life of the common rail engine (240,000 km). Excellent flexural capability thanks to new cord types. Length stability and enhanced residual tear strength. [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar®; Inox
- Belt Material: Polyurethane
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature)
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Urethane
- Features: Open-Ended
from ContiTech AG
The standard solution for camshaft drives. Properties: Temperature range: -32 °C to 150 °C. Reduced CO2 emissions thanks to less frictional loss. Low friction and low noise during operation. Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6. [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina ’s endless heat resistant timing belts are available in Polyurethane and Silicone. To transmit power we recommend the Polyurethane belt produced with hardness 90 ShA and it is heat resistant until 110 °C. Belts made of Silicone are less loadable can be used for transporting but... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Polyurethane
from ContiTech AG
For electronic steering gears. Properties: Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km. Wide temperature range from -45 °C to 120 °C. Optimal noise behavior during operation thanks to slanted toothing. Dynamic strength for the life of the vehicle. 1 | EPDM... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina timing belts are molded from thermoset polyurethane, applying centrifugal casting. All products are one piece molded without joint, consists of steel, kevlar, inox, polyester or fiber glass reinforcement. We offer a large selection of tooth profiles and lengths for different applications. We... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Belt Length: 260 to 476
- Belt Width: 16 to 152
- Belt Material: Polyurethane
from ContiTech AG
For water pump drives. Properties: Treated with multilayer wear protection system (Durolan). Safe operation without replacement interval (engine lifetime). Low-noise, even at high RPMs. High-speed-proof. Small center distances possible. Minimal frictional loss thanks to low-stress operation. No... [See More]
- Belt Material: Rubber
- Reinforcement: Reinforced
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Linatex
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Rubber
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Neoprene; Silicon
from Bervina Ltd.
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]
- Metric Pitch: T 2.5mm; T 5mm; AT 5mm
- Belt Length: 370
- Belt Width: 32
- Belt Material: Polyurethane
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm
- Belt Length: 330 to 920
- Belt Width: 20 to 65
- Belt Material: Polyurethane; Linatex
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
- Belt Width: 25 to 65
- Belt Material: Polyurethane; Rubber