Neoprene Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Belt Material: Neoprene
- Belt Width: 3
- Metric Pitch: GT 2mm
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Belt Material: Neoprene
- Belt Width: 12
- Metric Pitch: GT 2mm
- Belt Length: 0.0
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Belt Material: Neoprene; Linatex
- Belt Width: 25 to 65
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
from Ondrives.US Corporation, formerly Rino Mechanical
Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]
- Belt Material: Neoprene; Urethane
- Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
from Bando American, Inc.
Anticipating the demand for energy savings and higher horsepower transmission, BANDO developed our High Performance STS (HPSTS) belt, utilizing our time-proven technology and experience. High durometer oil and heat resistant, static conductive synthetic rubber protects against tooth deformation,... [See More]
- Belt Material: Neoprene
- Belt Width: 10 to 120
- Metric Pitch: S 5mm; S 8mm; S 14mm
- Number of Teeth: 45 to 358
from York Industries, Inc.
We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]
- Belt Material: Neoprene
- Belt Width: 4 to 12
- Metric Pitch: GT2 2mm
- Belt Length: 54 to 2218
from Megadyne Americas
14M HTD/ Power Grip ® GT ® Neoprene. 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement. [See More]
- Belt Material: Neoprene
- Belt Length: 784
- Metric Pitch: HTD 14mm
- Number of Teeth: 56
from Boston Gear
Overview. Boston Gear's HTD ® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is... [See More]
- Belt Material: Neoprene
- Belt Width: 6 to 15
- Metric Pitch: HTD 3mm; HTD 5mm
- Ultimate Tensile Strength: 730 to 3825
from F.N. Sheppard & Co.
Backings can be applied to outside of Base Belts. F.N. Sheppard would like to assist in the selection and design process. Select the Base Belt and then let us know your application and thoughts, we can then give you suggestions and advise on choosing the Additional... [See More]
- Belt Material: Neoprene
- Metric Pitch: GT 3mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); HTD 20mm (optional feature)
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Belt Material: Neoprene; Rubber
- Belt Width: 25 to 65
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
from Bando American, Inc.
BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely with matching pulley grooves so... [See More]
- Belt Material: Neoprene
- Belt Width: 3 to 170
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
- Number of Teeth: 37 to 550
from York Industries, Inc.
We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]
- Belt Material: Neoprene
- Belt Width: 6 to 12
- Metric Pitch: GT2 3mm
- Belt Length: 99 to 2061
from F.N. Sheppard & Co.
Up to 36" or 900 mm wide. Available in H or T10 pitch. Available with v-guide for self tracking. Available with vacuum holes and vacuum lanes on tooth side [See More]
- Belt Material: Neoprene
- Metric Pitch: GT 2mm (optional feature); GT 3mm (optional feature); GT 5mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); 8MGT, 14MGT
from Bervina Ltd.
Bervina manufacture VFFS timing belts using Polyurethane or Neoprene base belts with hardness 90 ShA in both metric and inch profiles. These VFFS timing belts consist 3 layers: endless basic toothed timing belt + glue + seamless coating in hardness 35-45 ShA. Bervina have a variety of coating... [See More]
- Belt Material: Neoprene; Silicon
- Belt Width: 25 to 65
- Metric Pitch: T 5mm; T 10mm
- Belt Length: 455 to 920
from Bando American, Inc.
Unique modified curvilinear tooth form enables the STS belt to transmit greater loads than like-sized drives having the standard high torque tooth profile. Smoother tooth engagement and direct contact of belt tooth top with the pulley grooves enables the belt to run quietly - even at high speeds. As... [See More]
- Belt Material: Neoprene
- Belt Width: 4 to 120
- Metric Pitch: S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
- Number of Teeth: 43 to 358
from York Industries, Inc.
We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]
- Belt Material: Neoprene
- Belt Width: 9 to 25
- Metric Pitch: HTD 5mm
- Belt Length: 200 to 3800
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Belt Material: Neoprene
- Belt Width: 4 to 170
- Metric Pitch: GT 2mm (optional feature); GT 3mm (optional feature); GT 5mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 20mm (optional feature); 8MGT, 14MGT
- Number of Teeth: 50 to 687
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Belt Material: Neoprene
- Features: Open-Ended
- Metric Pitch: HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature)