HTD 3mm Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: HTD 3mm
- Belt Material: Neoprene
- Belt Width: 15
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: HTD 3mm
- Belt Length: 30000
- Belt Width: 25
- Belt Material: Neoprene
from York Industries, Inc.
We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]
- Metric Pitch: HTD 3mm
- Belt Length: 87 to 2004
- Belt Width: 6 to 15
- Number of Teeth: 29 to 668
from Bando American, Inc.
BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely with matching pulley grooves so... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
- Number of Teeth: 37 to 550
- Belt Width: 3 to 170
- Belt Material: Neoprene
from SKF/North America
HiTD Belts. Construction details. Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately... [See More]
- Metric Pitch: HTD 3mm
- Belt Length: 60 to 6804
- Belt Width: 6 to 450
- Number of Teeth: 20 to 2268
from Boston Gear
Overview. Boston Gear's HTD ® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm
- Ultimate Tensile Strength: 730 to 3825
- Belt Width: 6 to 15
- Belt Material: Neoprene
from Megadyne Americas
3M HTD ® Neoprene. 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement. [See More]
- Metric Pitch: HTD 3mm
- Number of Teeth: 29
- Belt Length: 87
- Belt Material: Neoprene
from York Industries, Inc.
We have thousands of belts in stock, and can cut belts in a custom width to your specifications. [See More]
- Metric Pitch: HTD 3mm
- Belt Length: 87 to 1956
- Belt Width: 6 to 15
- Number of Teeth: 29 to 652