Kevlar® Timing Belts (metric)

5 Results
Urethane Timing Belts -- Extra Wide
from F.N. Sheppard & Co.

Up to 36" or 900 mm wide. Available in H or T10 pitch. Available with v-guide for self tracking. Available with vacuum holes and vacuum lanes on tooth side [See More]

  • Reinforcement: Reinforced; Kevlar®
  • Belt Width: 450 to 900
  • Metric Pitch: T 10mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); HTD 20mm (optional feature)
  • Belt Length: 36000
SECA® Timing Belt -- T10 Kevlar®
from Megadyne Americas

SECA ® Timing Belt - T10 Kevlar ®. SECA ® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying. Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone. Wide range of back... [See More]

  • Reinforcement: Reinforced; Kevlar®
  • Belt Width: 10 to 100
  • Metric Pitch: T 10mm
  • Number of Teeth: 12 to 72
Custom Timing Belts
from Ondrives.US Corporation, formerly Rino Mechanical

Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]

  • Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
  • Belt Material: Neoprene; Urethane
Double Moulded PU Timing Belts
from Bervina Ltd.

Mechanical and Chemical Properties: High Strength and High speed. Wide range of standard sizes. Silent operations. Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges. High abrasion resistance. Good hydrolysis resistance. Long life span. Applications: High... [See More]

  • Reinforcement: Reinforced; Kevlar®; Polyester; Steel; Inox
  • Belt Material: Polyurethane
  • Metric Pitch: T 2.5mm; T 5mm; AT 5mm
FDA Pu Timing Belts
from Bervina Ltd.

Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel... [See More]

  • Reinforcement: Reinforced; Kevlar®; Inox
  • Belt Material: Polyurethane
  • Metric Pitch: T 2.5mm; T 5mm; AT 5mm