HTD 14mm Timing Belts (metric)
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
from Megadyne Americas
14M HTD/ Power Grip ® GT ® Neoprene. 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement. [See More]
- Metric Pitch: HTD 14mm
- Number of Teeth: 56
- Belt Length: 784
- Belt Material: Neoprene
from US Timing & Conveyor
RPP, HTD, STD series. Metric pitch. Made according to ISO 1350. Rounded shaped tooth. The number following T or AT designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters. Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal... [See More]
- Metric Pitch: HTD 14mm
- Number of Teeth: 28
- Belt Width: 25 to 115
- Ultimate Tensile Strength: 18265 to 89670
from SKF/Global
HiTD Belts. Construction details. Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately... [See More]
- Metric Pitch: HTD 14mm
- Belt Length: 938 to 6860
- Belt Width: 40 to 440
- Number of Teeth: 67 to 490
from Bando American, Inc.
BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely with matching pulley grooves so... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
- Number of Teeth: 37 to 550
- Belt Width: 3 to 170
- Belt Material: Neoprene