Double-Sided Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: T 10mm
- Features: Double-Sided
- Belt Width: 15
from RS Components, Ltd.
rubber double-sided timing belt Omega [See More]
- Metric Pitch: 8mm
- Belt Material: Rubber; Rubber
- Number of Teeth: 170
- Features: Double-Sided
from Hangzhou Chinabase Machinery Co., Ltd.
The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
- Features: Double-Sided
from RS Components, Ltd.
rubber double-sided timing belt Omega [See More]
- Metric Pitch: 8mm
- Belt Material: Rubber; Rubber
- Number of Teeth: 300
- Features: Double-Sided
from RS Components, Ltd.
DOUBLE SIDED POLYURETHANE TIMING BELTS, [See More]
- Metric Pitch: 5mm
- Belt Length: 815
- Belt Width: 16
- Number of Teeth: 163
from RS Components, Ltd.
Double sided Timing belt made of chlorop [See More]
- Metric Pitch: 8mm
- Belt Length: 1760
- Belt Width: 20
- Number of Teeth: 220
from RS Components, Ltd.
Double sided Timing belt made of chlorop [See More]
- Metric Pitch: 8mm
- Belt Length: 960
- Belt Width: 30
- Number of Teeth: 120
from RS Components, Ltd.
Double sided Timing belt made of chlorop [See More]
- Metric Pitch: 8mm
- Belt Length: 2800
- Belt Width: 20
- Number of Teeth: 350
from RS Components, Ltd.
Double sided Timing belts made by chloro [See More]
- Metric Pitch: 12.7mm
- Belt Length: 1066
- Belt Width: 38.1
- Number of Teeth: 84
from RS Components, Ltd.
Double sided Timing belts made by chloro [See More]
- Metric Pitch: 12.7mm
- Belt Length: 1295
- Belt Width: 25.4
- Number of Teeth: 102
from SKF/Global
Double Sided Timing Belts. Construction details. Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant. [See More]
- Metric Pitch: HTD 14mm
- Belt Length: 1610 to 6860
- Belt Width: 40 to 180
- Number of Teeth: 115 to 490
from Bando American, Inc.
An ideal selection for serpentine drives where extremely clean, quiet operation is required. Precision molded to insure mirror image top and bottom tooth alignment for precise symmetry and synchronization. • Top quality oil and ozone resistant polyurethane provides clean run- ning operation and... [See More]
- Metric Pitch: T 5mm; T 10mm
- Number of Teeth: 26 to 220
- Belt Width: 5 to 50
- Belt Material: Polyurethane
from Megadyne Americas
DT10 Double Sided Urethane. 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords. [See More]
- Metric Pitch: T 10mm
- Number of Teeth: 26
- Belt Length: 260
- Belt Material: Neoprene (optional feature); Urethane