AT20mm Timing Belts (metric)
from Hangzhou Chinabase Machinery Co., Ltd.
Industrial Timing Belt [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
- Belt Material: Rubber
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
from Habasit America
Category: Open-end Timing Belts - Stainless steel [See More]
- Metric Pitch: AT 20mm
- Ultimate Tensile Strength: 4250
- Belt Width: 25
- Minimum Pulley Size: 240
from Megadyne Americas
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length [See More]
- Metric Pitch: AT 20mm
- Belt Material: Urethane
- Belt Width: 10
- Reinforcement: Reinforced (optional feature); Kevlar® (optional feature)
from US Timing & Conveyor
Pin Splice. We pin splice up to 50mm wide [See More]
- Metric Pitch: T 10mm; T 20mm; AT 10mm; AT 20mm
- Reinforcement: Kevlar® (optional feature)
- Belt Width: 25 to 100
from Habasit America
Category: Flex Belts - Stainless steel [See More]
- Metric Pitch: AT 20mm
- Minimum Pulley Size: 200
- Belt Width: 25
- Reinforcement: Steel; I - Stainless steel
from US Timing & Conveyor
Metric pitch. The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters. Made according to ISO 17396. AT series is rated for higher torque than Tseries of the same pitch distance. Trapezoidal shaped tooth [See More]
- Metric Pitch: AT 20mm
- Number of Teeth: 18 to 25
- Belt Width: 25 to 200
- Ultimate Tensile Strength: 15960 to 256000