Open-ended Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Metric Pitch: GT 2mm
- Belt Length: 0.0
- Belt Width: 12
- Belt Material: Neoprene
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature)
- Features: Open-Ended
- Belt Material: Neoprene
from US Timing & Conveyor
Metric pitch. The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters. Made according to ISO 17396. Trapezoidal shaped tooth [See More]
- Metric Pitch: T 5mm
- Number of Teeth: 10
- Belt Width: 6 to 300
- Ultimate Tensile Strength: 650 to 44240
from Megadyne Americas
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length [See More]
- Metric Pitch: AT 10mm
- Belt Material: Urethane
- Belt Width: 10
- Reinforcement: Reinforced (optional feature); Kevlar® (optional feature)
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature)
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Belt Material: Urethane
- Features: Open-Ended