S 4.5mm Timing Belts (metric)
2 Results
Arc Tooth Industrial Rubber Synchronous Belt
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M)
from Bando American, Inc.
from Bando American, Inc.
Unique modified curvilinear tooth form enables the STS belt to transmit greater loads than like-sized drives having the standard high torque tooth profile. Smoother tooth engagement and direct contact of belt tooth top with the pulley grooves enables the belt to run quietly - even at high speeds. As... [See More]
- Metric Pitch: S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
- Number of Teeth: 43 to 358
- Belt Width: 4 to 120
- Belt Material: Neoprene