S 5mm Timing Belts (metric)
from Hangzhou Chinabase Machinery Co., Ltd.
All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]
- Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
from Hangzhou Chinabase Machinery Co., Ltd.
The pitch &tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b) [See More]
- Metric Pitch: T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
- Features: Double-Sided
from Bando American, Inc.
Anticipating the demand for energy savings and higher horsepower transmission, BANDO developed our High Performance STS (HPSTS) belt, utilizing our time-proven technology and experience. High durometer oil and heat resistant, static conductive synthetic rubber protects against tooth deformation,... [See More]
- Metric Pitch: S 5mm; S 8mm; S 14mm
- Number of Teeth: 45 to 358
- Belt Width: 10 to 120
- Belt Material: Neoprene
from Bando American, Inc.
Unique modified curvilinear tooth form enables the STS belt to transmit greater loads than like-sized drives having the standard high torque tooth profile. Smoother tooth engagement and direct contact of belt tooth top with the pulley grooves enables the belt to run quietly - even at high speeds. As... [See More]
- Metric Pitch: S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
- Number of Teeth: 43 to 358
- Belt Width: 4 to 120
- Belt Material: Neoprene