HTD 20mm Timing Belts (metric)

2 Results
Arc Tooth Industrial Rubber Synchronous Belt
from Hangzhou Chinabase Machinery Co., Ltd.

All specification and types of timing belt can be produced;so do other specification and types. of timing belt not listed in this table. For particular specification belt,we can make according to the clients' supplying drawing or. sample after negotiation. Timing belts' width can be adjusted as... [See More]

  • Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M)
from Bando American, Inc.

BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely with matching pulley grooves so... [See More]

  • Metric Pitch: HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
  • Number of Teeth: 37 to 550
  • Belt Width: 3 to 170
  • Belt Material: Neoprene