Class III Fans and Blowers (industrial)
from Cincinnati Fan
Cincinnati Fan offers twelve sizes of Model CPAF Centrifugal Airfoil Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPAF Centrifugal Airfoil Plug Fan can be provided with or without a housing. All models are available... [See More]
- AMCA Class: ClassII; ClassIII
- Configuration: Kilns, Freezers, Dust Collection, Oven nd Drying Recirculation
- Applications / Use: HVAC
- Environment: Clean
from Chicago Blower Corporation
Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]
- AMCA Class: ClassI; ClassII; ClassIII
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Clean; Corrosive
from Cincinnati Fan
Cincinnati Fan manufacturers ten sizes of Model SQAF Square Airfoil Blowers in AMCA Class I, II, and III construction. The SQAF Airfoil Square Fans are an excellent choice for delivery of high air volumes at maximum efficiency. All models are available with two wheel designs and in multiple widths... [See More]
- AMCA Class: ClassI; ClassII; ClassIII
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 27985
from Chicago Blower Corporation
Now available in class IV construction. [See More]
- AMCA Class: ClassI; ClassII; ClassIII
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean; Corrosive; Dirty
from Cincinnati Fan
Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths... [See More]
- AMCA Class: ClassII; ClassIII
- Configuration: Oven and Drying Systems
- Applications / Use: HVAC; Ventilation
- Environment: Clean; Dust
from Cincinnati Fan
Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]
- AMCA Class: ClassI; ClassII; ClassIII
- Configuration: Rapid Transit Cars, Earth Moving Equipment, Confined Space Applications, AC and DC Motor Cooling, and More
- Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)