Personnel (Mancooler, Box Fans, etc.) Fans and Blowers (industrial)
from Constar Motion Co., Ltd
7054ZWF 24V BRUSHLESS DC BLOWER. Diameter: 70mm Thickness : 54mm Voltage: 24V Air flow : 3.6 m ³/h Noise: ≤40dB. Applications: Non-invasive ventilator, Sleep ventilator. Options: Lead wires length, Special coils, Driver. The brushless dc motor (BLDC) utilizes electronic commutation... [See More]
- Configuration: Mancooler
- Air Flow Rate: 2
- Environment: Clean
- Fan / Blower Diameter: 2.8
from Hunter Fan Company
Indoor Home. Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. This fan is no different. Everything 's included to make this a pedestal, table top, or wall mounted fan. With three speed settings, a... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Greenheck
Circulator and Mancooler Fans. Mancooler fans are direct drive, tube axial fans designed for applications where localized air direction and circulation are required. Several mounting arrangements offer maximum directional flexibility and ease of mounting. Model IC/ICO (Industrial Non-Oscillating and... [See More]
- Configuration: Mancooler
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 3000 to 27500
from Airmaster Fan Company
Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]
- Configuration: Mancooler
- Environment: Clean
- Applications / Use: Product / Process Cooling
- Design: Axial
from Twin City Fan & Blower
Application. The TCPM Portable Mancooler is a quality constructed axial flow fan mounted on a movable base and is designed to withstand heavy industrial use. Both the inlet and the outlet are provided with screens as standard, and are fabricated to meet OSHA safety requirements. The fan 's... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3000 to 41200
- Environment: Clean
- Fan / Blower Diameter: 16.0 to 48.0
from National Fan Company
High Stand Mancooler Industrial Duty [See More]
- Configuration: Mancooler
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 2654
from Cincinnati Fan
Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these... [See More]
- Configuration: Mancooler; Warehouse Fans
- Air Flow Rate: 28490
- Environment: Clean
- Temperature Range: 104
from WLC Company, Inc.
The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord with integrated GFCI. The Cool Draft Blue mist pump is rated for one gallon per minute output housed in a heavy-duty enclosure with... [See More]
- Configuration: Mancooler
- Fan / Blower Diameter: 18.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Lasko Products, Inc.
Two quiet speeds. Fan head pivots a full 360 ° and locks in place for total comfort control. Durable, impact-resistant plastic construction. Fully assembled. Includes a patented, fused safety plug. E.T.L. listed. 12 1/4"L x 5 5/16"W x 11 11/16"H [See More]
- Configuration: Mancooler
from Heat Wagon
Built-in carrying handles. On/off switch. Rugged steel housing and screen construction. Stand along unit or easily stackable. 14 gauge HD cord with molded plug [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Loren Cook Company
Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda. Standard Air Circulators,with 4 mount options. CAC-ACH. Oscillating: CAC-ACHO. Washdown: CAC-IHPWD. Mounts. Pedestal. Wall. I-Beam. Ceiling. Portable... [See More]
- Configuration: Mancooler
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 20.0 to 48.0
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24 INCH BLADE SIZE. [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Hunter Fan Company
Indoor Decorative. Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter 's all-metal stand fan provides maximum airflow delivered by a powerful, three-speed Hunter motor. With its all-metal... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Airmaster Fan Company
Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]
- Configuration: Mancooler
- Environment: Clean
- Applications / Use: Product / Process Cooling
- Design: Axial
from Twin City Fan & Blower
Application. The TCSM Stationary Mancooler provides spot cooling and area ventilation. This unit can be adjusted for airflow in any direction and comes with a predrilled base plate for wall, column, ceiling or floor mounting. [See More]
- Configuration: Mancooler
- Air Flow Rate: 3000 to 41200
- Environment: Clean
- Fan / Blower Diameter: 16.0 to 48.0
from National Fan Company
Low Stand Mancooler Industrial Duty [See More]
- Configuration: Mancooler
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 940
from Cincinnati Fan
Warehouse Fans - Air Circulators. Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and... [See More]
- Configuration: Mancooler; Warehouse Fans
- Air Flow Rate: 19000
- Environment: Clean
- Temperature Range: 104
from WLC Company, Inc.
The Schaefer Evolution Blue systems are the ultimate high-pressure fogging fans on the market. Evolution Blue can reduce the ambient air temperature by as much as 30 degrees, providing the ultimate benefit of coolness without wetness.At the heart of the EB24 & EB30 Evolution Blue cooling system is a... [See More]
- Configuration: Mancooler
- Fan / Blower Diameter: 24.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Lasko Products, Inc.
Two quiet speeds. Fan head pivots a full 360 ° and locks in place for total comfort control. Durable, impact-resistant plastic construction. Fully assembled. Includes a patented, fused safety plug. E.T.L. listed. 12 1/4"L x 5 5/16"W x 11 11/16"H [See More]
- Configuration: Mancooler
from Heat Wagon
Adjusts to seven different airflow directions. Eye hooks for mechanical lifting. On/off switch. Rugged steel housing and screen construction. Wheels and a built-in moving handle [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/900 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4000/3200 CFM AIR FLOW RATE. 2-SPEED MOTOR DRIVE TYPE. 20 INCH BLADE SIZE. [See More]
- Configuration: Mancooler
- Air Flow Rate: 3200 to 4000
- Draft: Forced Draft
- Fan / Blower Diameter: 20.0
from Hunter Fan Company
Indoor Decorative. Pedestal Fan. Size: 16 ". Brushed Gunmetal Finish. Indoor Decorative. 5-Year Limited Warranty. 85 ° of smooth oscillation. Adjustable Height. All-Metal Construction. Oscillating. Three speeds. Tilt Adjustable [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Airmaster Fan Company
Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
- Fan / Blower Type: Propeller
from Twin City Fan & Blower
Application. The TCSMQ Stationary Mancooler provides spot cooling and area ventilation. This unit can be adjusted for airflow in any direction and comes with a predrilled base plate for wall, column, ceiling or floor mounting. [See More]
- Configuration: Mancooler
- Air Flow Rate: 1250 to 11400
- Environment: Clean
- Fan / Blower Diameter: 12.0 to 24.0
from National Fan Company
Yoke Mount Mancooler Industrial Duty [See More]
- Configuration: Mancooler
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 2654
from WLC Company, Inc.
The Schaefer Evolution Blue systems are the ultimate high-pressure fogging fans on the market. Evolution Blue can reduce the ambient air temperature by as much as 30 degrees, providing the ultimate benefit of coolness without wetness.At the heart of the EB24 & EB30 Evolution Blue cooling system is a... [See More]
- Configuration: Mancooler
- Fan / Blower Diameter: 24.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Lasko Products, Inc.
Three speed whisper-quiet operation. Widespread oscillation. Head tilts and locks for directional cooling. Rotary and pull cord controls. Durable, quality construction – grills won ’t rust or corrode. 3-prong grounded plug. Rear cord wrap. Easy to assemble and mount. Fan grills snap... [See More]
- Configuration: Mancooler
from Heat Wagon
Four caster wheels. Industrial strength. Motor starter. Optional nose cone available. Specially engineered propellers. Unique directional mounting system. Benefits. Portability without lifting. Minimum maintenance all-welded steel construction. Overload protection. Concentrates air flow with more... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. CEILING MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Hunter Fan Company
Indoor Home. Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter 's dual circulating fan provides maximum airflow delivered by a powerful Hunter motor. And with individual adjustability of each fan,... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Airmaster Fan Company
Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]
- Configuration: Mancooler
- Environment: Clean
- Applications / Use: Product / Process Cooling
- Design: Axial
from WLC Company, Inc.
36" Portable Oscillating Fog FanOur most powerful cooling fan, the VersaFog, produces a high pressure cooling fog. Our industrial-quality 36" oscillating fan distributes the cool air up to 65 feet.Heavy-duty .75 GPM industrial CAT mist pump powered by 3/4 HP motor yields 1000 PSI outputStandard... [See More]
- Configuration: Mancooler
- Fan / Blower Diameter: 36.0
- Air Flow Rate: 11000
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Lasko Products, Inc.
Convenient front-mounted controls. Metallic accents. Three quiet speeds. Tilt-back feature and oscillation for custom circulation. Rear carry handle. Simple “no tool ” assembly. Includes a patented, fused safety plug. E.T.L. listed. 14 1/4"L x 11 1/2"W x 18 1/2"H [See More]
- Configuration: Mancooler
from Heat Wagon
15,300 CFM with 1/2 HPmotor creates an air pattern unequaled in today ’s market. Unique OSHAapproved guard creates less air restriction. One piece polyethylene housing with UV inhibitors, no rust, easy to clean and no corners for disease build-up. Totally enclosed, maintenance free, direct... [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. I-BEAM MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Hunter Fan Company
Indoor Home. 'Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. A remote control and built-in 7.5-hour timer come standard with this whisper quiet fan. And with Hunter 's Dust Armor ™... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Lasko Products, Inc.
Three quiet speeds. Wide-area oscillation. Tilt-back feature. Easy-grip rotary control. Rear carry handle. Simple “no tool ” assembly. Includes a patented, fused safety plug. E.T.L. listed. 14"L x 12"W x 16 1/2"H [See More]
- Configuration: Mancooler
from Heat Wagon
Ventilate manholes, tanks and confined spaces. Ductable as blower and/or exhauster. Safe models for hazardous locations. Maintains safe, ventilated workspace. Rugged steel housing and screen construction [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Hunter Fan Company
Indoor Decorative. Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter 's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Lasko Products, Inc.
Three quiet speeds. Wide-area oscillation. Tilt-back feature. Easy-grip rotary control. Rear carry handle. Simple “no tool ” assembly. Includes a patented, fused safety plug. E.T.L. listed. 14"L x 12"W x 16 1/2"H [See More]
- Configuration: Mancooler
from Heat Wagon
Ductable at either the inlet or blower side. Can circulate fresh air or remove polluted air. Lifting bars. On/off switch. Rugged steel housing and screen construction. Stand along unit or easily stackable. Wire fan guards at both ends. 14 gauge 3 wire cord with molded plug [See More]
- Configuration: Mancooler
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from TPI Corporation
OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Hunter Fan Company
Indoor Decorative. Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter 's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85... [See More]
- Configuration: Mancooler
- Design: Axial
- Environment: Clean
from Lasko Products, Inc.
Convenient front-mounted controls. Metallic accents. Three quiet speeds. Tilt-back feature and oscillation for custom circulation. Rear carry handle. Simple “no tool ” assembly. Includes a patented, fused safety plug. E.T.L. listed. 14 1/4"L x 11 1/2"W x 18 1/2"H [See More]
- Configuration: Mancooler
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. SUSPENSION MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Lasko Products, Inc.
Three quiet speeds. Lightweight, portable design. Large, easy-grip handle. Rear cord storage area. Durable, impact-resistant plastic construction. Fully assembled. Includes a patented, fused safety plug. E.T.L. listed. 19 5/8"L x 7 1/32"W x 21"H [See More]
- Configuration: Mancooler
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. WALL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Lasko Products, Inc.
Three quiet, energy-efficient speeds. Powerful, 16-inch, three-paddle blade. Electrically reversible motor with a simple turn of the dial. Exclusive Storm Guard ® feature. Fits windows 26.5" to 34.5" wide and at least 22" high. Includes a patented, fused safety plug. E.T.L. listed. 26 1/2"L x 8... [See More]
- Configuration: Mancooler
from TPI Corporation
OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. WALL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24 INCH... [See More]
- Configuration: Mancooler
- Air Flow Rate: 3600 to 4500
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Lasko Products, Inc.
Convenient front-mounted controls. Metallic accents. Three quiet speeds. Tilt-back feature and oscillation for custom circulation. Rear carry handle. Simple “no tool ” assembly. Includes a patented, fused safety plug. E.T.L. listed. 14 1/4"L x 11 1/2"W x 18 1/2"H [See More]
- Configuration: Mancooler
from TPI Corporation
STANDARD TYPE. 1 PHASE(S). UL, OSHA APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 6000 CFM AIR FLOW RATE. 2 OR 3 SPEED MOTOR DRIVE TYPE. 30 INCH BLADE SIZE. NUMBER OF BLADES 3. CORD LENGTH 9 FT. CURRENT RATING 2.4 AMPERE. [See More]
- Configuration: Mancooler
- Air Flow Rate: 6000
- Draft: Forced Draft
- Fan / Blower Diameter: 30.0
from Lasko Products, Inc.
Three quiet speeds. Wide-area oscillation. Fully-adjustable height. Tilt-back feature. Easy-grip rotary control. Simple “no tool ” assembly. Ideal for all rooms. Includes a patented, fused safety plug. E.T.L. listed. 18"L x 17"W x 47"H [See More]
- Configuration: Mancooler
from TPI Corporation
STANDARD TYPE. 1 PHASE(S). UL, OSHA APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 4200 CFM AIR FLOW RATE. 2 OR 3 SPEED MOTOR DRIVE TYPE. 30 INCH BLADE SIZE. NUMBER OF BLADES 3. CORD LENGTH 9 FT. CURRENT RATING 1.6/1.8/2... [See More]
- Configuration: Mancooler
- Air Flow Rate: 4200
- Draft: Forced Draft
- Fan / Blower Diameter: 30.0
from Lasko Products, Inc.
Three quiet speeds. Wide-area oscillation. Fully-adjustable height. Tilt-back feature. Easy-grip rotary control. Simple “no tool ” assembly. Ideal for all rooms. Includes a patented, fused safety plug. E.T.L. listed. 18"L x 17"W x 47"H [See More]
- Configuration: Mancooler
from TPI Corporation
1 PHASE(S). UL APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. FLOOR MOUNTING. 1/12 HP POWER RATING. 1050 CFM AIR FLOW RATE. 3-SPEED MOTOR DRIVE TYPE. 12 INCH BLADE SIZE. MAXIMUM CURRENT RATING 0.6 AMPERE. GUARD MATERIAL COATED STEEL WITH RETAINING CLIP. CONDUCTOR... [See More]
- Configuration: Mancooler
- Air Flow Rate: 1050
- Draft: Forced Draft
- Fan / Blower Diameter: 12.0
from Lasko Products, Inc.
Three quiet speeds. Wide-area oscillation. Fully-adjustable height. Tilt-back feature. Easy-grip rotary control. Simple “no tool ” assembly. Ideal for all rooms. Includes a patented, fused safety plug. E.T.L. listed. 18"L x 17"W x 47"H [See More]
- Configuration: Mancooler
from TPI Corporation
1 PHASE(S). UL APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/5 HP POWER RATING. 1725 CFM AIR FLOW RATE. 3-SPEED MOTOR DRIVE TYPE. 20 INCH BLADE SIZE. MAXIMUM CURRENT RATING 1.9 AMPERE. GUARD MATERIAL COATED STEEL WITH RETAINING CLIP. CONDUCTOR TYPE SJT. NUMBER OF... [See More]
- Configuration: Mancooler
- Air Flow Rate: 1725
- Draft: Forced Draft
- Fan / Blower Diameter: 20.0
from Lasko Products, Inc.
Three speed whisper-quiet operation. Widespread oscillation. Head tilts and locks for directional cooling. Rotary and pull cord controls. Durable, quality construction – grills won ’t rust or corrode. 3-prong grounded plug. Rear cord wrap. Easy to assemble and mount. Fan grills snap... [See More]
- Configuration: Mancooler
from TPI Corporation
1 PHASE(S). UL APPROVAL. HEAVY DUTY APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/2 HP POWER RATING. STEEL HOUSING MATERIAL. 8600/6500 CFM AIR FLOW RATE. 2-SPEED MOTOR DRIVE TYPE. 24 INCH BLADE SIZE. CURRENT RATING 3.5 AMPERE [See More]
- Configuration: Mancooler
- Air Flow Rate: 6500 to 8600
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Lasko Products, Inc.
Performance grill for high powered air delivery. Three quiet, energy-efficient speeds. Oscillation and adjustable tilt-back to direct air where needed. Fully adjustable height (37" to 53") for added versatility. Easy-grip rotary control. Simple assembly and cleaning. Includes a patented, fused... [See More]
- Configuration: Mancooler
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120/240 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/3 HP POWER RATING. 1725 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4000 CFM AIR FLOW RATE. 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 20 INCH BLADE SIZE. IHP... [See More]
- Configuration: Mancooler
- Air Flow Rate: 4000
- Draft: Forced Draft
- Fan / Blower Diameter: 20.0
from Lasko Products, Inc.
Performance grill for high powered air delivery. Three quiet, energy-efficient speeds. Oscillation and adjustable tilt-back to direct air where needed. Fully adjustable height (37" to 53") for added versatility. Easy-grip rotary control. Simple assembly and cleaning. Includes a patented, fused... [See More]
- Configuration: Mancooler
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 277 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/3 HP POWER RATING. 1125 RPM SPEED RATING. STEEL HOUSING MATERIAL. 5000/4000 CFM AIR FLOW RATE. 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24 INCH BLADE SIZE. IHP... [See More]
- Configuration: Mancooler
- Air Flow Rate: 4000 to 5000
- Draft: Forced Draft
- Fan / Blower Diameter: 24.0
from Lasko Products, Inc.
Multi-function remote control. Performance grill for high-powered air delivery. Easy-to-use timer. Oscillation and adjustable tilt-back to direct air where needed. Three quiet, energy-efficient speeds. Fully adjustable height for added versatility. Simple assembly and cleaning. Includes a patented,... [See More]
- Configuration: Mancooler
from TPI Corporation
1 PHASE(S). ETL (CANADA AND US) APPROVAL. 115 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/8 HP POWER RATING. 4600 CFM AIR FLOW RATE. 3-SPEED MOTOR DRIVE TYPE. 18 INCH BLADE SIZE. CURRENT RATING 2.2 AMPERE. GUARD MATERIAL COATED STEEL [See More]
- Configuration: Mancooler
- Air Flow Rate: 4600
- Draft: Forced Draft
- Fan / Blower Diameter: 18.0
from Lasko Products, Inc.
Convenient remote control. Auto-off timer. Three quiet speeds. Wide-area oscillation. Fully-adjustable height. Tilt-back feature. Easy-grip rotary control. Simple “no tool ” assembly. Ideal for all rooms. Includes a patented, fused safety plug. E.T.L. listed. 18"L x 17"W x 47"H [See More]
- Configuration: Mancooler
from TPI Corporation
10.5 INCH L X 26 INCH W X 26 INCH H SIZE. THERMAL AREA APPLICATION. ALUMINUM BLADE MATERIAL. 1-SPEED MOTOR DRIVE TYPE. 24 INCH BLADE SIZE. 360 DEGREE UP TILT. CONDUCTOR TYPE SJT. NUMBER OF CONDUCTORS 3. TAT MODEL [See More]
- Configuration: Mancooler
- Fan / Blower Diameter: 24.0
- Draft: Forced Draft
- Material of Construction: Aluminum
from Lasko Products, Inc.
Quiet performance. Multi-function remote control. Easy-to-use 4-hour timer. Simple “no tools ” assembly – preassembled fan head. Oscillation and adjustable tilt-back to direct air where needed. Fully adjustable height (37 ” to 53 ”). Includes a patented, fused safety... [See More]
- Configuration: Mancooler
from Lasko Products, Inc.
Powerfully cools the largest home spaces. 18" swirling cyclone grill for maximum performance. Three quiet, energy-efficient speeds. Oscillation and adjustable tilt-back to direct air where needed. Fully adjustable height (38" to 54.5") for added versatility. Simple assembly and cleaning. Includes a... [See More]
- Configuration: Mancooler