Bare (No Motor, Controls) Fans and Blowers (industrial)
from Aerzen USA Corp.
INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN provides you with the right blower size for each individual application. Thanks to the Alpha Blower as new modular system,... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: Pressure Blower
- Air Flow Rate: 5651 to 45322
from Kaeser Compressors, Inc.
Omega Series. Delivery: up to 5650 cfm. Pressure: up to 15 psig. Vacuum: up to 15" Hg. Tough and ready for anything. Our bare block blowers provide maximum flexibility. The Omega series blowers with their three-lobe rotors minimize pulsation and include a wide range of rotary lobe blowers for... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: Pressure Blower
- Air Flow Rate: 5650
from Aerzen USA Corp.
AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct coupling. The... [See More]
- Product Form: Bare
- Environment: Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
- Applications / Use: Pressure Blower
- Air Flow Rate: 147 to 35905
from AMETEK Specialty Motors
AMETEK Floorecare & Specialty Motors manufactures a wide range of Bypass motors for the commercial floorcare, central vacuum, commercial and industrial applications. In Bypass motors the work is independant from the cooling air. A separate fan is used to direct cooling air over the armature and... [See More]
- Product Form: Bare
- Design: Axial
from Tuthill Corporation / Vacuum & Blower Systems
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Pressure Blower
- Environment: Clean
from LTG Incorporated
The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades with laminar profiles from the... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 64744 to 264863
from Johnson Electric Group
Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer ’s product design. [See More]
- Product Form: Bare
- Environment: Clean
- Configuration: Extractors, Vacuum Cleaners
- Air Flow Rate: 91 to 104
from Nex Flow Air Products Corp.
All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition!. Frigid-X ™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and... [See More]
- Product Form: Bare
- Environment: Clean
- Configuration: Dry Machining
- Air Flow Rate: 15
from Continental Blower, LLC
The Continental Advantage. Rugged cast iron or cast aluminum modular construction designed for continuous, dependable operation year after year. Uniform delivery of pulse free, oil free air. Quiet performance in compliance with OSHA regulations without the need for silencing. Variable volume flow... [See More]
- Product Form: Bare
- Air Flow Rate: 45000
- Environment: Clean
- Design: Centrifugal
from Gardner Denver S.r.l.-Division Robuschi
The RB-DV series consists of 3 lobe rotary blowers used as exhausters which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The main characteristics of these... [See More]
- Product Form: Bare
- Design: Lobal
- Applications / Use: Materials Handling
from CS UNITEC
Compact, quiet and highly efficient for moving large volumes of air. Operating on compressed air, they are ideal for ventilation in hazardous and/or volatile areas. No moving parts make them safe and easy to maintain. Lightweight and easy to handle. [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Ventilation
- Environment: Clean
from Howden
D Series. On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the... [See More]
- Product Form: Bare
- Environment: Clean; Corrosive; Dirty
- Applications / Use: Product / Process Cooling
- Temperature Range: -4 to 149
from AMETEK Specialty Motors
AMETEK Floorecare & Specialty Motors manufactures a wide range of through flow motors for the commercial floorcare, central vacuum, commercial and industrial applications. In Through flow motors the work air travels through the fan system and is discharged directly over the motor windings as it... [See More]
- Product Form: Bare
- Design: Axial
from Tuthill Corporation / Vacuum & Blower Systems
Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent internal... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Pressure Blower
- Environment: Clean
from LTG Incorporated
The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers have 10 twisted blades... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 41201 to 264863
from Johnson Electric Group
Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs are optimized for customer... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Product / Process Cooling
- Configuration: Engine Thermal Management
from Gardner Denver S.r.l.-Division Robuschi
Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main characteristics of... [See More]
- Product Form: Bare
- Air Flow Rate: 2471
- Applications / Use: Materials Handling
- Design: Lobal
from CS UNITEC
Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Ventilation
- Environment: Clean
from Howden
E Series. On the market since 1982, the E-series is the choice for heavier duty situations like in field erected cooling towers in vertical or horizontal position and for operation in applications like air cooled heat exchangers and package cooling towers. In diameters between 4 ft and 50ft, the... [See More]
- Product Form: Bare
- Environment: Clean; Corrosive; Dirty
- Applications / Use: Product / Process Cooling
- Temperature Range: -4 to 149
from Tuthill Corporation / Vacuum & Blower Systems
Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Pressure Blower
- Environment: Clean
from LTG Incorporated
The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with fewer blades are available for lower... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 23543 to 129488
from Gardner Denver S.r.l.-Division Robuschi
RBS is the innovative positive displacement rotary blower with 3 special profile lobes that, combined with a new configuration of the LOW-PULSE system, reduces the residual pressure pulsation of the conveyed gas below 2% of the operating pressure. Safety: the perfect operation of the gears is... [See More]
- Product Form: Bare
- Design: Lobal
- Applications / Use: Materials Handling
from Howden
FPX Series. On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared... [See More]
- Product Form: Bare
- Environment: Clean; Corrosive; Dirty
- Applications / Use: Product / Process Cooling; Ventilation
- Temperature Range: -4 to 149
from Tuthill Corporation / Vacuum & Blower Systems
Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Pressure Blower
- Environment: Clean
from LTG Incorporated
Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and back-curved blades. Their modular design allows them to be set up in a variety of casing positions. An insulated intake box... [See More]
- Product Form: Bare
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 235 to 3249
from Howden
SX Series. On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to... [See More]
- Product Form: Bare
- Environment: Clean; Corrosive; Dirty
- Applications / Use: Product / Process Cooling; Ventilation
- Temperature Range: -4 to 149
from Tuthill Corporation / Vacuum & Blower Systems
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16 ” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning. Dairy Milking. Mosquito Fogging. Wastewater Aeration. [See More]
- Product Form: Bare
- Draft: Forced Draft
- Applications / Use: Pressure Blower
- Environment: Clean
from LTG Incorporated
LTG centrifugal fans in the exhaust series are used mainly to extract combustion gases from industrial plants. Their special design makes them suitable for conveying media of up to 392 °F and volumetric flows of up to 10 005 cfm. They can also be used for other tasks involving high temperatures... [See More]
- Product Form: Bare
- Environment: Dust; Smoke
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 706 to 10595