Inspection / Access Doors Fans and Blowers (industrial)

16 Results
Compact Pressure Blower
from New York Blower Company (The)

New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]

  • Features: Dampers (optional feature); Doors
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Draft: Forced Draft
Upblast Belt Drive Roof Ventilator -- Series 69
from Hartzell Air Movement

Choose Hartzell ’s Series 69 Upblast Belt Drive Roof Ventilator as a quiet, economical alternative to direct drive exhaust fans for commercial and industrial roof ventilation. Its exterior motor mounting places the motor and belts out of the airstream, making the unit ideal for handling... [See More]

  • Features: Doors
  • Fan / Blower Diameter: 12.0 to 84.0
  • Static Pressure Range: 0 to 2
  • Design: Other; Roof Ventilator
Hooded Roof Ventilator
from New York Blower Company (The)

New York Blower Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are well-suited for use on manufacturing plants, warehouses, offices and stores. [See More]

  • Features: Dampers; Doors
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean; Dirty; Smoke
Vaneaxial Fixed Pitch Swingout Design
from New York Blower Company (The)

The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to... [See More]

  • Features: Dampers; Doors; Stand Alone (Free Standing)
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Dirty; Smoke
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Features: Doors
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Backward Curved Fan
from AirPro Fan & Blower Co.

The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether standard or custom, AirPro... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Applications / Use: Pressure Blower
  • Environment: Clean; Corrosive; Dirty; Smoke
Design 34 Fixed Pitch Vane Axial Print Fans
from Chicago Blower Corporation

Wheels are furnished standard of welded steel construction with spun steel hub and die formed airfoil blades. Blades are heavy formed airfoil sections wider at the tip than at the root and of such a design as to create a completely new concept in axial-flow wheels. Running approximately 1/3 slower... [See More]

  • Features: Doors
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean
High-Volume Air Handler -- 6710-67
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Features: Dampers; Doors; Wall
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Draft: Induced Draft
HEPA Fan Filter Unit -- Criti-Clean Ducted In-Line FFU
from A-J Manufacturing Co., Inc.

New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean, HEPA-filtered air to any room in... [See More]

  • Features: Doors; Wall
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean
Reznor® AEB Series Air Turnover Heating/Cooling System -- Model AEB124
from Reznor

Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]

  • Features: Dampers; Doors
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean
AIB Belt Drive Tubeaxial Fan
from Continental Fan Manufacturing, Inc.

When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is constructed of heavy duty welded steel and... [See More]

  • Features: ExplosionProof; Doors; Wall
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
FRPP Centrifugal Fan -- CES series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal for moderate capacities at low to medium pressures. The blower is corrosion resistant,... [See More]

  • Features: Doors
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Clean; Corrosive
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Features: Doors
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Backward Inclined Fan
from AirPro Fan & Blower Co.

The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro BIHS centrifugal fan is offered in belt-driven, direct-driven, and direct-coupled arrangements along with various... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Environment: Clean; Dirty; Dust; Smoke
  • Applications / Use: Pressure Blower
  • Air Flow Rate: 350000
Reznor® Blower Cabinet -- RBL Series
from Reznor

The Reznor ® model RBL is a packaged air handling unit, consisting of a blower/filter cabinet and twin centrifugal blowers. This unit has been engineered for use with Reznor ® duct furnaces when design considerations do not permit the use of a Reznor ® packaged system. The cabinet is... [See More]

  • Features: Dampers; Doors
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Air Flow Rate: 5000 to 14000
High Pressure Radial Open Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Applications / Use: Pressure Blower; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke