Positive Displacement / Rotary Lobe Fans and Blowers (industrial)

24 Results
Biogas Blower -- Delta Blower GM4S ... GM240L
from Aerzen USA Corp.

Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical direction of flow. Drive via narrow... [See More]

  • Design: Lobal; Other; Rotary Lobe
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Clean
High Pressure Gas Booster -- Series GM-HP
from Aerzen USA Corp.

The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and gas mixtures. The advantages AERZEN Gas booster at a glance: Combination of oil-purged... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Process gas
Large Blower -- Series Alpha Blower
from Aerzen USA Corp.

INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN provides you with the right blower size for each individual application. Thanks to the Alpha Blower as new modular system,... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Pressure Blower
  • Environment: Clean
Low Pressure Gas Booster -- Series GMD
from Aerzen USA Corp.

The GMD series, made by AERZEN, is the universal gastight booster solution for the low pressure range. Equipped with a magnetic coupling, it ensures a maintenance-free sealing concept. Locking systems for sealing the drive shaft are completely eliminated and allow a low-maintenance machine concept. [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Process gas
Negative Pressure Stage with Pre-inlet Cooling
from Aerzen USA Corp.

For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct drive version. For stationary and vehicle application. DESIGN. Housing with additional third socket on... [See More]

  • Design: Lobal
  • Environment: Clean
  • Applications / Use: Pressure Blower
  • Air Flow Rate: 35 to 26487
Positive Displacement Blower -- DELTA BLOWER Generation 5
from Aerzen USA Corp.

The Delta Blower Generation 5 blower package features technical innovations that set new standards. [See More]

  • Design: Lobal; Other; Rotary Lobe
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Clean
Roots Blowers -- Factory standard packages
from Howden

Factory standard packages. Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint. • Electrical access through the floor or rear panel gives you added flexibility. • Automatic belt-tensioning... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Materials Handling
Air Injection Vacuum Blower -- RB-DV Series
from Gardner Denver S.r.l.-Division Robuschi

The RB-DV series consists of 3 lobe rotary blowers used as exhausters which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The main characteristics of these... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Materials Handling
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Fan/Ventilation -- 123918391 [KF0420B1HRSR-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR JAMICON KF0420B1HRSR, FAN, 12VDC, 1.6W, BALL BEARING, BRUSHLESS ROTARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Lobal
  • Applications / Use: HVAC
Customized Rotary Lobe Blowers
from GENERON

GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up to 100... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Roots Blowers -- Rotary lobe PD blowers
from Howden

Rotary lobe PD blowers. All Howden Roots blowers are of a compact, sturdy design engineered for continuous duty and maximum reliability. These blowers have a time tested lubrication system and an exclusive “figure-8 ” gearbox design improves oil distribution to the timing gears and... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
Air Injection Vacuum Blower -- ROBOX Evolution / DV
from Gardner Denver S.r.l.-Division Robuschi

Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit maintains all the... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Ventilation
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Fan/Ventilation -- 224220543
from Radwell International

DISCONTINUED BY MANUFACTURER, ROTARY FAN, VOLTAGE AC: 220/240 VOLT, 50/60 HZ, CURRENT: 0.43 AMP, 65 WATT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Lobal
  • Applications / Use: HVAC
Roots Blowers -- Truck mounted blowers
from Howden

Truck mounted blowers. The Roots TRI-NADO ™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO ™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
Air Injection Vacuum Blower -- TRB / DV Series
from Gardner Denver S.r.l.-Division Robuschi

TRB-DV are completely assembled compact group sets with noise enclosure developed for vacuum truck handling wet and /or dry waste. It is possible to install this group with up to 5 ° degree tilt. Power take off connection can be made by either hydraulic motor and OR V- belt transmission. TRB-DV... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Materials Handling
Blower Packages -- PneuPak 13
from Tuthill Corporation / Vacuum & Blower Systems

Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Blower Package -- ROBOX Evolution BIOGAS
from Gardner Denver S.r.l.-Division Robuschi

The new ROBOX evolution, especially developed for the conveying and compression of biogas, as well as natural and landfill gases in power generation plants. This special Unit for BIOGAS application maintains all the innovative characteristics of the ROBOX evolution: silence, compactness, and easy... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Ventilation
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Blower Unit -- ROBOX Evolution
from Gardner Denver S.r.l.-Division Robuschi

ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These characteristics reduce: system... [See More]

  • Design: Lobal
  • Product Form: Packaged
  • Applications / Use: Ventilation
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent internal... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
High Vacuum Blower -- RBS / AV Series
from Gardner Denver S.r.l.-Division Robuschi

Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main characteristics of... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Materials Handling
  • Air Flow Rate: 2471
Positive Displacement Blowers -- Qx™ 3200 Series
from Tuthill Corporation / Vacuum & Blower Systems

Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]

  • Design: Lobal
  • Product Form: Bare
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft