Dirty Air / Gas Fans and Blowers (industrial)
from New York Blower Company (The)
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Configuration: Oven / Dryer Systems
from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Configuration: Oven / Dryer Systems
from New York Blower Company (The)
New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Configuration: Oven / Dryer Systems
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation
- Draft: Forced Draft
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Air Flow Rate: 0 to 2200
from New York Blower Company (The)
New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]
- Environment: Clean; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Draft: Forced Draft
from New York Blower Company (The)
Inline axial fans are ideally suited for process applications with significant airflow requirements. Custom axial fan designs move air or gas streams parallel to the heavy industry fan shaft with availability for single or bi-directional flow. Some typical applications for these custom fans include... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Product / Process Cooling
- Air Flow Rate: 1000000
from New York Blower Company (The)
Custom inline plug fans, which move air axially, combine versatility with compact design in applications where the system or customer equipment acts as the fan housing. These custom fans are available in both single direction or reverse flow and can be constructed of mild steel, stainless steel, or... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 250000
from New York Blower Company (The)
New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC
- Configuration: Oven / Dryer Systems
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
- Air Flow Rate: 0 to 26500
from New York Blower Company (The)
New York Blower Plug Fans combine versatility with compact design in applications where the system plenum acts as the fan housing. The Plug Fan's "cartridge" design makes it ideal for ovens, dryers, freezers and other high-capacity systems. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Configuration: Oven / Dryer Systems
- Product Form: Packaged
- Air Flow Rate: 0 to 40000
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Air Flow Rate: 0 to 5200
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Draft: Forced Draft; Induced Draft
from New York Blower Company (The)
New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Air Flow Rate: 0 to 117800
from Robinson Fans
The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded steel... [See More]
- Environment: Dirty; Dust
- Product Form: Packaged
- Applications / Use: Ventilation; Materials Handling
- Draft: Forced Draft; Induced Draft
from Greenheck
Centrifugal Upblast Exhaust Fans. The Centrifugal Roof Upblast and Sidewall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for applications ranging from storage room to fume hood... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 70 to 30000
from Fläkt Woods Group SA
It is also sometimes required for a fan to be able to deal with hot temperature continuously, or where you have got particles within the air stream that would damage a motor if it was unprotected. For this we have a variant called the JM Bifurcated. Bifurcated literally means that the motor is held... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 1907
- Applications / Use: HVAC
- Static Pressure Range: 2
from Johnson Pump, An SPX Brand
Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel. Features & Benefits. Flange Mount and Flex Mount design. Compact design easy to install, even in tight spaces. High-impact anti-shock ABS body. Shaft and... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Howden
Adjustable pitch mining fan. Howden AJN Mining Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and performance are critical success factors, the AJN fan is the preferred choice for the most demanding environments. Key... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Design: Axial
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Air Flow Rate: 124 to 159
from Air Control Industries Inc.
Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test Chambers, Spray Booths, HVAC. [See More]
- Environment: Clean; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 3000 to 7000
from Chicago Blower Corporation
Chicago's Design 10A is a rugged multi-purpose centrifugal fan equipped with Backward Inclined wheels suited for harsh duty applications. With heavier blades to resist erosion and corrosion, the Design 10A fan provides reliable operation in contaminated air with minimal maintenance. Similar BI... [See More]
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 125000
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 25-300 CFM. Pressure:... [See More]
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 25 to 300
from KTR Corporation
Product features. High-performance coolers from aluminium for different media in one housing: Water coolers, Oil coolers, Charge air cooler and Fuel coolers. Design for rough conditions of use. Selection according to thermal specifications. Selection of laminae meeting the requirements of... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Product / Process Cooling
- Design: Axial
from Verantis
Capacities from 100 CFM to 110,000 CFM. at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are available. [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Johnson Controls, Inc.
A continuing demand exists in commercial and industrial buildings for high velocity roof ventilators which exhaust foul air and disperse it high above the roof. The YORK ® VU-Series is ideal for the “spot ” ventilation of specific problem areas where rapid air removal is necessary or... [See More]
- Environment: Dirty; Smoke (optional feature)
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from GENERON
GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up to 100... [See More]
- Environment: Clean; Dirty; Pneumatic Conveying, Bio/Landfill Gas, Wastewater Treatment, Sulphur Recovery, Vacuum Hold down, Gas Gathering
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Draft: Forced Draft
from Dresser-Rand
COPPUS ® portable ventilators are recognized as leaders in providing reliable ventilation to meet the demands of safety and maintenance personnel around the world in refineries, chemical plants, steel mills, paper mills, utilities, fabrication shops, construction sites, railroads, airlines,... [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Draft: Forced Draft
from Thermon, Inc
Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck ™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor components,... [See More]
- Environment: Clean; Dirty; Smoke; Combustible Materials, Vapors And Hazardous Fumes
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC
- Draft: Induced Draft
from AirPro Fan & Blower Co.
The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether standard or custom, AirPro... [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower
- Air Flow Rate: 300000
from Loren Cook Company
Fiber-Reinforced Plastic (FRP) provides excellent corrosion resistance and weight saving when compared to carbon steel. Fiberglass fans can weigh 15 to 40% less than traditional steel Class II utility vent sets. Cook fiberglass products are constructed of corrosion resistant fiberglass resin, which... [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 3418
- Applications / Use: Ventilation
- Design: Centrifugal
from Greenheck
FumeJet ™ Exhaust Systems. The FumeJet ™ Exhaust fan is a pre-engineered, centrifugal exhaust system designed to safely remove and disperse contaminated air in commercial, institutional or industrial applications. Quick and easy package installation with slip-fit stack connections, inlet... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 250 to 15000
from Howden
Axipal ® BZi. The Axipal ® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal ® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20 °C to 200 °C. Key... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 176499
from Leister USA
Medium pressure blower (radial compressor) The air-flow giant. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Air Flow Rate: 476 to 560
from Air Control Industries Inc.
The PMA8 offers a high volume air delivery at low pressure and is suitable for both delivery and extraction duties. Provides a ‘straight line ’ airflow that minimises both turbulence and noise levels (82 dB). Flow rates up to 1550 m3/hr (900 CFM) with pressures of 0.75in.SWG (1.8mBar). [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 900
from Chicago Blower Corporation
Now available in class IV construction. [See More]
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 263000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 60-480 CFM. Pressure:... [See More]
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 60 to 480
from KTR Corporation
Product features. Can be used in all types of wind power stations. High-performance cooler made of aluminium and plate and bar design. If requested, available with KTL coating for extreme application conditions (corrosion protection). Thermal selection on request of the customer. Different systems... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Product / Process Cooling
- Design: Axial
from Verantis
Capacities from 50 CFM to 150,000 CFM. at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for. direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved,. and forward-curve radial tip. [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling
- Draft: Induced Draft
from GENERON
GENERON represents a complete line of Roots ® centrifugal blower packages. Centrifugal blowers deliver high efficiencies while handling a wide range in turndown. Adjustable inlet guide vanes and diffuser vanes can be controlled to enhance unit performance. API Standard Centrifugal Blowers are... [See More]
- Environment: Clean; Dirty; Landfill, Wastewater, Gas Separation, Process Gas, Petrochemical, Vapor Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Draft: Forced Draft
from Enervex, Inc.
The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from AirPro Fan & Blower Co.
The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro BIHS centrifugal fan is offered in belt-driven, direct-driven, and direct-coupled arrangements along with various... [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Air Flow Rate: 350000
- Applications / Use: Pressure Blower
- Static Pressure Range: 25
from Loren Cook Company
A high plume fans, designed for safer and more reliable displacementof lab exhaust air. Included are the lab hoods, modulating control valves, ductwork connecting to a manifold, a mixing box with bypass damper, a QMX mixed flow fan and a Vari-Plume high plume dilution nozzle. While this illustration... [See More]
- Environment: Clean; Corrosive; Dirty; Laboratory
- Product Form: Packaged
- Applications / Use: Ventilation
- Design: Centrifugal
from Greenheck
The Greenheck Vektor ® high plume dilution blower is a self-contained laboratory exhaust system which offers the following: Benefits: Significant dilution of laboratory exhaust, reducing levels of contaminant concentration. Reliable belt or direct drive systems. Efficient and quiet blower... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 270 to 140000
from Howden
Cased axial flow fans. Howden Donkin long cased axial flow fans perform under the toughest conditions. With airflow ranging from 980 to a maximum 5,750 m ³/Hr there ’s a Donkin HCT fan to suit your needs. We also supply the Majax-2, Maxflo Majax BIF and Vanax cased axial flow fans as well... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 577 to 3383
from Leister USA
High Pressure Blower MONO Compact with high performance [See More]
- Environment: Clean; Dirty; Smoke
- Draft: Forced Draft
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Air Flow Rate: ? to 32
from Air Control Industries Inc.
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its. customers to meet their end-user obligations to purchase. compliant equipment with its range of ATEX-approved fans. supplied with extra protected motors. Typical Applications. • Offshore energy... [See More]
- Environment: Dirty
- Configuration: Hazardous Environments
- Product Form: Packaged
- Air Flow Rate: 0 to 205
from Chicago Blower Corporation
An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition to direct drive, the Design 53 is also available in belt drive. [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Materials Handling (optional feature)
- Air Flow Rate: 18000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM. Pressure:... [See More]
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 205 to 800
from Verantis
Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling
- Draft: Induced Draft
from Enervex, Inc.
The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from AirPro Fan & Blower Co.
The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower; Materials Handling
- Static Pressure Range: 140
from Greenheck
Propeller Tube Axial Fans. For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the flexibility to be mounted in any... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 2400 to 74000
from Howden
Mining fans. Howden Ventilatoren Mining fans - A range of fans providing economy, low sound and reliability as well as precision engineered high performance. Key Benefits. High airflow capability. Operating efficiency. Reliability. Standard Features. High airflow capability. Optional Features. [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Design: Axial
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Air Flow Rate: 42 to 46
from Air Control Industries Inc.
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its. customers to meet their end-user obligations to purchase. compliant equipment with its range of ATEX-approved fans. supplied with extra protected motors. Typical Applications. • Offshore energy... [See More]
- Environment: Dirty
- Configuration: Hazardous Environments
- Product Form: Packaged
- Air Flow Rate: 0 to 320
from Chicago Blower Corporation
Chicago's PBI fan is the right choice for your requirements, designed to increase the stable operating range by over 20%. This enables you to offer a wider performance range and thereby eliminate fan sizes. Chicago's Design 64 PBI fan is offered in 12 sizes from 122 to 365 and in standard widths of... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 46000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM. [See More]
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 290 to 1250
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from AirPro Fan & Blower Co.
The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower; Materials Handling
- Static Pressure Range: 140
from Greenheck
Tube Axial Fans. Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can be mounted in... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 3300 to 96000
from Howden
Tunnel jet fans. Howden Ventilatoren Tunnel Jet Fans - State of the art tunnel ventilation fans providing high efficiency, excellent reliability and easy maintenance. Key Benefits. Howden tunnel jet fans are specified from 400 mm diameter fans up to the most modern and biggest axial fans for tunnel... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Ventilation
- Fan / Blower Diameter: 15.7 to ?
from Leister USA
Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Air Flow Rate: 166 to 212
from Air Control Industries Inc.
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its. customers to meet their end-user obligations to purchase. compliant equipment with its range of ATEX-approved fans. supplied with extra protected motors. Typical Applications. • Offshore energy... [See More]
- Environment: Dirty
- Configuration: Hazardous Environments
- Product Form: Packaged
- Air Flow Rate: 0 to 2250
from Chicago Blower Corporation
Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive fans are suitable for temperatures to 180... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 15000
from Hoffman-Lamson
The Hoffman ™ Revolution ™ is a high speed centrifugal blower, designed as the world ’s most advanced blower energy management system. It is the first high speed centrifugal in its class designed, built, and tested in the Unites States. The Revolution ™ is truly breakthrough... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 5100
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from AirPro Fan & Blower Co.
A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted into the enclosure. The motor,... [See More]
- Environment: Clean; Dirty; Smoke
- Temperature Range: 1700
- Applications / Use: Pressure Blower
- Design: Centrifugal
from Greenheck
Tubular Centrifugal Fans. Greenheck Tubular Centrifugal Fans, model TCB and TCF, have been designed for commercial and industrial in-line or roof upblast applications that demand quiet, efficient and reliable air movement. Tubular centrifugal fans can be mounted in any position from horizontal to... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 360 to 24000
from Howden
UMAF Fans. When reliability and efficiency are key, the UMAF fan is the preferred choice for the most demanding environments. Key Benefits. Operating efficiency- up to 91%. Reliability. Low sound level. Standard Features. Compact design. Min. start/stops. Optional Features. Anti-stall options [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Ventilation
- Design: Axial
from Air Control Industries Inc.
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its. customers to meet their end-user obligations to purchase. compliant equipment with its range of ATEX-approved fans. supplied with extra protected motors. Typical Applications. • Offshore energy... [See More]
- Environment: Dirty
- Configuration: Hazardous Environments
- Product Form: Packaged
- Air Flow Rate: 0 to 100
from Chicago Blower Corporation
Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs further assure compatibilty with... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 70000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-1,548 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 100 to 1548
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Environment: Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from AirPro Fan & Blower Co.
The IEAH model is AirPro ’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high operating efficiencies. The wheel blades of this IEAH fan are... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower
- Air Flow Rate: 80000
from Greenheck
Wall Exhaust Fans. The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB. Models CW/CWB spun aluminum fans are specifically designed for... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Air Flow Rate: 70 to 12500
from Howden
Wind tunnel fans. Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most modern and biggest axial fans for tunnel ventilation, our delivery program always provides the best possible solution. [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Fan / Blower Diameter: 19.7 to 366.1
from Air Control Industries Inc.
Low to medium pressure blower, low noise, reverse blade impeller with direct drive. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Chemical Processing, Composting, Cremators, Film Blowing, Fired Heaters, Fish Farms, Flotation Beds, Fluid Beds, Forge... [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 200 to 650
from Chicago Blower Corporation
Chicago's Industrial Radial Tip (IRT) fan offers exceptional efficiency, performance, reliability and versatility with a choice of belt drive or direct drive arrangements. Nine standard models from size 3000 to 6000 provide pressures to 30" WG, and capacities to 116,000 CFM at temperatures up to 800... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 116000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 5250 to 23031
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC
- Draft: Forced Draft
from AirPro Fan & Blower Co.
AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower; Materials Handling
- Air Flow Rate: 80000
from Howden
Basic Oxygen Steel Fans. Key design criteria of the BOS fans are the consideration of the highly flammable and toxic nature of the gas and the fatigue effects created by the highly cyclic nature of the process. Key benefits. The BOS fan extracts gas fumes from a collection hood that sits above the... [See More]
- Environment: Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Design: Centrifugal
from Air Control Industries Inc.
Performance Figures. Flow. Up to 50cfm (85m ³/hr). Pressure. Up to 23 ”Wg (57mBar). Noise. 53.3 to 64.8dB(A) 1M Free Air. Weight. 3.5 to 12Kgs. Power. 37 - 120W. Supply Options. See attached data sheets for details. [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 56
from Chicago Blower Corporation
To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: HVAC; Materials Handling (optional feature)
- Air Flow Rate: 440000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 600 to 3059
from AirPro Fan & Blower Co.
The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of housings. The impeller design is preferred for process air that is particle laden. Ideal for mineral processing... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower
- Air Flow Rate: 150000
from Howden
Boiler Fans. The fans that Howden engineer for boiler applications are based on a comprehensive understanding of the situations and applications for which they are destined. In 1863 the company founder, James Howden, invented the Forced Draught fan process which resulted in increased output from... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
from Air Control Industries Inc.
Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Air Flow Rate: 1200
from Chicago Blower Corporation
Chicago has been building RT fans for over fifty years. With a proven record of performance, quality manufacturing, multiple design selections and knowledgeable Sales Engineers located throughout North America, the Chicago RT is the radial tip fan of choice. [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 340000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,100-4,045 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 1100 to 4045
from AirPro Fan & Blower Co.
AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 80000
- Applications / Use: Pressure Blower; Materials Handling
- Static Pressure Range: 45
from Howden
Mine Ventilation Fans. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Temperature Range: ? to 1004
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 1350 to 4950
from Chicago Blower Corporation
Chicago Blower's SQB is regarded as a high performance, trouble free fan proven in a myriad of industrial applications. With its backward inclined wheel and square housing design, the SQB is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. [See More]
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 55500
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 1250 to 5372
from AirPro Fan & Blower Co.
AirPro ’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal radial tipped fan provides consistent, reliable service with oxidizers, dryers, baghouses,... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Applications / Use: Pressure Blower
- Air Flow Rate: 250000
from Howden
Pelletising Plant Fans. The process to manufacture Pellet requires a number of large fans to provide combustion air, extract waste gasses and control temperatures. The fans used in the Pelletising process have to work in extremely challenging conditions, with some gas temperatures reaching 450 deg C... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Configuration: Pelletising Plant
from Air Control Industries Inc.
Performance Figures. 50 Hz. Flow. 170CFM (289M3/hr). Pressure. 1.9 ”Wg (4.73mBar). Noise. 83dB(A) 1M Free Air. Weight. 7Kg. 60 Hz. Flow. 1250CFM (2123M3/hr). Pressure. 5.75 ”Wg (14.32mBar). Noise. 82dB(A). Weight. 7Kg. Supply Options. Various supply options available. Please see attached... [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 170
from Chicago Blower Corporation
Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans, those... [See More]
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Applications / Use: HVAC
- Air Flow Rate: 9000
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,350-8,760 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 1350 to 8760
from Howden
Rotorique ® Centrifugal Fans. High aerodynamic performance heavy duty centrifugal fans. Radial bladed impellers with an inducer section at the inlet. Key Benefits. High efficiency and aerodynamic performance. Temperature up to 450 °C. High peripheral speed. Minimises dust build-up. Standard... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 1186574
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 1250
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,250-10,013 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 3250 to 10013
from Howden
Sinter Plant Fans. Howden have been supplying fan products for the Sintering process since the early 1950 ’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Engineered specifically to meet... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Configuration: Sinter Plant
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 10590
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,150-15,782 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 3150 to 15782
from Howden
Technopal ® Fans. Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits. Centrifugal fan product range. Tailor made design. Heavy duty applications. Continuous... [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Air Flow Rate: 2100000
from Air Control Industries Inc.
Performance Figures. Flow. Up to182M ³/Hr (107CFM). Pressure. 361.15Pa (1.45In.Swg). Noise. 67.4dB(A). Weight. 2Kg. Power. 50W. Supply Options. 115V/230V 1Ph 50/60Hz [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 107
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,300-9,932 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 1300 to 9932
from Howden
Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Air Flow Rate: 1000000
from Air Control Industries Inc.
Performance Figures. Flow. 35cfm (60M ³/hr). Pressure. 0.49 ”Wg (1.22mBar). Noise. 74dB(A) 1M Free Air. Weight. 2Kg. Power. 0.012kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 35
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,000-9,991 CFM. [See More]
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 2000 to 9991
from Howden
Centripal ® EU. The Centripal ® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits. [See More]
- Environment: Clean; Dirty
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Air Flow Rate: 133500
from Air Control Industries Inc.
Performance Figures. Flow. 942cfm (1600M ³/hr). Pressure. 3.25 ”WG (8.09mBar). Noise. 87dB(A) 1M Free Air. Weight. 10 Kg. Power. 0.55 kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Air Flow Rate: 942
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 32-900 CFM. Pressure:... [See More]
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Air Flow Rate: 32 to 900