Aluminum Fans and Blowers (industrial)
from Win Source Electronics
Win Source Part Number: 1368408-A2179-HBL.TC.GN. Category: Fans, Thermal Management - Fans - AC Fans. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: Sunon Fans. Series: A. Package: Bulk. Product Status: Active. Base Product Number: A2179. HTSUS: 8414.59.6590. Voltage - Rated:... [See More]
- Material of Construction: Aluminum; Aluminum
- Air Flow Rate: 335
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Fuji Electric Corp. of America
FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean
from Hartzell Air Movement
Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10 ”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans come in several different... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 8
- Design: Axial; Other; Axial
from Pelonis Technologies, Inc.
190 x 177 x 72 mm (7.60 x 6.97 x 2.83 in). Airflow: 85 CFM - 128 CFM. Frame/Impeller: PC/Aluminum, Dual Ball Bearings. Available in 12 V, 24 V, and 48 V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator),... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 128
from Paxton Products, an ITW company
The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower efficiencies... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Environment: Clean
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Configuration: Oven / Dryer Systems
from Win Source Electronics
Win Source Part Number: 1340053-109E5724H501. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 172. Features: Locked Rotor Protection, Speed Sensor (Tach). Termination: 3 Wire Leads. Package: Box. Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H. [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 226
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Hartzell Air Movement
Adjustable pitch prop assemblies are available in a wide variety of blade styles. They are used wherever large fans are needed, to move clean air at low pressures. Typical applications include heat exchangers, tunnel ventilation, and large warehouse ventilation. These assemblies provide infinitely... [See More]
- Material of Construction: Aluminum
- Fan / Blower Diameter: 48.0 to 144.0
- Static Pressure Range: 0 to 2
- Design: Other; Prop Assemblies
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Configuration: Oven / Dryer Systems
from Win Source Electronics
Win Source Part Number: 1349849-109E5724H502. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 172. Features: Locked Rotor Protection. Termination: 2 Wire Leads. Package: Box. Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H. Standard Package: 8. Voltage... [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 226
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Hartzell Air Movement
Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel diameter sizes from 12 to 66... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 73.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
Cube Array (CA) Plenum Fans are designed specifically for fan array applications found in industrial and commercial air-handling systems. Designed to provide the highest pressure capabilities in the industry, CA Plenum Arrays can be used in parallel as an array to provide a superior level of... [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Win Source Electronics
Win Source Part Number: 1368410-4114NH5. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Temperature Range - Operating: -4 ~ 149 °F (-20 ~ 65 °C). Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable. Mfr: ebm-papst Inc. Series: 4100N, S-Force. Package:... [See More]
- Material of Construction: Aluminum; Aluminum
- Air Flow Rate: 230
- Applications / Use: Ventilation
- Design: Axial
from Hartzell Air Movement
The Series 13 Double Width, Double Inlet (DWDI) centrifugal blowers are designed to provide maximum performance and efficiency for clean air applications. Air delivery ranges from 1,200 to 186,000 CFM; static pressure capabilities to 14 ″. Efficient air flow is provided over a broad range of... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 10.0 to 60.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
from Win Source Electronics
Win Source Part Number: 1368433-5118N. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Temperature Range - Operating: -13 ~ 162 °F (-25 ~ 72 °C). Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited). Mfr: ebm-papst Inc. Series: 5100N. Package: Bulk. [See More]
- Material of Construction: Aluminum; Aluminum
- Air Flow Rate: 147
- Applications / Use: Ventilation
- Design: Axial
from Hartzell Air Movement
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out,... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 36.0
- Static Pressure Range: 0 to 8
- Design: Centrifugal; Other; Centrifugal
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Draft: Forced Draft
from Win Source Electronics
Win Source Part Number: 1339115-9HV5724P5H001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 172. Features: PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Box. Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H. Standard Package:... [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 434
- Applications / Use: Ventilation
- Static Pressure Range: 4
from Hartzell Air Movement
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell ’s tested and proven “PL ” wheel, featuring heavy-duty, single-thickness... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 36.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust
from Win Source Electronics
Win Source Part Number: 1337220-9WL0812P4J001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 80W. Features: PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Box. Ingress Protection: IP68 - Dust Tight, Waterproof. Size / Dimension: Square -... [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 73
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Hartzell Air Movement
The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 72.0
- Static Pressure Range: 0 to 2
- Design: Other; Roof Ventilator
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Material of Construction: Aluminum; Steel (optional feature); Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust
from Win Source Electronics
Win Source Part Number: 1336904-9WL0912P1H001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 92W. Features: PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Bulk. Ingress Protection: IP68 - Dust Tight, Waterproof. Size / Dimension: Square... [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 131
- Applications / Use: Ventilation
- Static Pressure Range: 2
from Hartzell Air Movement
Duct Axial ® fans include propellers designed with higher hub-to-tip ratios, minimizing the backflow of air at higher pressures. They also incorporate a propeller design that does not include a stall characteristic. This allows the unit to respond to changing system characteristics without... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 8
- Design: Axial; Other; Axial
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Material of Construction: Aluminum; Steel (optional feature); Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Draft: Forced Draft; Induced Draft
from Win Source Electronics
Win Source Part Number: 1339859-9WL0924P4J001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 92W. Features: PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Box. Ingress Protection: IP68 - Dust Tight, Waterproof. Size / Dimension: Square -... [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 78
- Applications / Use: Ventilation
- Static Pressure Range: 0
from Hartzell Air Movement
Duct fans are best suited for applications with low pressure characteristics from free air to 2 ” static pressure. These versatile and dependable fans can be used to remove fumes, dirt-laden air, steam, hot air, and smoke; or to supply air for cooling, drying, and general ventilation; or in... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 24.0
- Static Pressure Range: 0 to 3
- Design: Axial; Other; Axial
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean; Dirty; Smoke
from Win Source Electronics
Win Source Part Number: 1339360-9WL1412P1A001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 140W. Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Bulk. Ingress Protection: IP68 - Dust Tight, Waterproof. [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 282
- Applications / Use: Ventilation
- Static Pressure Range: 2
from Hartzell Air Movement
The Hooded Roof Ventilator design provides complete protection from the elements for intake supply airflow or exhaust ventilation. The unit ’s large hood surface reduces the air velocities through the ventilator. This feature minimizes pressure drop through the hood and eliminates the... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 18.0 to 72.0
- Static Pressure Range: 0 to 2
- Design: Other; Roof Ventilator
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Material of Construction: Aluminum; Plastic / Polymer
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Tube axial Fans are designed for moderate-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process-drying with ambient or preheated air, comfort and process cooling and general... [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
from Win Source Electronics
Win Source Part Number: 1350900-9WL1412P1M001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 140W. Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Bulk. Ingress Protection: IP68 - Dust Tight, Waterproof. [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 130
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Hartzell Air Movement
The Hartzell Series 04 Steel In-Line Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for clean air applications at medium to high pressures. It combines the design advantages of an axial flow fan with the performance characteristics of a... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 49.0
- Static Pressure Range: 0 to 8
- Design: Centrifugal; Other; Centrifugal
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Tubular AcoustaFoil ™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning... [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Oven / Dryer Systems
from Win Source Electronics
Win Source Part Number: 1337279-9WL1424P5G001. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Series: San Ace 140W. Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach). Termination: 4 Wire Leads. Package: Bulk. Ingress Protection: IP68 - Dust Tight, Waterproof. [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 318
- Applications / Use: Ventilation
- Static Pressure Range: 3
from Hartzell Air Movement
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Static Pressure Range: 0 to 25
- Applications / Use: Materials Handling
- Fan / Blower Diameter: 12.0 to 57.0
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. [See More]
- Material of Construction: Aluminum; Stainless Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
from Win Source Electronics
Win Source Part Number: 1368430-EFB1524VHG. Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC). Temperature Range - Operating: 14 ~ 158 °F (-10 ~ 70 °C). Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: Delta Electronics. Series: EFB. Package: Tray. [See More]
- Material of Construction: Aluminum; Plastic / Polymer; Aluminum
- Air Flow Rate: 302
- Applications / Use: Ventilation
- Static Pressure Range: 1
from Hartzell Air Movement
Hartzell ’s Panel Fans are rugged and versatile. These fans are ideal for general ventilation, smoke and fume removal, cooling, air supply, or exhaust applications. All AMCA Certified for Air Performance, each unit is designed for quiet operation. The heavy-duty, solid-steel panel and frame... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 2
- Design: Other; Wall
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Configuration: Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
from New York Blower Company (The)
The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to... [See More]
- Material of Construction: Aluminum; Steel (optional feature)
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Dirty; Smoke
from Ziehl-Abegg Inc.
Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available in explosion-proof design. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Clean
from Chicago Blower Corporation
Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; Materials Handling (optional feature)
- Environment: Clean; Corrosive
from Terra Universal, Inc.
Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings. Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s). Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+ CFM... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Draft: Forced Draft
from KTR Corporation
Product features. High-performance coolers from aluminium for different media in one housing: Water coolers, Oil coolers, Charge air cooler and Fuel coolers. Design for rough conditions of use. Selection according to thermal specifications. Selection of laminae meeting the requirements of... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling
- Environment: Corrosive; Dirty
from ebm-papst Inc.
Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]
- Material of Construction: Aluminum; Die-cast aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Thermon, Inc
Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck ™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor components,... [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Fläkt Woods Group SA
The DEBA kitchen extract fan is available in a range of sizes from 200mm to 450mm diameter spigots and covers duties up to 2.3 cubic meters per second flow rate and 820 pascals pressure and can operate in temperatures up to 100°C. All units are fitted with IEC-rated motors located outside of the... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 5721
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Forced Draft
from Cincinnati Fan
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Roof Exhausters
- Applications / Use: Ventilation
- Environment: Clean
from Empire Ventilation Equipment Co., Inc.
Duct-type booster fans are suitable for boosting air flow in heating and air conditioning systems. They have sturdy aluminum fan blades with galvanized steel duct housing. Booster fans are supplied with junction boxes. [See More]
- Material of Construction: Aluminum
- Air Flow Rate: 200
- Applications / Use: HVAC
- Fan / Blower Diameter: 6.0
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24 INCH BLADE SIZE. [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Eagle Eye Power Solutions, LLC
The VS-12 explosive and toxic gas ventilation system is a 850 CFM forced fan system used in battery charging rooms and other locations where motive power and stationary batteries are present. The VS-12 can also be used where there is a possibility of other flammable or toxic gasses accumulating in a... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Corrosive; Explosive, Toxic Gases
from Air Control Industries Inc.
Low pressure, high volume backward curved centrifugal fans. 2, 4 and 6 pole direct drive options are available with further belt driven alternatives. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Fume Extraction, Air Handling, Test Chambers, Spray... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean; Dust
from Greenheck
Centrifugal Roof Exhaust Fans. The Centrifugal Roof Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The fans feature double studded isolators for true vibration isolation. The fans are a downblast configuration and are suitable for roof mounted... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Clean
from Fasco
Fasco's 4.6 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor technology. Cast aluminum blower housing. Anti-spark backward curved impeller. [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Product Form: Packaged
- Drive Type: Direct
from Johnson Controls, Inc.
YORK ® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean air applications. Whether steel or cast aluminum, all propellers in this product line... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC (optional feature); Ventilation (optional feature)
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
from LTG Incorporated
The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers have 10 twisted blades... [See More]
- Material of Construction: Aluminum
- Product Form: Bare
- Applications / Use: HVAC
- Environment: Clean
from Reid Supply
Drum fans provide large air movement at floor level. These air circulators are used to cool warehouses, manufacturing area or production lines. A mobil design allows for easy adjustment or reposition. . 42 In. Drum Fan with 2 Speed 1 HP Motor. Maximum CFM 17100. 10 ft. Supply Cord. Aluminium... [See More]
- Material of Construction: Aluminum
- Fan / Blower Diameter: 42.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Material of Construction: Aluminum
- Draft: Forced Draft
- Product Form: Packaged
- Configuration: Mancooler
from Wayne Products Inc.
Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Environment: Clean; Dust
from Nortek, Inc.
EXTERIOR TYPE. 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION. 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING. 600 CFM FLOW RATE. AIR CIRCULATION APPLICATION. ALUMINUM HOUSING MATERIAL. ROOF/WALL/OUTSIDE MOUNTING TYPE. ELITE BRAND. CURRENT RATING 2.3 AMP. DUCT SIZE 10... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: Ventilation
- Air Flow Rate: 600
from Hoffman-Lamson
The Hoffman ™ Revolution ™ is a high speed centrifugal blower, designed as the world ’s most advanced blower energy management system. It is the first high speed centrifugal in its class designed, built, and tested in the Unites States. The Revolution ™ is truly breakthrough... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Environment: Clean; Dirty
from Moffitt Corporation
Spun Aluminum Centrifugal Wall Exhaust Fans can be used to exhaust air from a variety of Industrial, Commercial & Institutional buildings. These fans are best where wall mounting is preferred to roof mounting. Typical applications include: machinery & equipment rooms, storage areas, office... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Continental Fan Manufacturing, Inc.
ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to 44,600 cfm. The ABP panel... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Celeroton AG
With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Draft: Forced Draft
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC
- Draft: Induced Draft
from Loren Cook Company
Cook power roof and wall ventilators provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Exhaust applications include general ventilation, fume-hood, paint booth and smoke control systems. AC unit top cap assembly is designed to provide... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from Ziehl-Abegg Inc.
Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m ³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from Chicago Blower Corporation
Chicago's Design 47 Vane Axial Controllable Pitch Fans respond automatically to signal source based on changes in temperature, humidity, air flow, gas concentration and air quality. While low initial cost, simple installation and operation make the Design 47 the best choice for variable air volume... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from ebm-papst Inc.
Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]
- Material of Construction: Aluminum; Die-cast aluminum
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The Estoc Targe is available in the same range of sizes as the Estoc, and covers duties up to 5.8 cubic meters per second flow rate and 1450 pascals pressure. All units are fitted with an AC motor which runs via a 230v single phase or 400v three phase feed, depending on unit size. As the motor is... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 12290
from Cincinnati Fan
Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for even more flexibility. Features: Cast aluminum centrifugal blower housings and... [See More]
- Material of Construction: Aluminum
- Configuration: Ink Drying, Dust Collectors
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Environment: Clean; Dust
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/900 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4000/3200 CFM AIR FLOW RATE. 2-SPEED MOTOR DRIVE TYPE. 20 INCH BLADE SIZE. [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3200 to 4000
from Eagle Eye Power Solutions, LLC
The Eagle Eye VS-24 Hydrogen Gas Ventilation System is a forced ventilation fan system used in battery charging rooms and other areas where hydrogen may be present. This is to be used in conjunction with the HGD-2000 Hydrogen Gas Detector. The HGD-2000 is mounted in the highest part of the room and... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Corrosive; Hydrogen
from Air Control Industries Inc.
Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test Chambers, Spray Booths, HVAC. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean; Dirty; Dust
from Greenheck
Fabricated Pressure Blower. Fabricated pressure blowers are suitable for air exhaust or supply applications. Typical applications include cabinet or room pressurization, blow-off systems for moisture removal, combustion air for burners, parts cooling, and fume exhaust. Model FPB. Model FPB radial... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Air Flow Rate: 200 to 2500
from Fasco
Fasco's 5.0 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor technology. Cast Aluminum blower housing. Anti-spark backward curved impeller. [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Product Form: Packaged
- Drive Type: Direct
from Johnson Controls, Inc.
YORK ® CIR Inline fans are widely used in round ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers. FEATURES AND BENEFITS. Tubular... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC (optional feature); Ventilation (optional feature)
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
from LTG Incorporated
Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and back-curved blades. Their modular design allows them to be set up in a variety of casing positions. An insulated intake box... [See More]
- Material of Construction: Aluminum
- Product Form: Bare
- Applications / Use: HVAC
- Environment: Clean
from Reid Supply
Drum fans provide large air movement at floor level. These air circulators are used to cool warehouses, manufacturing area or production lines. A mobil design allows for easy adjustment or reposition. . 42 In. Drum Fan with 2 Speed 1/2 HP Motor. Maximum CFM 14000. 10 ft. Supply Cord. Aluminium... [See More]
- Material of Construction: Aluminum
- Fan / Blower Diameter: 42.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Material of Construction: Aluminum
- Draft: Forced Draft
- Product Form: Packaged
- Configuration: Mancooler
from Nortek, Inc.
EXTERIOR TYPE. 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION. 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING. 1200 CFM FLOW RATE. AIR CIRCULATION APPLICATION. ALUMINUM HOUSING MATERIAL. ROOF/WALL/OUTSIDE MOUNTING TYPE. ELITE BRAND. APPLICABLE STANDARD UL (CANADA AND US), HVI. [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: Ventilation
- Air Flow Rate: 1200
from Moffitt Corporation
Moffitt Upblast Centrifugal Exhaust fans are versatile, durable and reliable. They are ideally suited for the removal of dirty, contaminated and/or high temperature air from processes & buildings. These products can either be mounted to roof or wall depending on the need of customer. Available... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Continental Fan Manufacturing, Inc.
All welded ADP direct drive panel fans provide superior performance, and require little or no maintenance. This powerful fan is available in diameters from 12" through 60", with capacities ranging to 57,200 cfm. The ADP panel fan has a factory set adjustable pitch impeller for precise performance... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Material of Construction: Aluminum; Stainless Steel
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Draft: Forced Draft
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from Loren Cook Company
The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving applications. The REBS... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from Ziehl-Abegg Inc.
Specification: Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency. Attributes and special features: The... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from Chicago Blower Corporation
An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition to direct drive, the Design 53 is also available in belt drive. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; Materials Handling (optional feature)
- Environment: Clean; Dirty
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The importance of being able to offer what we call JM multi-stage, or multiple fans in series, is that we can extract more pressure development than the conventional two times pressure that you would get in a fan or pump. By contra-rotating the impellers we can get up to 2.7 times the pressure... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 14832
from Cincinnati Fan
Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes... [See More]
- Material of Construction: Aluminum
- Configuration: Ink Drying, Electronic Cabinet Ventilation
- Applications / Use: Pressure Blower
- Environment: Clean; Dust
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. CEILING MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
The PMA8 offers a high volume air delivery at low pressure and is suitable for both delivery and extraction duties. Provides a ‘straight line ’ airflow that minimises both turbulence and noise levels (82 dB). Flow rates up to 1550 m3/hr (900 CFM) with pressures of 0.75in.SWG (1.8mBar). [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke
from Greenheck
Recirculating Roof Fans. The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses. Models ESRMD/ERD. Model... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Clean
from Fasco
Fasco's 5.8 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor technology. Cast Aluminum blower housing. Anti-spark backward curved impeller. [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Product Form: Packaged
- Drive Type: Direct
from Johnson Controls, Inc.
The YORK ® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS. Roof-mount, spun aluminum... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation (optional feature)
- Draft: Induced Draft
from LTG Incorporated
LTG ’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG... [See More]
- Material of Construction: Aluminum; Stainless Steel
- Product Form: Bare
- Applications / Use: HVAC
- Environment: Clean
from Reid Supply
Floor fans cool warehouse and manufacturing areas. These air circulators are designed to be easily positioned and reloacated. . 18 In. Non-Oscillating Floor Fan with 3 Speed 1/8 HP Motor. Maximum CFM 2966. 10 ft. Supply Cord. Aluminium Propeller. Manufacturer Part Number: I-18LS [See More]
- Material of Construction: Aluminum
- Fan / Blower Diameter: 18.0
from ISC Sales, Inc.
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given... [See More]
- Material of Construction: Aluminum
- Draft: Forced Draft
- Product Form: Packaged
- Configuration: Mancooler
from Continental Fan Manufacturing, Inc.
Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch impeller for precise performance... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation (optional feature)
- Draft: Induced Draft
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from Loren Cook Company
COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static pressures up to 13... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from Ziehl-Abegg Inc.
Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90 ° or 180 ° direction. Housing made using stable aluminium continuous-casting technology. Cylinders available in all frame sizes with and... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 109724
from Cincinnati Fan
Warehouse Fans - Air Circulators. Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air circulators tilt and... [See More]
- Material of Construction: Aluminum; Steel
- Environment: Clean
- Configuration: Mancooler; Warehouse Fans
- Air Flow Rate: 19000
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. I-BEAM MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Low to medium pressure blower, low noise, reverse blade impeller with direct drive. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Chemical Processing, Composting, Cremators, Film Blowing, Fired Heaters, Fish Farms, Flotation Beds, Fluid Beds, Forge... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Dirty; Dust; Smoke
from Greenheck
Vane Axial Medium Pressure Fans. Model AX. The standard AX includes a long casing design that completely covers the propeller and motor. Characteristics of the housing include heavy gauge steel that is formed with state-of-the art tooling to keep blade tip clearances tight. All AX fan casings are... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Clean; Smoke
from Fasco
Fasco's 6.9 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology. This blower can be applied in boilers, water heaters, humidifiers and driers. Features: Utilizing S.A.M.M. Axial flux motor technology. Cast aluminum blower housing. Anti-spark backward curved impeller. Sensorless... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Product Form: Packaged
- Drive Type: Direct
from Johnson Controls, Inc.
The YORK ® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Reid Supply
Workstation fans have a mounting yoke that allow the fan to be mounted at a workstation, bench or office area in a warehouse or manufactuirng space. . 12 In. Workstation Fan with 3 Speed 1/16 HP Motor. Maximum CFM 1448. Yoke Mount Bracket. 10 ft. Supply Cord. Aluminium Propeller. Manufacturer Part... [See More]
- Material of Construction: Aluminum
- Fan / Blower Diameter: 12.0
from Loren Cook Company
Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available in sizes 12 inch through 60 inch with flow rates of 1,000 CFM to 116,000 CFM and static pressures up to 7-1/2... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from Ziehl-Abegg Inc.
Specification: Double inlet centrifugal fans in compact scroll housings with forward curved blades. Impeller diameters from 200 to 400 mm are available, resulting in air volumes up to 14,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and quality. Impellers are... [See More]
- Material of Construction: Aluminum
- Environment: Clean; Smoke
- Applications / Use: HVAC
- Air Flow Rate: 18638
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Performance Figures. Flow. Up to 50cfm (85m ³/hr). Pressure. Up to 23 ”Wg (57mBar). Noise. 53.3 to 64.8dB(A) 1M Free Air. Weight. 3.5 to 12Kgs. Power. 37 - 120W. Supply Options. See attached data sheets for details. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke
from Greenheck
Wall Exhaust Fans. The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB. Models CW/CWB spun aluminum fans are specifically designed for... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Dirty
from Loren Cook Company
Centri-Vane ® and Centri-Vane ® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6 ” w.g. The Centri-Vane ® belt drive is offered in 9 sizes from 12 to 36 and is available in duct... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The Katana rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external rotor... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 6569
from TPI Corporation
OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
from Loren Cook Company
LC Power Roof Ventilators have been designed to provide a low silhouette for clean architectural lines. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The EC derivative of the Katana is available in the same formats and sizes as the AC version - from 600x350mm to 1000x500mm and covers a range of duties up to 3.3 cubic meters per second flow rate and 900 pascals. The units are fitted with high efficiency EC motors which are IP54 rated and suitable... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 6569
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. SUSPENSION MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Dirty; Smoke
from Loren Cook Company
Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer performance ranging from 1,000 to 40,000 CFM. All units are produced in an ISO 9001... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 6992
from TPI Corporation
NON-OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. WALL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Performance Figures. 50 Hz. Flow. 170CFM (289M3/hr). Pressure. 1.9 ”Wg (4.73mBar). Noise. 83dB(A) 1M Free Air. Weight. 7Kg. 60 Hz. Flow. 1250CFM (2123M3/hr). Pressure. 5.75 ”Wg (14.32mBar). Noise. 82dB(A). Weight. 7Kg. Supply Options. Various supply options available. Please see attached... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke
from Loren Cook Company
Propeller Upblast fans are designed for industrial and commercial applications requiring movement of large volume of air with low static pressures and discharge of air up and away from a building. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Fläkt Woods Group SA
The EC derivative of the Katana Plus is available in the same formats and sizes as the AC version - from 600x350mm to 1000x500mm and covers a range of duties up to 3.3 cubic meters per second flow rate and 900 pascals. The units are fitted with high efficiency EC motors which are IP54 rated and... [See More]
- Material of Construction: Aluminum
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 6992
from TPI Corporation
OSCILLATING TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. WALL MOUNTING. 1/4 HP POWER RATING. 1100/800 RPM SPEED RATING. STEEL HOUSING MATERIAL. 4500/3600 CFM AIR FLOW RATE. 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE. 24 INCH... [See More]
- Material of Construction: Aluminum; Steel
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 3600 to 4500
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Dirty; Smoke
from Loren Cook Company
Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL 705) and... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from TPI Corporation
STANDARD TYPE. 1 PHASE(S). UL, OSHA APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 6000 CFM AIR FLOW RATE. 2 OR 3 SPEED MOTOR DRIVE TYPE. 30 INCH BLADE SIZE. NUMBER OF BLADES 3. CORD LENGTH 9 FT. CURRENT RATING 2.4 AMPERE. [See More]
- Material of Construction: Aluminum
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 6000
from Air Control Industries Inc.
Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Dirty; Smoke
from Loren Cook Company
Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications. VCR unit top cap assembly is designed to provide weather protection for the motor and drive components while maintaining easy tool free access for inspection and maintenance. Standard... [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from TPI Corporation
STANDARD TYPE. 1 PHASE(S). UL, OSHA APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. PEDESTAL MOUNTING. 1/4 HP POWER RATING. 4200 CFM AIR FLOW RATE. 2 OR 3 SPEED MOTOR DRIVE TYPE. 30 INCH BLADE SIZE. NUMBER OF BLADES 3. CORD LENGTH 9 FT. CURRENT RATING 1.6/1.8/2... [See More]
- Material of Construction: Aluminum
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 4200
from Air Control Industries Inc.
Performance Figures. Flow. Up to182M ³/Hr (107CFM). Pressure. 361.15Pa (1.45In.Swg). Noise. 67.4dB(A). Weight. 2Kg. Power. 50W. Supply Options. 115V/230V 1Ph 50/60Hz [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke
from Loren Cook Company
CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure... [See More]
- Material of Construction: Aluminum; Steel (optional feature)
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from TPI Corporation
1 PHASE(S). UL APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. FLOOR MOUNTING. 1/12 HP POWER RATING. 1050 CFM AIR FLOW RATE. 3-SPEED MOTOR DRIVE TYPE. 12 INCH BLADE SIZE. MAXIMUM CURRENT RATING 0.6 AMPERE. GUARD MATERIAL COATED STEEL WITH RETAINING CLIP. CONDUCTOR... [See More]
- Material of Construction: Aluminum
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 1050
from Air Control Industries Inc.
Performance Figures. Flow. 35cfm (60M ³/hr). Pressure. 0.49 ”Wg (1.22mBar). Noise. 74dB(A) 1M Free Air. Weight. 2Kg. Power. 0.012kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke
from Loren Cook Company
Provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Description: Fan shall be a galvanized steel, tamper proof, roof mounted, belt driven, downblast centrifugal exhaust ventilator. Certifications: Fan shall be manufactured at an ISO 9001... [See More]
- Material of Construction: Aluminum; Steel; Galvanized
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from ebm-papst Inc.
RadiPac - FanGrid Cube with support bracket [See More]
- Material of Construction: Aluminum; Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from TPI Corporation
1 PHASE(S). UL APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. ALUMINUM BLADE MATERIAL. 1/5 HP POWER RATING. 1725 CFM AIR FLOW RATE. 3-SPEED MOTOR DRIVE TYPE. 20 INCH BLADE SIZE. MAXIMUM CURRENT RATING 1.9 AMPERE. GUARD MATERIAL COATED STEEL WITH RETAINING CLIP. CONDUCTOR TYPE SJT. NUMBER OF... [See More]
- Material of Construction: Aluminum
- Configuration: Mancooler
- Draft: Forced Draft
- Air Flow Rate: 1725
from Air Control Industries Inc.
Performance Figures. Flow. 942cfm (1600M ³/hr). Pressure. 3.25 ”WG (8.09mBar). Noise. 87dB(A) 1M Free Air. Weight. 10 Kg. Power. 0.55 kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]
- Material of Construction: Aluminum
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean; Corrosive; Dirty; Smoke