Materials Handling / Pneumatics Fans and Blowers (industrial)
from Vortec
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications and up to 60 fold in unducted applications. [See More]
- Applications / Use: Materials Handling
- Air Flow Rate: 32 to 2300
- Environment: Clean
- Material of Construction: Aluminum (optional feature); Stainless Steel (optional feature)
from Hartzell Air Movement
Fiberglass Direct Drive Bifurcated Duct Axial ® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic maintenance. The units can be installed in any position, from vertical to... [See More]
- Applications / Use: Materials Handling
- Fan / Blower Diameter: 24.0 to 48.0
- Static Pressure Range: 0 to 3
- Design: Axial; Other; Axial
from New York Blower Company (The)
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 0 to 300000
from Fuji Electric Corp. of America
Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 406
from Hartzell Air Movement
The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in the fan and blower industry, the fan offers non-overloading horsepower, high efficiency, and low noise for... [See More]
- Applications / Use: Materials Handling
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from Fuji Electric Corp. of America
FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum... [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean
- Product Form: Packaged
- Design: Centrifugal
from Hartzell Air Movement
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose... [See More]
- Applications / Use: Materials Handling
- Fan / Blower Diameter: 12.0 to 57.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 2200
from Hartzell Air Movement
The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in a variety of applications. The majority of Turbo Pressure Blowers are supplied in Arrangement 4 construction... [See More]
- Applications / Use: Materials Handling
- Fan / Blower Diameter: 14.0 to 25.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
- Product Form: Packaged
- Environment: Clean; Dirty; Smoke
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Configuration: Process Drying
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 26500
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 5200
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 124 to 159
from Robinson Fans
The Robinson type J fan is a backward curve unit designed to give quiet, highly efficient, stable operation through a wide performance range with the protection of absolute non-overloading characteristics. Both the airflow principles and structural design feature incorporated are based on 60 years... [See More]
- Applications / Use: HVAC; Ventilation; Materials Handling
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Configuration: Fume Removal, Dust Removal
from Air Power Products Limited
Equipment Features: Pneumatic conveying. Waste water treatment. Aquaculture. Chemical agitation. Air knife blow off. Dust collection. Marine slip bubbling. Electroplating tanks. Suction gripping. Powder fluidizing. Fish farming. Milking machines. Many others. Construction Features: Cast iron casings... [See More]
- Applications / Use: Pressure Blower; Materials Handling
from Elmo Rietschle Gardner Denver Hanover, Inc.
Compressors F-CEV-D. Volume flow. 2.2 to 9.3 m ³/min. 78.8 to 327.1 cfm. Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m ³/min (78.8 to 327.1) and pressure up to 125 mbar. Compact design, low temperature even when throttled. Fast start-up due to... [See More]
- Applications / Use: Materials Handling
- Environment: Dust
- Product Form: Packaged
- Air Flow Rate: 79 to 2012
from AirPro Fan & Blower Co.
The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 140
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Dust; Smoke
from Loren Cook Company
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in... [See More]
- Applications / Use: Ventilation (optional feature); Materials Handling
- Environment: Clean; Dust
- Product Form: Packaged
- Design: Centrifugal
from Gardner Denver S.r.l.-Division Robuschi
The RB-DV series consists of 3 lobe rotary blowers used as exhausters which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The main characteristics of these... [See More]
- Applications / Use: Materials Handling
- Design: Lobal
- Product Form: Bare
from Koger Air Corporation
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]
- Applications / Use: Pressure Blower; HVAC; Materials Handling
- Draft: Induced Draft (optional feature)
- Product Form: Packaged
- Configuration: Air Handling
from Howden
Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 1000000
from Air Control Industries Inc.
Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 1200
from Cincinnati Fan
Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for even more flexibility. Features: Cast aluminum centrifugal blower housings and... [See More]
- Applications / Use: Pressure Blower; Ventilation; Materials Handling
- Environment: Clean; Dust
- Configuration: Ink Drying, Dust Collectors
- Air Flow Rate: 4500
from Greenheck
Industrial Process Fans. The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel. Model IPA is... [See More]
- Applications / Use: Ventilation; Materials Handling
- Environment: Clean; Dust; Smoke
- Product Form: Packaged
- Design: Centrifugal
from Leister USA
Medium pressure blower (radial compressor) The air-flow giant. [See More]
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 476 to 560
from Robinson Fans
Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850 °F in forced and induced draft applications in the metals, chemical, power generation, paper, rock products, glass, resource... [See More]
- Applications / Use: HVAC; Ventilation; Materials Handling
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Configuration: Fume Removal, Dust Removal
from Air Power Products Limited
Pneumatic conveying. Waste water treatment. Aquaculture. Chemical agitation. Air knife blow off. Dust collection. Marine slip bubbling. Electroplating tanks. Suction gripping. Powder fluidizing. Fish farming. Milking machines. Many others. Construction Features. Cast iron casings and rotors. [See More]
- Applications / Use: Pressure Blower; Materials Handling
from Elmo Rietschle Gardner Denver Hanover, Inc.
Compressors G-BH8. Volume flow. up to 950 m ³/h. up to 558,8 cfm. The G-BH8: Half as large – twice as strong. Volumetric flow up to 950 m ³/h. Differential pressure +720 mbar. Small design volume. Low weight. Energy-saving operation. Variable electronic speed control. Intrinsic... [See More]
- Applications / Use: Materials Handling
- Environment: Dust
- Product Form: Packaged
- Air Flow Rate: 12 to 1441
from AirPro Fan & Blower Co.
The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 140
from Gardner Denver S.r.l.-Division Robuschi
TRB-DV are completely assembled compact group sets with noise enclosure developed for vacuum truck handling wet and /or dry waste. It is possible to install this group with up to 5 ° degree tilt. Power take off connection can be made by either hydraulic motor and OR V- belt transmission. TRB-DV... [See More]
- Applications / Use: Materials Handling
- Design: Lobal
- Product Form: Packaged
from Howden
Factory standard packages. Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint. • Electrical access through the floor or rear panel gives you added flexibility. • Automatic belt-tensioning... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Design: Lobal
- Product Form: Packaged
from Air Control Industries Inc.
Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 1200
from Cincinnati Fan
Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Air Flow Rate: 1200
- Environment: Clean; Dust
- Static Pressure Range: 437
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 42 to 46
from Robinson Fans
Robinson ’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan... [See More]
- Applications / Use: HVAC; Ventilation; Materials Handling
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Configuration: Fume Removal, Dust Removal
from Air Power Products Limited
Equipment Features: Highly Efficient. No VEE Belts to maintain. Pressures to 8.5 PSIG. Capacities from 36 to 115 CFM. 1 to 5 HP Models. 1750 RPM Direct Drive. Noise Levels from 58 to 69 DB. Competitively Priced. 1 Year Warranty [See More]
- Applications / Use: Pressure Blower; Materials Handling
from AirPro Fan & Blower Co.
AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Air Flow Rate: 80000
from Gardner Denver S.r.l.-Division Robuschi
Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main characteristics of... [See More]
- Applications / Use: Materials Handling
- Air Flow Rate: 2471
- Product Form: Bare
- Design: Lobal
from Cincinnati Fan
Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Air Flow Rate: 7000
- Environment: Clean; Dust
- Static Pressure Range: 485
from Leister USA
Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]
- Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 166 to 212
from Robinson Fans
Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications was acquired as a result of units built for brick-drying operations. As its customer list has... [See More]
- Applications / Use: HVAC; Ventilation; Materials Handling
- Configuration: Fume Removal, Dust Removal
- Draft: Forced Draft; Induced Draft
- Environment: Clean
from Air Power Products Limited
Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]
- Applications / Use: Pressure Blower; Materials Handling
from AirPro Fan & Blower Co.
AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Air Flow Rate: 80000
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 45
from Gardner Denver S.r.l.-Division Robuschi
RBS is the innovative positive displacement rotary blower with 3 special profile lobes that, combined with a new configuration of the LOW-PULSE system, reduces the residual pressure pulsation of the conveyed gas below 2% of the operating pressure. Safety: the perfect operation of the gears is... [See More]
- Applications / Use: Materials Handling
- Design: Lobal
- Product Form: Bare
from Cincinnati Fan
Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
- Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
- Configuration: Rapid Transit Cars, Earth Moving Equipment, Confined Space Applications, AC and DC Motor Cooling, and More
- Design: Axial; Centrifugal
from Robinson Fans
The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded steel... [See More]
- Applications / Use: Ventilation; Materials Handling
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Environment: Dirty; Dust
from Air Power Products Limited
Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]
- Applications / Use: Pressure Blower; Materials Handling
from Cincinnati Fan
Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The... [See More]
- Applications / Use: Ventilation; Materials Handling
- Air Flow Rate: 22528
- Environment: Clean; Dust
- Static Pressure Range: 448
from Air Power Products Limited
Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]
- Applications / Use: Pressure Blower; Materials Handling
from Cincinnati Fan
Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. [See More]
- Applications / Use: Pressure Blower; Product / Process Cooling; Materials Handling
- Air Flow Rate: 4462
- Environment: Clean; Dust
- Static Pressure Range: 427
from Air Power Products Limited
Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]
- Applications / Use: Pressure Blower; Materials Handling
from Cincinnati Fan
Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The... [See More]
- Applications / Use: Pressure Blower; Materials Handling
- Environment: Clean; Dust
- Configuration: Ink Drying, Dust Collectors
- Air Flow Rate: 4075