Class II Fans and Blowers (industrial)

8 Results
Backward Curved Centrifugal, Configurations -- Series 03 Configurations
from Hartzell Air Movement

Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out,... [See More]

  • AMCA Class: ClassII
  • Fan / Blower Diameter: 12.0 to 36.0
  • Static Pressure Range: 0 to 8
  • Design: Centrifugal; Other; Centrifugal
Fiberglass Backward Curved Centrifugal Fan -- Series 41
from Hartzell Air Movement

The Series 41 Fiberglass Backward Curved Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for corrosive atmospheres. The Series 41P Fan has the same airstream components as the Series 41 fan, in a compact packaged Class II design. The Series... [See More]

  • AMCA Class: ClassI; ClassII
  • Fan / Blower Diameter: 12.0 to 36.0
  • Static Pressure Range: 0 to 25
  • Design: Centrifugal; Other; Centrifugal
Design 10A Airfoil Centrifugal Airfoil Fans
from Chicago Blower Corporation

Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Corrosive
Backward Inclined Centrifugal Fans -- Model HDBI
from Cincinnati Fan

Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths... [See More]

  • AMCA Class: ClassII; ClassIII
  • Configuration: Oven and Drying Systems
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Dust
Shark Series - Louvered Filtered Supply Fan -- LSF
from Moffitt Corporation

The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded... [See More]

  • AMCA Class: ClassII
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Forced Draft
Explosion-Proof Exhaust Fan -- EFX
from Thermon, Inc

Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck ™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor components,... [See More]

  • AMCA Class: ClassI; ClassII
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Forced Draft
Design 51 Single Width Backward Inclined Fans
from Chicago Blower Corporation

Now available in class IV construction. [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean; Corrosive; Dirty
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Configuration: Rapid Transit Cars, Earth Moving Equipment, Confined Space Applications, AC and DC Motor Cooling, and More
  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)