Induced Draft Fans and Blowers (industrial)

59 Results
Pressure Blower, Type HP
from New York Blower Company (The)

New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]

  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Materials Handling
  • Configuration: Oven / Dryer Systems
RTS Fan
from New York Blower Company (The)

New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected equipment including... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
Centrifugal Blower Unit -- 414
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 55 to 85
Draft Inducer -- 66005
from ISC Sales, Inc.

Industrial blowers are the heart of any ventilation system, they are used to move air through HVAC systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. ISC offers three main types of blowers, draft inducers, cross flow, and centrifugal. Draft... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean
Exhauster/Exhaust Fan -- CBT24B
from TPI Corporation

115 V 5 AMPERE 1-PHASE INPUT SUPPLY RATING. 3270 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/3 HP POWER RATING. EXHAUST FAN. 1725 RPM SPEED RATING. MOTOR DRIVE TYPE. 24 INCH BLADE DIAMETER. APPLICABLE STANDARD OSHA. APPROVAL UL. OUTSIDE DIMENSION 28-1/4 INCH W X 22-1/2 INCH D X 28-1/4 INCH H. SHAFT... [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 3270
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 24.0
Ceiling Ventilation Module -- 6600-70
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Dust
CEILING INLINE (CI)
from Johnson Controls, Inc.

YORK ® CIS inliner fans are widely used in square ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers. FEATURES AND BENEFITS. Ceiling or... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
Backwardy Inclined Industrial Fan Type J
from Robinson Fans

The Robinson type J fan is a backward curve unit designed to give quiet, highly efficient, stable operation through a wide performance range with the protection of absolute non-overloading characteristics. Both the airflow principles and structural design feature incorporated are based on 60 years... [See More]

  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation; Materials Handling
  • Configuration: Fume Removal, Dust Removal
Boiler Fan -- RSV 200
from Enervex, Inc.

The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC
  • Environment: Dirty
ABP Belt Drive Panel Fan
from Continental Fan Manufacturing, Inc.

ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to 44,600 cfm. The ABP panel... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)
Backward Inclined (BI)
from IB International

High Flow, Low Pressure [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower (optional feature); Ventilation (optional feature)
  • Environment: Clean (optional feature); Dust (optional feature); Clean Air, Bag House, Induced Draft, Heat Treat Oven
Axial Fan -- FLR
from Verantis

Capacities from 100 CFM to 110,000 CFM. at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are available. [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Corrosive; Dirty
Variable Speed Draft Inducers
from Fasco

Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. Features: Variable speed, constant mass flow. 115 VAC 3-phase input, 50/60Hz. Designed for... [See More]

  • Draft: Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Drive Type: Direct
Centrifugal Blower Unit -- 582
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 90
Exhauster/Exhaust Fan -- CE10D
from TPI Corporation

120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING. 680 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/12 HP POWER RATING. EXHAUST FAN. 1560 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. DIRECT DRIVE TYPE. 10 INCH BLADE DIAMETER. 3 SPEED(S). DEPTH 5.81 INCH. BOLT HOLE CENTER WIDTH 14.14 INCH. CE MODEL [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 680
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 10.0
Centrifugal Downblast Roof Exhauster
from Johnson Controls, Inc.

The YORK ® CLD belt driven unit offers a wide range of sizes with capacities extending over 17,000 CFM. Units are low and inconspicuous, with a unique design that features motor mounting beside the wheel rather than atop the wheel. Large wheels turning at moderate speeds provide quieter... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
Heavy-Duty Air Foil Fans
from Robinson Fans

Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850 °F in forced and induced draft applications in the metals, chemical, power generation, paper, rock products, glass, resource... [See More]

  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation; Materials Handling
  • Configuration: Fume Removal, Dust Removal
Box Ventilator -- BESB 250
from Enervex, Inc.

The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation
  • Environment: Dirty
ADD Direct Drive Tubeaxial Fan
from Continental Fan Manufacturing, Inc.

ADD direct drive tubeaxial fan provides superior performance, and requires little or no maintenance. The ADD tubeaxial fan housing is constructed of heavy duty welded steel and angle ring flanges, with a spark resistant, cast aluminum airfoil axial impeller. This aerodynamically efficient fan is... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)
Centrifugal Fan -- CH
from Verantis

Capacities from 50 CFM to 150,000 CFM. at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for. direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved,. and forward-curve radial tip. [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Environment: Corrosive; Dirty
Centrifugal Blower Unit -- 771
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 65
Exhauster/Exhaust Fan -- CE10DV
from TPI Corporation

120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING. 680 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/12 HP POWER RATING. EXHAUST FAN. 1560 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. DIRECT DRIVE TYPE. 10 INCH BLADE DIAMETER. 3 SPEED(S). DEPTH 5.81 INCH. CE MODEL [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 680
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 10.0
Centrifugal Roof Exhauster
from Johnson Controls, Inc.

The YORK ® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS. Roof-mount, spun aluminum... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation (optional feature)
  • Environment: Clean
Heavy-Duty Radial Blade Fans
from Robinson Fans

Robinson radial blade (RB) fans are custom engineered and built for rugged service in abrasive airstreams. Robinson radial blade fans are used extensively for efficient forced- and induced-draft service in the metals, chemical, power generation, paper, rock products, glass, resource recovery,... [See More]

  • Draft: Forced Draft; Induced Draft
  • Configuration: Heat Recovery, Incineration
  • Product Form: Packaged
  • Environment: Metals, Chemical, Power Generation
Box Ventilator -- BESF 146
from Enervex, Inc.

The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation
  • Environment: Dirty
ADP Direct Drive Panel Fan
from Continental Fan Manufacturing, Inc.

All welded ADP direct drive panel fans provide superior performance, and require little or no maintenance. This powerful fan is available in diameters from 12" through 60", with capacities ranging to 57,200 cfm. The ADP panel fan has a factory set adjustable pitch impeller for precise performance... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)
In-line Centrifugal Fan -- FLC
from Verantis

Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Environment: Corrosive; Dirty
Centrifugal Blower Unit -- 775
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 75
Exhauster/Exhaust Fan -- CE12D
from TPI Corporation

120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING. 825 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/12 HP POWER RATING. EXHAUST FAN. 1560 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. DIRECT DRIVE TYPE. 12 INCH BLADE DIAMETER. 3 SPEED(S). DEPTH 7.18 INCH. BOLT HOLE CENTER WIDTH 16.46 INCH. CE MODEL [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 825
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 12.0
UPBLAST (EVU)
from Johnson Controls, Inc.

The YORK ® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
High-Temperature Recirculation Axial Flow Fans
from Robinson Fans

Robinson ’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan... [See More]

  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation; Materials Handling
  • Configuration: Fume Removal, Dust Removal
Exhaust Fan -- EFV 200
from Enervex, Inc.

The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation
  • Environment: Dirty
AeroFan Superior Bathroom Fan
from Continental Fan Manufacturing, Inc.

A great deal of time and money is spent trying to make homes attractiveand functional. Bathrooms are a key focus. Today's bathroom designsseek to exude personal style and create a relaxing and peacefulenvironment. All too often, this serenity can be spoiled by a noisy andineffective exhaust fan. If... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
Centrifugal Blower Unit -- 9412
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 460
Exhauster/Exhaust Fan -- CE12DS
from TPI Corporation

120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING. 825 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/12 HP POWER RATING. EXHAUST FAN. 1560 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. DIRECT DRIVE TYPE. 12 INCH BLADE DIAMETER. 3 SPEED(S). DEPTH 7.18 INCH. CE MODEL [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 825
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 12.0
UPBLAST ROOF FANS (LDRU, LBRU, TDRU, TBRU)
from Johnson Controls, Inc.

Rugged, trouble-free YORK ® UPBLAST ROOF FANS offer the latest axial-type design for quiet and efficient air handling, combined with the advanced engineering of the upblast stackhead for immediate dispersal of all exhaust air high above the building. This prevents re-entry of exhaust fumes... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)
Industrial Dampers
from Robinson Fans

Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications was acquired as a result of units built for brick-drying operations. As its customer list has... [See More]

  • Draft: Forced Draft; Induced Draft
  • Configuration: Fume Removal, Dust Removal
  • Applications / Use: HVAC; Ventilation; Materials Handling
  • Environment: Clean
Inline Boiler Exhaust Fan -- IPVB 300
from Enervex, Inc.

The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation
  • Environment: Dirty
AFK Direct Drive Flange Fan
from Continental Fan Manufacturing, Inc.

Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch impeller for precise performance... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation (optional feature)
  • Configuration: Marine, Renewable Energy, OEM
Centrifugal Blower Unit -- 9438
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 90
Exhauster/Exhaust Fan -- CE20DS
from TPI Corporation

120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING. 2925 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/4 HP POWER RATING. EXHAUST FAN. 1140 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. DIRECT DRIVE TYPE. 20 INCH BLADE DIAMETER. 2 SPEED(S). DEPTH 7.18 INCH. CE MODEL [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 2925
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 20.0
VERTICAL DISCHARGE EXHAUSTER (VUC, VUX, VUF, VUZ, VUS)
from Johnson Controls, Inc.

A continuing demand exists in commercial and industrial buildings for high velocity roof ventilators which exhaust foul air and disperse it high above the roof. The YORK ® VU-Series is ideal for the “spot ” ventilation of specific problem areas where rapid air removal is necessary or... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Dirty; Smoke (optional feature)
Industrial Exhausters
from Robinson Fans

The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded steel... [See More]

  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation; Materials Handling
  • Environment: Dirty; Dust
RS Chimney and Fireplace Fan -- RS009
from Enervex, Inc.

The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation
  • Environment: Dirty; Smoke
AIB Belt Drive Tubeaxial Fan
from Continental Fan Manufacturing, Inc.

When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is constructed of heavy duty welded steel and... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)
Centrifugal Blower Unit -- 9443
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 60
Exhauster/Exhaust Fan -- CE24B
from TPI Corporation

115 V 5 AMPERE 1-PHASE INPUT SUPPLY RATING. 3270 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/3 HP POWER RATING. EXHAUST FAN. 1725 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. BELT DRIVE TYPE. 24 INCH BLADE DIAMETER. SIZE 29.5 INCH W X 0.75 INCH D X 28 INCH H. SHAFT SIZE 5/8 INCH. MOTOR FRAME SIZE 56. [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 3270
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 24.0
AID Axial In-Line Fan
from Continental Fan Manufacturing, Inc.

Where high efficiency and quiet operation are required, the AID tubeaxial fan offers an unrivaled solution. This innovative fan is available in diameters from 12" through 60", with capacities ranging to 100,000 cfm. The AID tubeaxial fan utilizes an ELTA adjustable pitch axial impeller for precise... [See More]

  • Draft: Induced Draft
  • Configuration: OEM, Replacement
  • Product Form: Packaged
  • Environment: Clean
Centrifugal Blower Unit -- 9444
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 60
Exhauster/Exhaust Fan -- CE24B3
from TPI Corporation

230 V AT 1.9 AMPERE/460 V AT 0.9 AMPERE 3-PHASE INPUT SUPPLY RATING. 3270 CFM FLOW RATE. ALUMINUM BLADE MATERIAL. 1/3 HP POWER RATING. EXHAUST FAN. 1725 RPM SPEED RATING. WALL MOUNT MOUNTING TYPE. BELT DRIVE TYPE. 24 INCH BLADE DIAMETER. SIZE 29.5 INCH W X 0.75 INCH D X 28 INCH H. SHAFT SIZE 5/8... [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 3270
  • Applications / Use: Ventilation
  • Fan / Blower Diameter: 24.0
AMP Motorized Panel Fan
from Continental Fan Manufacturing, Inc.

AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of the motor and impeller minimizes spacerequirements and provides for vibration... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling (optional feature); HVAC (optional feature)
  • Environment: Clean (optional feature); Dirty (optional feature)
Centrifugal Blower Unit -- 9445
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 120
Exhauster/Exhaust Fan -- GV4052B
from TPI Corporation

120 V 1-PHASE INPUT SUPPLY RATING. 1300 CFM FLOW RATE. EXHAUST FAN. GABLE MOUNT MOUNTING TYPE. MOTOR DRIVE TYPE. APPROVAL UL. SIZE 15 INCH DIA X 6 INCH D [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 1300
  • Applications / Use: Ventilation
APK Direct Drive Panel Fan
from Continental Fan Manufacturing, Inc.

Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise performancematching. A deep drawn... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: HVAC (optional feature)
  • Environment: Clean
Centrifugal Blower Unit -- 9454
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 85
Ventilator -- PDV3051MGYB
from TPI Corporation

DOME VENTILATOR TYPE. POWDER COATED FINISH. 120 VAC 1-PHASE INPUT SUPPLY RATING. 1/12 HP POWER RATING. 1050 RPM SPEED RATING. METAL HOUSING MATERIAL. 1080 CFM AT 0.03 INCH SP DELIVERY RATE. APPROVAL UL. TEMPERATURE RATING 90 TO 130 DEG F. DOME COLOR BLACK [See More]

  • Draft: Induced Draft
  • Air Flow Rate: 1080
  • Applications / Use: Ventilation
  • Material of Construction: Metal
APW Direct Drive Panel Fan
from Continental Fan Manufacturing, Inc.

APW direct drive panel fans provide superior performance, and requireslittle or no maintenance. The APW offers aerodynamically efficientperformance within a heavy duty welded steel panel and motor base. Adeep venturi provides smooth air entry and is suitable for standard orreverse airflow. This... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Corrosive (optional feature); Dirty (optional feature)
Centrifugal Blower Unit -- 9455
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Draft: Induced Draft
  • Configuration: Combustion Blower
  • Applications / Use: Product / Process Cooling
  • Air Flow Rate: 90
CEB Cabinet Mount Fan
from Continental Fan Manufacturing, Inc.

CEB cabinet mount panel fans are economical, light duty fans that ship fully assembled. These high quality fans feature an aluminum gravity shutter and rear guard. Long life assured with permanently lubricated drive shaft bearings and a ball bearing motor. CEB fans are available in diameters from... [See More]

  • Draft: Induced Draft
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean (optional feature); Dirty (optional feature)