FRP / Composite Fans and Blowers (industrial)
from Magnatex Pumps, Inc.
Features: Highly corrosion resistant FRP fiberglass construction. High performance compared to our competition. Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and consumables. Maximum space saving design. Back pull-out system facilitates... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Environment: Corrosive
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]
- Material of Construction: Composite; Steel
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Environment: Clean; Corrosive
from Loren Cook Company
Fiber-Reinforced Plastic (FRP) provides excellent corrosion resistance and weight saving when compared to carbon steel. Fiberglass fans can weigh 15 to 40% less than traditional steel Class II utility vent sets. Cook fiberglass products are constructed of corrosion resistant fiberglass resin, which... [See More]
- Material of Construction: Composite
- Environment: Corrosive; Dirty
- Applications / Use: Ventilation
- Air Flow Rate: 3418
from Ziehl-Abegg Inc.
Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels through optimised... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from Greenheck
Fiberglass Reinforced Plastic (FRP) Fans. The Fiberglass Reinforced Plastic (FRP) Centrifugal Fans, model BCSW-FRP, are designed for corrosive air movement applications. BCSW-FRP construction includes a backward curved wheel and features a controlled laminate construction, with a layer of 'C' veil... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Corrosive
from Chicago Blower Corporation
The versatile Chicago fiberglass reinforced plastic(FRP) fan is offered in all three impeller designs and in sizes to fit all commonly used duct diameters. While arrangement 9 is considered standard, arrangements 1,4, and 8 are available on most series and sizes to better suit the specific... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean; Corrosive
from Howden
D Series. On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the... [See More]
- Material of Construction: Composite
- Product Form: Bare
- Applications / Use: Product / Process Cooling
- Environment: Clean; Corrosive; Dirty
from Magnatex Pumps, Inc.
Features: Oil lubricated bearings are vastly superior to grease lubricated units. Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance. Leak proof shaft seal prevents contamination from external sources. Oil lubricated... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: Pressure Blower
- Environment: Corrosive
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]
- Material of Construction: Composite; Steel
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Environment: Clean; Corrosive
from Chicago Blower Corporation
The versatile Chicago FRP fan is offered in belt driven or direct drive and in sizes to fit all commonly used duct diameters. While belt driven, arrangement 9, is considered standard, direct drive, arrangement 4, is available on most sizes to better suit the specific installation. In addition to a... [See More]
- Material of Construction: Composite
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean; Corrosive
from Howden
E Series. On the market since 1982, the E-series is the choice for heavier duty situations like in field erected cooling towers in vertical or horizontal position and for operation in applications like air cooled heat exchangers and package cooling towers. In diameters between 4 ft and 50ft, the... [See More]
- Material of Construction: Composite
- Product Form: Bare
- Applications / Use: Product / Process Cooling
- Environment: Clean; Corrosive; Dirty