Belt Drive Fans and Blowers (industrial)

114 Results
Backward Inclined DWDI Fan
from New York Blower Company (The)

New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
PX-Series Centrifugal Blowers
from Paxton Products, an ITW company

The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower efficiencies... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Clean
Adjustable and Fixed Pitch Vaneaxial -- Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67
from Hartzell Air Movement

Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10 ”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans come in several different... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 60.0
  • Static Pressure Range: 0 to 8
  • Design: Axial; Other; Axial
Screw Blower -- Delta Hybrid
from Aerzen USA Corp.

Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low pressure applications up... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Clean
Turbo Blowers -- VFT60-2
from Fuji Electric Corp. of America

The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors are suitable for 230/460... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC
  • Environment: Clean
Backward Inclined Single Width Class 1-3 Fan
from New York Blower Company (The)

New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
Duct Axial® Fans -- Series 44, 44V, 46, 46V, 48, & 48V
from Hartzell Air Movement

Duct Axial ® fans include propellers designed with higher hub-to-tip ratios, minimizing the backflow of air at higher pressures. They also incorporate a propeller design that does not include a stall characteristic. This allows the unit to respond to changing system characteristics without... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 60.0
  • Static Pressure Range: 0 to 8
  • Design: Axial; Other; Axial
Backward Inclined Single Width Class 4 Fan
from New York Blower Company (The)

New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
Duct Fans -- Series 31, 31U, 38, 39, 39V & 52
from Hartzell Air Movement

Duct fans are best suited for applications with low pressure characteristics from free air to 2 ” static pressure. These versatile and dependable fans can be used to remove fumes, dirt-laden air, steam, hot air, and smoke; or to supply air for cooling, drying, and general ventilation; or in... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 24.0
  • Static Pressure Range: 0 to 3
  • Design: Axial; Other; Axial
BC Pressure Blower
from New York Blower Company (The)

New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Materials Handling
  • Environment: Clean; Dust
Fiberglass Centrifugal Exhauster Fan -- Series 82, 83, 87 & 88
from Hartzell Air Movement

Fiberglass Exhausters are industrial down or updraft centrifugal roof exhaust fans providing low- profile roof or wall exhaust solutions in corrosive environments. These fiberglass downblast roof exhausters feature a centrifugal FE wheel for improved performance in exhauster applications. Featuring... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 18.0
  • Static Pressure Range: 0 to 3
  • Design: Other; Roof Ventilator
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation
  • Draft: Forced Draft
Fiberglass Duct Fans -- Series 28, 34 & 35
from Hartzell Air Movement

Hartzell ’s Fiberglass Duct Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. The Fiberglass Belt Drive Duct Fan is engineered for applications where the nature of the corrosive airstream warrants isolation of the motor and... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 60.0
  • Static Pressure Range: 0 to 2
  • Design: Axial; Other; Axial
Compact Centrifugal Fan
from New York Blower Company (The)

New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
Fiberglass Radial Centrifugal Blowers -- Series 42 & 43
from Hartzell Air Movement

The Fiberglass Radial Blower is particularly suited for lab hood installations. It is available in direct or belt drive in SWSI (single width single inlet) only. The direct drive blower moves air at static pressures up to 12 ”. The belt drive blower is a versatile blower designed to move air... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 16.0 to 33.0
  • Static Pressure Range: 0 to 25
  • Design: Centrifugal; Other; Centrifugal
Double Air Kit
from New York Blower Company (The)

New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; HVAC
  • Configuration: Oven / Dryer Systems
Fiberglass Roof Ventilator -- Series 37, 57 & 58
from Hartzell Air Movement

Our Fiberglass Roof Ventilator very confirgurable to meet your air movement needs. From a heavy-duty unit with the motor out of the airstream, best suited for applications where severe corrosive elements exist or where the versatility of belt drive is required. To a unit providing an efficient yet... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 60.0
  • Static Pressure Range: 0 to 3
  • Design: Other; Roof Ventilator
Duct Fan, Axial
from New York Blower Company (The)

New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Configuration: Process Drying
Hooded Roof Ventilator -- Series 15, 16, 17 & 19
from Hartzell Air Movement

The Hooded Roof Ventilator design provides complete protection from the elements for intake supply airflow or exhaust ventilation. The unit ’s large hood surface reduces the air velocities through the ventilator. This feature minimizes pressure drop through the hood and eliminates the... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 18.0 to 72.0
  • Static Pressure Range: 0 to 2
  • Design: Other; Roof Ventilator
FRP Pressure Blower
from New York Blower Company (The)

New York Blower FRP Pressure Blowers are designed for use in applications with corrosive gas streams that require pressures beyond conventional backward inclined wheel designs. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Clean; Corrosive
Panel Fan -- Series 02 & 09
from Hartzell Air Movement

Hartzell ’s Panel Fans are rugged and versatile. These fans are ideal for general ventilation, smoke and fume removal, cooling, air supply, or exhaust applications. All AMCA Certified for Air Performance, each unit is designed for quiet operation. The heavy-duty, solid-steel panel and frame... [See More]

  • Drive Type: Belt
  • Fan / Blower Diameter: 12.0 to 60.0
  • Static Pressure Range: 0 to 2
  • Design: Other; Wall
High Pressure Backward-Curved Fan
from New York Blower Company (The)

New York Blower High-Efficiency High Pressure Backward Curved fans feature a backward-curved wheel designed for clean-air applications, but is still capable of handling light particle-laden or moist airstreams. Air-handling efficiencies of the HP Backward-Curved Fan are higher than common radial... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean; Dust
Ring Fans -- Series 01, 08, 10 & 14
from Hartzell Air Movement

The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with ASTM... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 24.0 to 72.0
  • Static Pressure Range: 0 to 2
  • Design: Other; Wall
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Drive Type: Direct; Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust
Upblast Belt Drive Roof Ventilator -- Series 69
from Hartzell Air Movement

Choose Hartzell ’s Series 69 Upblast Belt Drive Roof Ventilator as a quiet, economical alternative to direct drive exhaust fans for commercial and industrial roof ventilation. Its exterior motor mounting places the motor and belts out of the airstream, making the unit ideal for handling... [See More]

  • Drive Type: Direct; Belt
  • Fan / Blower Diameter: 12.0 to 84.0
  • Static Pressure Range: 0 to 2
  • Design: Other; Roof Ventilator
ABP Belt Drive Panel Fan
from Continental Fan Manufacturing, Inc.

ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to 44,600 cfm. The ABP panel... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
Belt Driven Forward-Curve Single Inlet Blowers -- FC 122
from Central Blower Co.

Performance shown is for Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include drive losses. Shaded area indicates optimum performance range. Performance ratings do not include the effects of appurtenances in the airstream. [See More]

  • Drive Type: Belt
  • Fan / Blower Diameter: 22.0
  • Applications / Use: HVAC
  • Design: Centrifugal
Shark Series - Louvered Filtered Supply Fan -- LSF
from Moffitt Corporation

The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Forced Draft
CEILING CABINET (CC, CCB)
from Johnson Controls, Inc.

The YORK ® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Draft: Forced Draft
Belt Driven Centrfugal Blower -- EP10AH
from Air Control Industries Inc.

Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
Cabinet Exhaust Fan Industrial Duty Belt Drive -- NFC-XB24SLB30050M
from National Fan Company

Cabinet Exhaust Fan Industrial Duty Belt Drive: 24 in blade - 1/2 HP - 3 Phase (5,578 CFM). * COMPLETE WITH REAR SLEEVE AND BACKGUARD. The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums,... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Features: Wall
GT-3 CENTRIFUGAL FANS
from Fläkt Woods Group SA

The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans - Backward-curved blades for the GTLB and... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 57210
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Reznor® AEB Series Air Turnover Heating/Cooling System -- Model AEB124
from Reznor

Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean
BELT DRIVE PORTABLE BLOWER -- HPB-36-B
from Southland Equipment Service

Available in standard or swivel models. Safety guards are spiral wire front and rear. Swivel model rotates 360 ° in 12.5 ° increments and locks in place with a steel locking pin. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and rigidity. [See More]

  • Drive Type: Belt
  • Fan / Blower Diameter: 36.0
  • Air Flow Rate: 14500
Blower -- CPB42B
from TPI Corporation

42 INCH DIAMETER OVERALL DIMENSION. 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING. 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE. COMMERCIAL APPLICATION. 1/2 HP POWER RATING. POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL. BELT DRIVER TYPE. APPLICABLE STANDARD UL, OSHA. BLADE MATERIAL ALUMINUM. [See More]

  • Drive Type: Belt
  • Air Flow Rate: 11000 to 13500
  • Draft: Forced Draft
  • Material of Construction: Steel
Cyclofan -- CF 10
from Bratney Companies

The Cimbria Cyclofan is a combination of a fan and a highly efficient mechanical dust separator, specially developed to process moist air from grain dryers. The effective separation of dust particles is based on the centrifugal force in a rotating air-strem, which is obtained by a specially designed... [See More]

  • Drive Type: Belt
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 8
Industrial Fan -- Size 11
from Koger Air Corporation

Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; HVAC; Materials Handling
  • Draft: Induced Draft (optional feature)
Belt Drive Cabinet Fans with Auto Shutters -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Axial
Centrifugal Supply Fans
from Greenheck

Centrifugal Supply Fans. The Centrifugal Roof Supply Fans include filtered and non-filtered belt driven units. These fans are suitable for non-tempered kitchen make-up air or building supply air. Model SAF. The supply air fan, model SAF is roof mounted and designed to provide non-tempered, filtered... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean
Customized Regenerative Blowers
from GENERON

GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available. Regenerative blower... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Belt Drive Cabinet Blower -- DM
from Acme Engineering & Manufacturing Corporation

Models DM and DMS are belt drive, forward curved inline duct blowers. These all purpose blowers provide an economical solution to many air moving requirements. Model DM is designed for indoor use and available with 7", 9", 10", 12", 15" and 18" blowers. Model DMS is designed for indoor or outdoor... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Fan / Blower Diameter: 7.0 to 18.0
Turbo Blower -- FTB-TRP
from Magnatex Pumps, Inc.

Features: Oil lubricated bearings are vastly superior to grease lubricated units. Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance. Leak proof shaft seal prevents contamination from external sources. Oil lubricated... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Corrosive
FRP Centrifugal Fan -- FTB series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Clean; Corrosive
Axipal Tubeaxial Fan, Belt Driven -- ATAB
from Twin City Fan & Blower

Application. The ATAB Adjustable Pitch Airfoil Axial Fan is designed for where it is advantageous to have the motor out of the airstream due to the presence of corrosive or hazardous fumes, or dirt-laden, hot, or moist air. ATAB features a unique blade design that maximizes energy transfer to the... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 2900 to 65100
Axial Fan -- FLR
from Verantis

Capacities from 100 CFM to 110,000 CFM. at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are available. [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
Axial Fans VAH
from LTG Incorporated

The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades with laminar profiles from the... [See More]

  • Drive Type: Direct; Belt
  • Product Form: Bare
  • Applications / Use: HVAC
  • Environment: Clean
Model FN42
from Heat Wagon

Adjusts to seven different airflow directions. Eye hooks for mechanical lifting. On/off switch. Rugged steel housing and screen construction. Wheels and a built-in moving handle [See More]

  • Drive Type: Belt
  • Draft: Forced Draft
  • Product Form: Packaged
  • Configuration: Mancooler
Design 10A Airfoil Centrifugal Airfoil Fans
from Chicago Blower Corporation

Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Corrosive
Direct Fire Heated Make-Up Air Unit -- HMD
from Loren Cook Company

HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum. Applications include:... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean
AIB Belt Drive Tubeaxial Fan
from Continental Fan Manufacturing, Inc.

When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is constructed of heavy duty welded steel and... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
Mixed Flow, Inline Fan
from Johnson Controls, Inc.

YORK ® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC (optional feature); Ventilation (optional feature)
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
Belt Driven Centrifugal Blower -- EP10A
from Air Control Industries Inc.

Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
Roof Exhauster Industrial Duty Belt Drive -- NFC-RB24T30075M
from National Fan Company

Roof Exhauster Industrial Duty Belt Drive [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Air Flow Rate: 4700 to 6261
GT-5 CENTRIFUGAL FANS
from Fläkt Woods Group SA

The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans - Backward-curved blades for the GTLB and... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 105944
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Reznor® Blower Cabinet -- RBL Series
from Reznor

The Reznor ® model RBL is a packaged air handling unit, consisting of a blower/filter cabinet and twin centrifugal blowers. This unit has been engineered for use with Reznor ® duct furnaces when design considerations do not permit the use of a Reznor ® packaged system. The cabinet is... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Air Flow Rate: 5000 to 14000
Blower -- PB36B
from TPI Corporation

STANDARD TYPE. 115/120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING. 14500 CFM FLOW RATE. INDUSTRIAL APPLICATION. CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE. 1/2 HP POWER RATING. 500 RPM SPEED RATING. 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL. BELT DRIVER TYPE. APPLICABLE STANDARD ETL (CANADA AND... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 14500
  • Draft: Forced Draft
  • Material of Construction: Steel
Super Cyclofan -- CF 610
from Bratney Companies

The Cimbria Super Cyclofan is a further development of the dust separating Cimbria Cyclofan. Thanks to a double impeller system, a very smooth cylinder made of stainless steel and a bigger separation section, which allows an increased amount of air to pass to the mini cyclone, a further optimisation... [See More]

  • Drive Type: Belt
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 7
Belt Drive Centrifugal Upblast Exhaust Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Centrifugal
Belt Drive Centrifugal Roof Exhauster -- PL
from Acme Engineering & Manufacturing Corporation

Model PL belt drive fans are downblast centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 635 to 31,810 CFM and up to 1 inch static pressure. The PL is built to be quieter than conventional exhausters. In fact, they are quieter than many conventional... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 635 to 31810
Turbo Fan -- FRP
from Magnatex Pumps, Inc.

Features: Highly corrosion resistant FRP (fiberglass) construction. High performance compared to our competitors. Oil lubricated bearing system. Belt driven with completely enclosed belt guard. FRP (fiberglass) molded casing. Easy maintenance. Applications: Corrosive gas scrubbing in process plants:... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Corrosive
FRP Centrifugal Fan -- NSF series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Clean; Corrosive
Cast Aluminum Pressure Blower, Belt Driven -- TPB
from Twin City Fan & Blower

Application. The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Pressure Blower; HVAC
  • Air Flow Rate: 50 to 2400
In-line Centrifugal Fan -- FLC
from Verantis

Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Draft: Induced Draft
Design 38 Cast Aluminum Pressure Blowers
from Chicago Blower Corporation

Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Materials Handling (optional feature)
  • Environment: Clean; Corrosive
Industrial Material Handler Blowers -- IMH
from Loren Cook Company

Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation (optional feature); Materials Handling
  • Environment: Clean; Dust
CEB Cabinet Mount Fan
from Continental Fan Manufacturing, Inc.

CEB cabinet mount panel fans are economical, light duty fans that ship fully assembled. These high quality fans feature an aluminum gravity shutter and rear guard. Long life assured with permanently lubricated drive shaft bearings and a ball bearing motor. CEB fans are available in diameters from... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
UTILITY SET (US)
from Johnson Controls, Inc.

YORK ® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS. Class I heavy-gauge galvanized steel, roof/floor/inline mount... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC (optional feature); Ventilation (optional feature)
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
Tube Axial Duct Fan Industrial Duty Belt Drive -- NFC-BTA12T10033
from National Fan Company

Tube Axial Duct Fan Industrial Duty Belt Drive [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Air Flow Rate: ? to 2100
Blower Packages -- PneuPak 13
from Tuthill Corporation / Vacuum & Blower Systems

Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
Blower -- PCBT36B
from TPI Corporation

STANDARD TYPE. 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION. 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING. 14500 CFM FLOW RATE. INDUSTRIAL APPLICATION. 1/2 HP POWER RATING. 500 RPM SPEED RATING. 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA) HOUSING... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 14500
  • Draft: Forced Draft
  • Material of Construction: Steel
Belt Drive Tube Axial Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Design: Axial
Belt Drive Centrifugal Roof Exhauster -- PV
from Acme Engineering & Manufacturing Corporation

Model PV belt drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 145 to 40,608 CFM and up to 2 inch static pressure. The aerodynamic design of the PV impeller and orifice results in high air performance and low sound. Typical applications for... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 145 to 40608
Turbo Fan, Fiberglass Reinforced Polypropylene -- TCF-FRPP
from Magnatex Pumps, Inc.

Features: Clockwise rotation with centerline exhaust. Round flange for easy connection to standard ducting. Easy removal of suction cone for ease of maintenance. Highly efficient production system facilitates rapid order fulfillment. Innovative design and special engineered plastics construction... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Environment: Corrosive
Centrifugal Filtered Supply Fan, Belt Driven -- BCFS
from Twin City Fan & Blower

Application. The BCFS Centrifugal Filtered Supply Fan is designed specifically for roof mounted applications, supplying clean make-up air. BCFS fans feature high efficiency, non-overloading, backward inclined centrifugal wheels precisely matched to a spun venturi and are statically and dynamically... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 1065 to 8280
Design 51 Airfoil Bladed Plenum Fans
from Chicago Blower Corporation

Chicago's Plenum Fan offers a practical, economical design alternative for air handling and conditioning systems. It features an unhoused true airfoil bladed wheel that installs directly within the plenum, thereby eliminating the downstream discharge. The fan can be installed either horizontally or... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean
Propeller Upblast Fans
from Loren Cook Company

Propeller Upblast fans are designed for industrial and commercial applications requiring movement of large volume of air with low static pressures and discharge of air up and away from a building. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL... [See More]

  • Drive Type: Direct (optional feature); Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
UBV Belt Drive Roof Ventilator
from Continental Fan Manufacturing, Inc.

UBV belt drive upblast roof ventilators provide superior performance. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a spark resistant cast aluminum airfoil axial impeller. The UBV belt drive standard... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Forced Draft
Blower -- SB36B
from TPI Corporation

STANDARD TYPE. 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING. 14500 CFM FLOW RATE. INDUSTRIAL APPLICATION. CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE. 1/2 HP POWER RATING. 500 RPM SPEED RATING. 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL. BELT DRIVER TYPE. APPLICABLE STANDARD ETL (CANADA AND... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 14500
  • Draft: Forced Draft
  • Material of Construction: Steel
Centrifugal Belt Drive Exhaust Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Centrifugal
Belt Drive Centrifugal Roof/Wall Exhauster -- PNURF
from Acme Engineering & Manufacturing Corporation

Models PNURF and PNURG (restaurant exhauster) are belt drive upblast centrifugal exhausters. Capacities range for 74 to 33,374 CFM and up to 3 inch static pressure. Models PNUHP and PNUXP are high pressure exhausters for applications up to 5 inch static pressure. The PNURF is a clean air ventilator... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 74 to 33374
Centrifugal Kitchen Roof Exhauster, Upblast, Belt Driven -- BCRUR
from Twin City Fan & Blower

Application. The BCRUR Centrifugal Roof Exhauster is designed for roof mounted exhaust of grease-laden air from kitchens, restaurants, cooking and dishwasher hoods that require the exhausted air to be moved up and away from the building. The BCRUR features a high efficiency, non-overloading backward... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 585 to 17400
Design 51 Double Width Airfoil Bladed Fans
from Chicago Blower Corporation

The Design 51 double width is a rugged fan built to Chicago's industrial level of quality and long-term dependability. Like every Chicago fan, the Design 51 is crafted by skilled members of the Sheet Metal Workers Union and displays the label "Proudly Made in the USA". [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Corrosive
Steel and Aluminum Vent Sets -- CP
from Loren Cook Company

CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure... [See More]

  • Drive Type: Direct (optional feature); Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
UBVL Belt Drive Roof Ventilator
from Continental Fan Manufacturing, Inc.

UBVL belt drive upblast roof ventilators provide superior performance and a low silhouette design. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a spark resistant cast aluminum airfoil axial impeller. The... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Forced Draft
Blower -- SB42B
from TPI Corporation

STANDARD TYPE. 115 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING. 18200 CFM FLOW RATE. INDUSTRIAL APPLICATION. CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE. 3/4 HP POWER RATING. 430 RPM SPEED RATING. 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL. BELT DRIVER TYPE. APPLICABLE STANDARD ETL (CANADA AND... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 18200
  • Draft: Forced Draft
  • Material of Construction: Steel
High Pressure Belt Drive Centrifugal Upblast Exhaust Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Centrifugal
Belt Drive Centrifugal Ventset -- QBR
from Acme Engineering & Manufacturing Corporation

Model QBR is a belt drive centrifugal utility set designed for high efficiency and low sound output. The QBR utility set is a medium duty fan available in nine sizes with performances ranging from 304 to 23,230 CFM and up to 3 ½" static pressure. Maximum operating temperature of the QBR is... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 304 to 23230
Centrifugal Kitchen Wall Exhauster, Belt Driven -- BCRWR
from Twin City Fan & Blower

Application. The BCRWR Centrifugal Wall Exhauster is specifically designed for horizontal wall-mounted configurations exhausting grease-laden air from kitchens, restaurants, and cooking and dishwasher hoods where upblast exhaust is not feasible. The BCRWR features a high efficiency, non-overloading... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 585 to 11600
Design 51 Single Width Airfoil Fans
from Chicago Blower Corporation

Widely recognized for design efficiency and integrity, Chicago's Design 51 airfoil wheel has ideal characteristics for variable air volume systems. The fan's deep spun inlet and hyperbolic wheel cone plus generous housing proportions provide a smooth stable air flow over the entire performance... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Corrosive
Steel Centrifugal Blowers -- CA / CF
from Loren Cook Company

CA centrifugal blowers are standard with a steel backward inclined, airfoil wheel. They are available in single and double width configurations. CF centrifugal blowers are standard with a steel backward inclined, flat blade wheel. They are available in single width configurations. About Centrifugal... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Environment: Clean
WEB Heavy Duty Panel Fan
from Continental Fan Manufacturing, Inc.

WEB belt drive panel fans are shipped fully assembled, tested and ready to install. WEB fans feature a heavy duty 16 Ga. steel venture with a rugged tubular steel bracing. Long life is assured with permanently lubricated drive shaft bearings and a ball bearing motor. WEB fans are available in... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: Ventilation
  • Draft: Induced Draft
High Pressure Belt Drive Exhaust Wall Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Axial
Belt Drive Filtered Supply Fan -- AFSI
from Acme Engineering & Manufacturing Corporation

Model AFSI centrifugal supply fan comes with a heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 14000
Centrifugal Roof Exhauster, Downblast, Belt Driven -- BCRD
from Twin City Fan & Blower

Application. The BCRD Centrifugal Roof Exhauster is designed for roof mounted exhaust of relatively clean air in a wide variety of industrial and commercial applications. The BCRD features a high efficiency, non-overloading backward inclined centrifugal wheel precisely matched to a deep spun... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 180 to 28700
Design 51 Single Width Backward Inclined Fans
from Chicago Blower Corporation

Now available in class IV construction. [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean; Corrosive; Dirty
Low Pressure Belt Drive Exhaust Wall Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Axial
Belt Drive Filtered Supply Fan -- AFSL
from Acme Engineering & Manufacturing Corporation

Model AFSL centrifugal supply fan with heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 14000
Centrifugal Roof Exhauster, Hooded, Belt Driven -- BCLH
from Twin City Fan & Blower

Application. The BCLH is a hooded Centrifugal Roof Exhauster designed for roof mounted exhaust of relatively clean air in applications where a compact design and low contour shape are desired. The BCLH features a hinged, removable, galvanized steel hood for cleaning and servicing the fan and a... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 725 to 29500
Design 5120 Airfoil Plenum Fans
from Chicago Blower Corporation

Leave it to Chicago Blower to take a perfectly reliable fan and offer a quieter, more efficient, less costly alternative. It's the new Design 5120 plenum fan that widens the performance envelope. It simply packs more power in a smaller footprint. The Design 5120 plenum is a rugged fan built to... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean
Whole House Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Design: Axial
Belt Drive Filtered Supply Fan -- AFSN
from Acme Engineering & Manufacturing Corporation

Model AFSN centrifugal supply fan with heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 14000
Centrifugal Roof Exhauster, Louvered, Belt Driven -- BCLP
from Twin City Fan & Blower

Application. The BCLP is a Louvered Centrifugal Roof Exhauster designed for roof mounted exhaust of relatively clean air in applications where a compact design and low contour shape are desired. This unit utilizes a louvered penthouse enclosure made from extruded aluminum, with corners that are... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 725 to 29500
FRP Fiberglass Reinforced Plastic Centrifugal Fans
from Chicago Blower Corporation

The versatile Chicago fiberglass reinforced plastic(FRP) fan is offered in all three impeller designs and in sizes to fit all commonly used duct diameters. While arrangement 9 is considered standard, arrangements 1,4, and 8 are available on most series and sizes to better suit the specific... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean; Corrosive
Belt Drive In-Line Centrifugal Fan -- XB
from Acme Engineering & Manufacturing Corporation

Models XD and XB are square in-line centrifugal fans designed to eliminate costly round to square ductwork transitions with the flexibility of any angle operation. XD is direct driven and XB is belt driven. Model XD is available in five sizes with performances up to 5445 CFM and up to 1 ¾... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 28332
Endurexâ„¢ -- BCRD-E
from Twin City Fan & Blower

Application. The BCRD-E Centrifugal Roof Exhauster is designed for roof mounted exhaust of relatively clean air in a wide variety of roof exhaust applications. This unit features a housing constructed of Twin City Fan & Blower 's proprietary Endurex ™ polymeric material. The polymeric... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: Ventilation
  • Air Flow Rate: 180 to 8700
FRP Fiberglass Reinforced Plastic Tube Axial Print Fans
from Chicago Blower Corporation

The versatile Chicago FRP fan is offered in belt driven or direct drive and in sizes to fit all commonly used duct diameters. While belt driven, arrangement 9, is considered standard, direct drive, arrangement 4, is available on most sizes to better suit the specific installation. In addition to a... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean; Corrosive
Belt Drive Propeller Roof Ventilator -- EC
from Acme Engineering & Manufacturing Corporation

Models EC and ECH are low silhouette belt drive propeller fans for exhaust or supply ventilation. Capacities range for 2510 to 74,200 CFM and up to 7/8 inch static pressure. EC and ECH fans are designed for high capacity general ventilation. Typical applications include a wide range of commercial,... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 2510 to 74200
Fiberglass Centrifugal Roof Ventilator, Belt Driven -- FAB
from Twin City Fan & Blower

Application. The FAB Fiberglass Roof Ventilator is specifically designed for the exhaust of moisture-laden, corrosive, or chemically contaminated air frequently associated with natatoriums, aquariums, indoor swimming pools, laboratories, and waste water treatment plants. The FAB 's fiberglass... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 1055 to 19500
IAF Industrial Airfoil Fans
from Chicago Blower Corporation

The IAF is recognized for heavy duty construction. Housings are strongly braced to resist high pressure movement. Shafts and bearings are sized for belt drive duty and provide years of uninterrupted life. Split pillow block roller bearings are standard on all IAF fans. Wheels are dynamically... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC
  • Environment: Clean; Corrosive
Belt Drive Tubeaxial Fan -- HA
from Acme Engineering & Manufacturing Corporation

Model HA fan is a belt drive, tubeaxial exhauster with the motor, drives and bearings located outside the airstream. Capacities range from 1420 to 63,845 CFM and up to 2 inch static pressure. The HA is designed to operate in any position and is furnished with mounting flanges on both ends for easy... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC
  • Air Flow Rate: 150000
Fiberglass Centrifugal Wall Ventilator, Belt Driven -- HAB
from Twin City Fan & Blower

Application. The HAB Fiberglass Centrifugal Wall Ventilator is designed to mount compactly within an exterior wall and satisfy general building exhaust requirements. [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Applications / Use: HVAC; Ventilation
  • Air Flow Rate: 995 to 9820
SQA Airfoil Centrifugal Fans
from Chicago Blower Corporation

The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans,... [See More]

  • Drive Type: Belt
  • Product Form: Packaged
  • Applications / Use: HVAC; Ventilation
  • Environment: Clean; Corrosive