Product / Process Cooling Fans and Blowers (industrial)

132 Results
Backward Inclined DWDI Fan
from New York Blower Company (The)

New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty
Explosion Proof Blower -- EXV1000-7W 10HP
from Fuji Electric Corp. of America

Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 406
Backward Inclined Single Width Class 1-3 Fan
from New York Blower Company (The)

New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty
Turbo Blowers -- FDC-005A-7W
from Fuji Electric Corp. of America

FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean
  • Product Form: Packaged
  • Design: Centrifugal
Backward Inclined Single Width Class 4 Fan
from New York Blower Company (The)

New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Oven / Dryer Systems
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty; Dust
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation
  • Draft: Forced Draft
  • Product Form: Packaged
  • Configuration: Oven / Dryer Systems
Compact Centrifugal Fan
from New York Blower Company (The)

New York Blower General Industrial Arrangement 4 Fans are ideally suited for a wide range of direct drive industrial process applications. Typical uses for this fan are: air-drying, product cooling, product drying, combustion air, supply and exhaust, fume control and clean/dirty side of dust... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Configuration: Industrial Process Applications
  • Product Form: Packaged
  • Environment: Clean; Dirty
Custom Fans - Centrifugal Airfoil
from New York Blower Company (The)

A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for clean dry air applications,... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Custom Fans - Centrifugal Backward Inclined
from New York Blower Company (The)

A complete line of custom backward inclined single thickness (width) blade designs. Fans are best suited for airstreams with light material and lower pressure applications. Uses include heavy industrial/process supply and exhaust applications as well as heating, ventilating and air-conditioning... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Custom Fans - Inline Axial Fans
from New York Blower Company (The)

Inline axial fans are ideally suited for process applications with significant airflow requirements. Custom axial fan designs move air or gas streams parallel to the heavy industry fan shaft with availability for single or bi-directional flow. Some typical applications for these custom fans include... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Custom Fans - Inline Plug Fans
from New York Blower Company (The)

Custom inline plug fans, which move air axially, combine versatility with compact design in applications where the system or customer equipment acts as the fan housing. These custom fans are available in both single direction or reverse flow and can be constructed of mild steel, stainless steel, or... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 250000
Double Air Kit
from New York Blower Company (The)

New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]

  • Applications / Use: Product / Process Cooling; HVAC
  • Configuration: Oven / Dryer Systems
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty; Dust
Duct Fan, Axial
from New York Blower Company (The)

New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Configuration: Process Drying
  • Product Form: Packaged
  • Environment: Clean; Dirty; Smoke
Forward Curved Centifugal Fan -- Junior FC
from New York Blower Company (The)

New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Configuration: Process Drying
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty; Dust
Industrial Duct Fan
from New York Blower Company (The)

New York Blower ’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and general ventilation. [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Configuration: Process Drying
  • Product Form: Packaged
  • Environment: Clean; Corrosive (optional feature); Dirty; Smoke
NYB Backward Curved Centrifugal Fans -- BC - 2200
from New York Blower Company (The)

NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 60000
Propeller Fan, Axial
from New York Blower Company (The)

New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 117800
Square Fan
from New York Blower Company (The)

New York Blower Square Fans combine heavy-gauge, industrial construction with the convenience and economy of a direct-drive design for tight footprints. Square Fans are designed for clean-air applications including pneumatic conveying, product drying, product cooling, supply air and exhaust on the... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Configuration: Product Drying
  • Product Form: Packaged
  • Environment: Clean
Tubular Fan Acoustafoil® Fans, Axial
from New York Blower Company (The)

New York Blower Tubular AcoustaFoil ™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Configuration: Oven / Dryer Systems
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty; Dust
Vaneaxial Fan, Axial
from New York Blower Company (The)

New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Configuration: Process Drying
  • Product Form: Packaged
  • Environment: Clean; Dirty; Smoke
Filterfans 4.0 ™, PF Series -- PF 11000
from Pfannenberg

Our PF 11000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection with our flow optimized fins and rotor blades. Color: RAL 7035 (light grey); also available in RAL 9011 (black). FEATURES. NEMA Type 12 Protection. [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 17
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
  • Configuration: Rapid Transit Cars, Earth Moving Equipment, Confined Space Applications, AC and DC Motor Cooling, and More
  • Design: Axial; Centrifugal
Engine Cooling Fan Modules for Full Size Cars and SUV's -- CFM- H
from Johnson Electric Group

Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs are optimized for customer... [See More]

  • Applications / Use: Product / Process Cooling
  • Draft: Forced Draft
  • Product Form: Bare
  • Configuration: Engine Thermal Management
Engineered Heavy Duty Fans -- Sinter Plant Fans
from Howden

Sinter Plant Fans. Howden have been supplying fan products for the Sintering process since the early 1950 ’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Engineered specifically to meet... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Configuration: Sinter Plant
  • Product Form: Packaged
  • Environment: Clean; Dirty
Reznor® AEB Series Air Turnover Heating/Cooling System -- Model AEB124
from Reznor

Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 3250 to 7000
Air Blaster Circulation Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Configuration: Mancooler
  • Design: Axial
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean
Combined Cooler -- MMC
from KTR Corporation

Product features. High-performance coolers from aluminium for different media in one housing: Water coolers, Oil coolers, Charge air cooler and Fuel coolers. Design for rough conditions of use. Selection according to thermal specifications. Selection of laminae meeting the requirements of... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Design: Axial
Axial Fan ETAvent System -- FC063-6IQ.6N.A7
from Ziehl-Abegg Inc.

Specification: Axial fans equipped with integrated electronic commutation speed controls. The result is a highly efficient and extremely compact speed controlled fan. The electronically commutated (EC-technology) ETAvent system offers the highest possible efficiency. Attributes and special features:... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 25.3
AIRPACK High Pressure Blower
from Leister USA

High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Air Flow Rate: 124 to 159
Portable Ventilators -- COPPUS®
from Dresser-Rand

COPPUS ® portable ventilators are recognized as leaders in providing reliable ventilation to meet the demands of safety and maintenance personnel around the world in refineries, chemical plants, steel mills, paper mills, utilities, fabrication shops, construction sites, railroads, airlines,... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Dirty; Dust; Smoke
Aerofol Bladed Axial Fan -- PMA8
from Air Control Industries Inc.

The PMA8 offers a high volume air delivery at low pressure and is suitable for both delivery and extraction duties. Provides a ‘straight line ’ airflow that minimises both turbulence and noise levels (82 dB). Flow rates up to 1550 m3/hr (900 CFM) with pressures of 0.75in.SWG (1.8mBar). [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 900
Industrial Exhaust and Supply Fans
from ProVent LLC

ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software available. CFM capacities from 500 CFM to... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Air Flow Rate: 500 to 280000
  • Environment: Clean; Dust
  • Design: Centrifugal
Fabricated Pressure Blower
from Greenheck

Fabricated Pressure Blower. Fabricated pressure blowers are suitable for air exhaust or supply applications. Typical applications include cabinet or room pressurization, blow-off systems for moisture removal, combustion air for burners, parts cooling, and fume exhaust. Model FPB. Model FPB radial... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Air Flow Rate: 200 to 2500
  • Product Form: Packaged
  • Static Pressure Range: 10
BTP Fan -- AM2621A02
from Safran Electrical & Power

Weight (kg): 9. Current (A): Mechanical. Flow rate (l/s): 3510. Pressure (hPa): 62. Max. operating temperature ( °C): -55/+70. Type: AC Axial. Max. speed (rpm): 8418 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 25
  • Air Flow Rate: 7437
  • Temperature Range: -67 to 158
Electra-Kool™ Blower fan -- Model 150C-1-2MM
from Wayne Products Inc.

Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 150
Centrifugal Blower Unit -- 414
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 55 to 85
Centrifugal Fan -- CH
from Verantis

Capacities from 50 CFM to 150,000 CFM. at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for. direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved,. and forward-curve radial tip. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Corrosive; Dirty
Filterfans 4.0 ™, PF Series -- PF 22000
from Pfannenberg

Our PF 22000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 38
Fabricated Steel Centrifugal Blowers -- Model PBS
from Cincinnati Fan

Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Materials Handling
  • Air Flow Rate: 4462
  • Environment: Clean; Dust
  • Static Pressure Range: 427
Engineered Industrial Fans -- Covent Type E - Modified Radial Tip fans
from Howden

Covent Type E - Modified Radial Tip fans. Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are designed to prevent material from becoming trapped in areas where the centrifugal force is insufficient to... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Temperature Range: ? to 801
Industrial Circulation Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Configuration: Mancooler
  • Design: Axial
Combined Cooler -- MMC eco
from KTR Corporation

Product features. Can be used in all types of wind power stations. High-performance cooler made of aluminium and plate and bar design. If requested, available with KTL coating for extreme application conditions (corrosion protection). Thermal selection on request of the customer. Different systems... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Design: Axial
Axial Fan FC Design -- FC031 Series
from Ziehl-Abegg Inc.

Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m ³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1177 to 36476
ASO Medium Pressure Blower -- ASO
from Leister USA

Medium pressure blower (radial compressor) The air-flow giant. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Air Flow Rate: 476 to 560
Backward Curved Blower -- EV-MPR 352
from Air Control Industries Inc.

Low to medium pressure blower, low noise, reverse blade impeller with direct drive. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Chemical Processing, Composting, Cremators, Film Blowing, Fired Heaters, Fish Farms, Flotation Beds, Fluid Beds, Forge... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 200 to 650
Engine Environment Cooling Blower A00 -- AE0406A00
from Safran Electrical & Power

Weight (kg): 1.71. Noise (dBA): Acoustic pressure input: 73. Acoustic pressure output: 77. Radiated acoustic pressure: 52. Flow rate (l/s): 28. Pressure (hPa): 12. Max. operating temperature ( °C): -55/+110. Elec. power (W): 120. Speed regulation: Single speed. Voltage (V): 115/200. Frequency... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Static Pressure Range: 5
  • Air Flow Rate: 59
  • Temperature Range: -67 to 230
Centrifugal Blower Unit -- 582
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 90
In-line Centrifugal Fan -- FLC
from Verantis

Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Corrosive; Dirty
Filterfans 4.0 ™, PF Series -- PF 32000
from Pfannenberg

Our PF 32000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 65
Tube Axial Duct Fans -- Models BAF, TAF, WAF, WAF/HTF, HTF, DDF, DDF2.0
from Cincinnati Fan

Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of stainless steel are also available. The spark resistant cast aluminum propeller is... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean; Smoke; Steam, Marine Service
  • Configuration: Aeration, Solar Panel Test Chamber Cooling, Glass Tempering, Grain Drying
  • Air Flow Rate: 44500
FRP Cooling Fans -- D Series
from Howden

D Series. On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Bare
  • Temperature Range: -4 to 149
Safety Fans -- Airmaster
from Airmaster Fan Company

Airmaster Fan manufactures the industry ’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Configuration: Mancooler
  • Design: Axial
Axial FREvent System -- FC063 Series
from Ziehl-Abegg Inc.

Specification: Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency. Attributes and special features: The... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 25.3
MONO High Pressure Blower
from Leister USA

High Pressure Blower MONO Compact with high performance [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Smoke
  • Draft: Forced Draft
  • Air Flow Rate: ? to 32
Backward Curved Centrifugal Fan -- 5MS11
from Air Control Industries Inc.

Performance Figures. Flow. Up to 340 cfm (578m ³/hr). Pressure. Up to 53 ”Wg (132mBar). Noise. Available on request. Weight. 21Kgs. Power. 2.2kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 340
Engine Environment Cooling Blower B00 -- AE0406B00
from Safran Electrical & Power

Weight (kg): 1.7. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: NA. Radiated acoustic pressure: NA. Flow rate (l/s): 24.5. Pressure (hPa): 10. Max. operating temperature ( °C): 0/+110. Elec. power (W): 137. Speed regulation: Single speed. Voltage (V): 115/200. Frequency... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Static Pressure Range: 4
  • Air Flow Rate: 52
  • Temperature Range: 32 to 230
Centrifugal Blower Unit -- 771
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 65
Filterfans 4.0 ™, PF Series -- PF 33000 SL
from Pfannenberg

Our PF 33000 SL (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 152
FRP Cooling Fans -- E Series
from Howden

E Series. On the market since 1982, the E-series is the choice for heavier duty situations like in field erected cooling towers in vertical or horizontal position and for operation in applications like air cooled heat exchangers and package cooling towers. In diameters between 4 ft and 50ft, the... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Bare
  • Temperature Range: -4 to 149
Centrifugal Fan GR..C Design
from Ziehl-Abegg Inc.

Specification: Ready-to-install C series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..C types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Driven... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 24.8
ROBUST High Pressure Blower -- ROBUST
from Leister USA

High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Air Flow Rate: 42 to 46
Backward Curved Centrifugal Fan -- MS11/020
from Air Control Industries Inc.

Performance Figures. Flow. Up to 65cfm (110m ³/hr). Pressure. Up to 83 ”Wg (46mBar). Noise. 76.4 to 82.5dB(A) 1M Free Air. Weight. 19-21Kgs. Power. 250W. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 65
Engine Environment Cooling Blower C01 -- AE0406C01
from Safran Electrical & Power

Weight (kg): 2.28. Noise (dBA): Acoustic pressure input: 74. Acoustic pressure output: 78. Radiated acoustic pressure: 52. Flow rate (l/s): 28. Pressure (hPa): 10. Max. operating temperature ( °C): 0/+110. Elec. power (W): 153. Speed regulation: Single speed. Voltage (V): 28. Frequency (Hz):... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Static Pressure Range: 4
  • Air Flow Rate: 59
  • Temperature Range: 32 to 230
Centrifugal Blower Unit -- 775
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 75
Filterfans 4.0 ™, PF Series -- PF 42500
from Pfannenberg

Our PF 42500 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 5 to 17
FRP Cooling Fans -- FPX Series
from Howden

FPX Series. On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Bare
  • Temperature Range: -4 to 149
Centrifugal Fan GR..E Design
from Ziehl-Abegg Inc.

pecification: Ready-to-install E series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..E types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal motor... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 24.8
SILENCE Medium Pressure Blower -- SILENCE
from Leister USA

Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Air Flow Rate: 166 to 212
Backward Curved Centrifugal Fan -- MS11/080
from Air Control Industries Inc.

Performance Figures. Flow. Up to 285cfm (484m ³/hr). Pressure. Up to 47 ”Wg (117mBar). Noise. Up to 80dB(A). Weight. 9.5 to 35Kgs. Weight. 9.5 to 35Kgs. Power. 370W - 2.2kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 285
Engine Environment Cooling Fadec Fan -- AE0405B04
from Safran Electrical & Power

Weight (kg): ≤2. Noise (dBA): 90. Current (A): ≤1.8. Flow rate (l/s): 15.1 ±2. Pressure (hPa): ≥12.45. Max. operating temperature ( °C): +91.6. Elec. power (W): 207. Speed regulation: Single speed. Voltage (V): 115/200. Frequency (Hz): 400. Type: AC Axial. Max. speed (rpm):... [See More]

  • Applications / Use: Pressure Blower; Product / Process Cooling
  • Static Pressure Range: 5
  • Air Flow Rate: 32
  • Temperature Range: ? to 197
Centrifugal Blower Unit -- 9412
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 460
Filterfans 4.0 ™, PF Series -- PF 43000
from Pfannenberg

Our PF 43000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 155
FRP Cooling Fans -- SX Series
from Howden

SX Series. On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Bare
  • Temperature Range: -4 to 149
Centrifugal Fan GR..G Design
from Ziehl-Abegg Inc.

Specification: Ready-to-install G series single inlet motorised impeller modules, with impeller diameters from 315 to 450mm. The air handling capacities correspond to the respective RH..G types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 17.7
Backward Curved Centrifugal Fan -- MS11/168
from Air Control Industries Inc.

Performance Figures. Flow. Up to 430cfm (730m ³/hr). Pressure. Up to 23.8 ”Wg (59mBar). Noise. Available on request. Weight. 15 to 26Kgs. Power. 750W - 1.1kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 430
Fan MGB Oil Cooling Assembly -- CM2530A00
from Safran Electrical & Power

Weight (kg): 7.4. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: 123. Radiated acoustic pressure: NA. Current (A): Mechanical. Flow rate (l/s): 1670. Pressure (hPa): 108. Max. operating temperature ( °C): -45/+140. Speed regulation: single speed. Max. speed (rpm): 18700 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 43
  • Air Flow Rate: 3539
  • Temperature Range: -49 to 284
Centrifugal Blower Unit -- 9438
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 90
Filterfans 4.0 ™, PF Series -- PF 65000
from Pfannenberg

Our PF 65000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 297
Standard Axial Fans -- Turbowerke VAN Series
from Howden

Turbowerke VAN Series. Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s . Standard axial fans with a production series of 18 and 21 nominal sizes. Key Benefits. Efficiency. Reliability. Standard features. Direct drive,... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 847553
Centrifugal Fan GR..M Design
from Ziehl-Abegg Inc.

Specification: Ready-to-install M series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..M types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 24.8
Backward Curved Centrifugal Fan -- MS8 (build in)
from Air Control Industries Inc.

Performance Figures. Flow. Up to 50cfm (85m ³/hr). Pressure. Up to 23 ”Wg (57mBar). Noise. 53.3 to 64.8dB(A) 1M Free Air. Weight. 3.5 to 12Kgs. Power. 37 - 120W. Supply Options. See attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 56
Fan, Oil Cooling Assembly -- CM2025A01
from Safran Electrical & Power

Weight (kg): 4. Noise (dBA): Acoustic pressure output: 111. Current (A): Mechanical. Flow rate (l/s): 982. Pressure (hPa): 74.6. Max. operating temperature ( °C): -45/+140. Mechanical power (W): 18000. Speed regulation: Single speed. Type: centrifugal. Max. speed (rpm): 21107 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 30
  • Air Flow Rate: 2081
  • Temperature Range: -49 to 284
Centrifugal Blower Unit -- 9443
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 60
Filterfans 4.0 ™, PF Series -- PF 65000 SL
from Pfannenberg

Our PF 65000 SL (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 325
Standard Axial Fans -- Ventilatoren Series
from Howden

Ventilatoren Series. Howden Ventilatoren Axial Fans - A range of high-efficiency standard design axial fans. Key Benefits. Efficiency. Reliability [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Design: Axial
Centrifugal Fan GR..N Design
from Ziehl-Abegg Inc.

Specification: Ready-to-install N series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..N types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 24.8
Belt Driven Centrfugal Blower -- EP10AH
from Air Control Industries Inc.

Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 1200
MGB Oil Cooling Fan -- CM2325A02
from Safran Electrical & Power

Weight (kg): 4.58. Current (A): Mechanical. Flow rate (l/s): 1117. Pressure (hPa): 69.13. Max. operating temperature ( °C): -50/85. Mechanical power (W): 15980. Type: centrifugal. Max. speed (rpm): 16000 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 28
  • Air Flow Rate: 2367
  • Temperature Range: -58 to 185
Centrifugal Blower Unit -- 9444
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 60
Filterfans 4.0 ™, PF Series -- PF 66000
from Pfannenberg

Our PF 66000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 462
Variable Pitch Axial Fans -- Variax® Fans
from Howden

Variax ® Fans. The Variax ® variable pitch axial fan combines one of the highest efficiency levels available today with an exceptionally flexible, customer focused design, manufacturing and aftermarket service. With almost 3000 units soldworldwide, the Variax ® fan is the proven,... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 31783 to 3390211
Centrifugal Fan QK/QR Design -- QK06 Series
from Ziehl-Abegg Inc.

Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90 ° or 180 ° direction. Housing made using stable aluminium continuous-casting technology. Cylinders available in all frame sizes with and... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 4.7
Belt Driven Centrifugal Blower -- EP10A
from Air Control Industries Inc.

Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation; Materials Handling
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 1200
Motor Fan Axle Kit -- FU1702A04
from Safran Electrical & Power

Weight (kg): 2.75. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: 96. Radiated acoustic pressure: NA. Current (A): 2.5. Flow rate (l/s): 250. Pressure (hPa): 3. Electrical power (W): 450. Speed regulation: Single speed. Voltage (V): 115/200. Type: AC Axial. Max. speed (rpm):... [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 1
  • Air Flow Rate: 530
  • Design: Axial
Centrifugal Blower Unit -- 9445
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 120
Filterfans 4.0 ™, PF Series -- PF 67000
from Pfannenberg

Our PF 67000 (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type 12... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 560
Centrifugal Fan RH..C Design
from Ziehl-Abegg Inc.

Specification: Motorless RH..C impeller with 7 rear curved blades. Impeller diameters from 225 to 1,120 mm, made from sheet steel with surface protection achieved through powder coating. Equipped with hub (taper lock hub or fixed hub) and inlet ring. Attributes and special features: High power... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 64716
EV Radial Bladed Blower -- APF901
from Air Control Industries Inc.

Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 1350 to 4950
Motor Fan Kit -- FU1802A03
from Safran Electrical & Power

Weight (kg): 3.7. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: 78. Radiated acoustic pressure: NA. Current (A): 3. Flow rate (l/s): 200. Pressure (hPa): 2.2. Electrical power (W): 350. Speed regulation: Single speed. Voltage (V): 115/200. Type: AC Axial. Max. speed (rpm): 3460 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 1
  • Air Flow Rate: 424
  • Design: Axial
Centrifugal Blower Unit -- 9454
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 85
Filterfans 4.0 ™, PF Series -- PF 67000 SL
from Pfannenberg

Our PF 67000 SL (NEMA Type 12) Filterfans 4.0 ™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat ’s folded structure provides an unrivalled airflow guaranteeing Type... [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 427
Centrifugal Fan RH..E Design
from Ziehl-Abegg Inc.

Specification: Single inlet E series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes up to 16,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 9413
Paddle Bladed Centrifugal Fan -- VBL6
from Air Control Industries Inc.

Performance Figures. 50 Hz. Flow. 170CFM (289M3/hr). Pressure. 1.9 ”Wg (4.73mBar). Noise. 83dB(A) 1M Free Air. Weight. 7Kg. 60 Hz. Flow. 1250CFM (2123M3/hr). Pressure. 5.75 ”Wg (14.32mBar). Noise. 82dB(A). Weight. 7Kg. Supply Options. Various supply options available. Please see attached... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 170
Oil Cooling Fan -- AM2214AA1
from Safran Electrical & Power

Weight (kg): 4.25. Current (A): Mechanical. Flow rate (l/s): 1105. Pressure (hPa): 28.5. Max. operating temperature ( °C): -40/+55. Type: AC Axial. Max. speed (rpm): 6000 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 11
  • Air Flow Rate: 2341
  • Temperature Range: -40 to 131
Centrifugal Blower Unit -- 9455
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 90
Top Mount Filterfans®, PF Series -- PTF 60500
from Pfannenberg

Our PTF 60500 (NEMA Type 12) Top Mount Filterfans ® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans ® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 206
Centrifugal Fan RH..G Design -- RH31G Series
from Ziehl-Abegg Inc.

Specification: Single inlet G series motorised impellers, intended for use without scroll housings. Impeller diameters from 315 to 450 mm are available, resulting in air volumes up to 6,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved through... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 3530
Paddle Bladed Centrifugal Fan -- VBL9
from Air Control Industries Inc.

Performance Figures. 50 Hz. Flow. 1100CFM (1868M3/hr). Pressure. 4 ”Wg (9.96mBar). Noise. 85dB(A). Weight. 24Kg. 60 Hz. Flow. 1250CFM (2123M3/hr). Pressure. 5.75 ”Wg (14.32mBar). Noise. 92dB(A). Weight. 24Kg. Supply Options. Various supply options available. Please see attached data... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 1100 to 1250
Oil Cooling Fan GMP -- VCT1518D
from Safran Electrical & Power

Weight (kg): 2.3. Current (A): Mechanical. Flow rate (l/s): 235. Pressure (hPa): 23.5. Max. operating temperature ( °C): +150. Type: centrifugal. Max. speed (rpm): 12000 [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 9
  • Air Flow Rate: 498
  • Temperature Range: ? to 302
Centrifugal Blower Unit -- 9461
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 60
Top Mount Filterfans®, PF Series -- PTF 6070
from Pfannenberg

Our PTF 60700 (NEMA Type 12) Top Mount Filterfans ® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans ® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 324
Centrifugal Fan RH..L Design
from Ziehl-Abegg Inc.

Specification: Single inlet L series motorised impellers, intended for use without scroll housings. Impeller diameters from 190 to 310 mm are available, resulting in air volumes up to 2,000 m ³/h. Attributes and special features: Optimised motor cooling and compact construction are achieved... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 1177
Paddle Bladed Centrifugal Fan -- VBW7
from Air Control Industries Inc.

Performance Figures. 50 Hz. Flow. 425CFM (722M3/hr). Pressure. 2.9 ”Wg (7.22mBar). Noise. 94dB(A) 1M Free Air. Weight. 16.5Kg. 60 Hz. Flow. 525CFM (891M3/hr). Pressure. 4 ”Wg (9.96mBar). Noise. 73dB(A). Weight. 16.5Kg. Supply Options. Various supply options available. Please see attached... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 425 to 525
Universal Brake Cooling Fan -- AE1502U02
from Safran Electrical & Power

Weight (kg): 3. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: 97. Radiated acoustic pressure: NA. Current (A): 1.8. Flow rate (l/s): 250. Pressure (hPa): 3. Max. operating temperature ( °C): -55/+70. Electrical power (W): 420. Speed regulation: Single speed. Voltage (V):... [See More]

  • Applications / Use: Product / Process Cooling
  • Static Pressure Range: 1
  • Air Flow Rate: 530
  • Temperature Range: -67 to 158
Centrifugal Blower Unit -- 9465
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 495
Top Mount Filterfans®, PF Series -- PTF 61000
from Pfannenberg

Our PTF 61000 (NEMA Type 12) Top Mount Filterfans ® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans ® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). [See More]

  • Applications / Use: Product / Process Cooling
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 441
Centrifugal Fan RH..M Design (Explosion) -- RH31M Series
from Ziehl-Abegg Inc.

Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m ³/h. Attributes and special features: Fans according type of protection increased safety "e" conform... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 5883
Radial Bladed Blower -- APE901-B
from Air Control Industries Inc.

Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 1250
Centrifugal Blower Unit -- 9466
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 350
Centrifugal Fan RH..M Design -- RH22M Series
from Ziehl-Abegg Inc.

Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 18238
Radial Bladed Blower -- APG 2 Pole
from Air Control Industries Inc.

Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp... [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 10590
Centrifugal Blower Unit -- 9470
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 60
Centrifugal Fan RH..N Design
from Ziehl-Abegg Inc.

Specification: Single inlet N series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes of up to 16,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 9413
Single Inlet Centrifugal Fan -- QBL4/3
from Air Control Industries Inc.

Performance Figures. Flow. Up to182M ³/Hr (107CFM). Pressure. 361.15Pa (1.45In.Swg). Noise. 67.4dB(A). Weight. 2Kg. Power. 50W. Supply Options. 115V/230V 1Ph 50/60Hz [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 107
Centrifugal Blower Unit -- 9477
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 1000
Centrifugal Fan RM..D Design -- RM35D Series
from Ziehl-Abegg Inc.

Specification: The mixed-flow impeller is available in diameters from 355 to 560 mm and achieves air volumes of up to 15,000 m ³/h (free blowing). Plastic impellers are available in diameters from 355 to 450 mm. Impellers with diameters from 500 to 560 mm are available with welded aluminium... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 8825
Single Inlet Centrifugal Fan -- VBM3
from Air Control Industries Inc.

Performance Figures. Flow. 35cfm (60M ³/hr). Pressure. 0.49 ”Wg (1.22mBar). Noise. 74dB(A) 1M Free Air. Weight. 2Kg. Power. 0.012kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 35
Centrifugal Blower Unit -- 9491
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 500
Centrifugal Fan Vpro Design
from Ziehl-Abegg Inc.

Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels through optimised... [See More]

  • Applications / Use: Product / Process Cooling; HVAC; Ventilation
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 8825
Single Inlet Centrifugal Fan -- VBW6
from Air Control Industries Inc.

Performance Figures. Flow. 942cfm (1600M ³/hr). Pressure. 3.25 ”WG (8.09mBar). Noise. 87dB(A) 1M Free Air. Weight. 10 Kg. Power. 0.55 kW. Supply Options. Various supply options available. Please see attached data sheets for details. [See More]

  • Applications / Use: Product / Process Cooling; Ventilation
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 942
Centrifugal Blower Unit -- 9493
from Century® by Regal Beloit America

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft... [See More]

  • Applications / Use: Product / Process Cooling
  • Configuration: Combustion Blower
  • Draft: Induced Draft
  • Air Flow Rate: 140