Portable / Rolling Fans and Blowers (industrial)

7 Results
Personnel Floor Axial Fans -- Models PMC & CM
from Cincinnati Fan

Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged and portable, these... [See More]

  • Features: ExplosionProof; Portable; Stand Alone (Free Standing)
  • Environment: Clean
  • Configuration: Mancooler; Warehouse Fans
  • Air Flow Rate: 28490
U Series Portable Smoke Ejector -- NFC-U12-1
from National Fan Company

U Series Portable Smoke Ejector 12 in Blade (1,620 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]

  • Features: Portable
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Smoke
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Features: Portable; Stand Alone (Free Standing)
  • Product Form: Packaged
  • Applications / Use: Pressure Blower
  • Draft: Forced Draft
MONO High Pressure Blower
from Leister USA

High Pressure Blower MONO Compact with high performance [See More]

  • Features: Portable; Wall
  • Draft: Forced Draft
  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Environment: Clean; Dirty; Smoke
Portable Ventilators -- COPPUS®
from Dresser-Rand

COPPUS ® portable ventilators are recognized as leaders in providing reliable ventilation to meet the demands of safety and maintenance personnel around the world in refineries, chemical plants, steel mills, paper mills, utilities, fabrication shops, construction sites, railroads, airlines,... [See More]

  • Features: Portable
  • Product Form: Packaged
  • Applications / Use: Product / Process Cooling; Ventilation
  • Draft: Forced Draft
U Series Portable Smoke Ejector -- NFC-U16-1
from National Fan Company

U Series Portable Smoke Ejector 16 in Blade (3,151 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]

  • Features: Portable
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Ventilation
  • Environment: Smoke
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Features: Portable
  • Product Form: Packaged
  • Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
  • Draft: Forced Draft