Dampers / Louvers Fans and Blowers (industrial)
from New York Blower Company (The)
New York Blower Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are well-suited for use on manufacturing plants, warehouses, offices and stores. [See More]
- Features: Dampers; Doors
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean; Dirty; Smoke
from Hartzell Air Movement
Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10 ”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans come in several different... [See More]
- Features: Dampers
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 8
- Design: Axial; Other; Axial
from New York Blower Company (The)
New York Blower Plenum Fans are designed for applications in commercial air-handling systems and pressurized plenums found in industry. Plenum Fans provide maximum application flexibility at lower cost. [See More]
- Features: Dampers; Wall
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from Hartzell Air Movement
Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel diameter sizes from 12 to 66... [See More]
- Features: Dampers
- Fan / Blower Diameter: 12.0 to 73.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing facilities. [See More]
- Features: Dampers; ExplosionProof (optional feature); Wall
- Configuration: Heating
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty
from Hartzell Air Movement
The Series 13 Double Width, Double Inlet (DWDI) centrifugal blowers are designed to provide maximum performance and efficiency for clean air applications. Air delivery ranges from 1,200 to 186,000 CFM; static pressure capabilities to 14 ″. Efficient air flow is provided over a broad range of... [See More]
- Features: Dampers
- Fan / Blower Diameter: 10.0 to 60.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to... [See More]
- Features: Dampers; Doors; Stand Alone (Free Standing)
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Dirty; Smoke
from Hartzell Air Movement
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out,... [See More]
- Features: Dampers
- Fan / Blower Diameter: 12.0 to 36.0
- Static Pressure Range: 0 to 8
- Design: Centrifugal; Other; Centrifugal
from Eagle Eye Power Solutions, LLC
The VS-12 explosive and toxic gas ventilation system is a 850 CFM forced fan system used in battery charging rooms and other locations where motive power and stationary batteries are present. The VS-12 can also be used where there is a possibility of other flammable or toxic gasses accumulating in a... [See More]
- Features: Dampers; ExplosionProof; Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Corrosive; Explosive, Toxic Gases
from Robinson Fans
Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications was acquired as a result of units built for brick-drying operations. As its customer list has... [See More]
- Features: Dampers
- Draft: Forced Draft; Induced Draft
- Applications / Use: HVAC; Ventilation; Materials Handling
- Configuration: Fume Removal, Dust Removal
from Cincinnati Fan
Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided in either supply or exhaust configuration. Available with Open Drip... [See More]
- Features: Dampers; ExplosionProof; Wall
- Configuration: Roof Exhausters
- Applications / Use: Ventilation
- Environment: Clean
from Johnson Controls, Inc.
The YORK ® CLD belt driven unit offers a wide range of sizes with capacities extending over 17,000 CFM. Units are low and inconspicuous, with a unique design that features motor mounting beside the wheel rather than atop the wheel. Large wheels turning at moderate speeds provide quieter... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Airmaster Fan Company
Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]
- Features: Dampers; Wall
- Environment: Clean
- Applications / Use: Ventilation
- Design: Axial
from Moffitt Corporation
The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from FanAm, Inc.
Roof mounted or inline configuration capabilities. [See More]
- Features: Dampers; ExplosionProof (optional feature); Wall
- Environment: Clean; Corrosive; Dirty; Smoke
- Applications / Use: Pressure Blower; Ventilation
- Air Flow Rate: 0 to 1137
from Reznor
Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]
- Features: Dampers; Doors
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; Ventilation
- Environment: Clean
from Terra Universal, Inc.
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]
- Features: Dampers; Doors; Wall
- Product Form: Packaged
- Applications / Use: HVAC
- Draft: Induced Draft
from Fläkt Woods Group SA
Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a high efficiency CentriflowPlus Impeller and the motor can be controlled with a frequency converter for the... [See More]
- Features: Dampers
- Environment: Clean
- Applications / Use: HVAC
- Air Flow Rate: 5721
from Wayne Products Inc.
Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Environment: Clean; Dust
from Continental Fan Manufacturing, Inc.
A great deal of time and money is spent trying to make homes attractiveand functional. Bathrooms are a key focus. Today's bathroom designsseek to exude personal style and create a relaxing and peacefulenvironment. All too often, this serenity can be spoiled by a noisy andineffective exhaust fan. If... [See More]
- Features: Dampers; Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Eagle Eye Power Solutions, LLC
The Eagle Eye VS-24 Hydrogen Gas Ventilation System is a forced ventilation fan system used in battery charging rooms and other areas where hydrogen may be present. This is to be used in conjunction with the HGD-2000 Hydrogen Gas Detector. The HGD-2000 is mounted in the highest part of the room and... [See More]
- Features: Dampers; Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Corrosive; Hydrogen
from Johnson Controls, Inc.
The YORK ® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS. Roof-mount, spun aluminum... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: Ventilation (optional feature)
- Draft: Induced Draft
from Reznor
The Reznor ® model RBL is a packaged air handling unit, consisting of a blower/filter cabinet and twin centrifugal blowers. This unit has been engineered for use with Reznor ® duct furnaces when design considerations do not permit the use of a Reznor ® packaged system. The cabinet is... [See More]
- Features: Dampers; Doors
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 5000 to 14000
from Continental Fan Manufacturing, Inc.
EXT external mount duct fans are the perfect solution when space restrictions prevent the use of in-line duct fans. EXT fans provide a simple through-the-wall solution, and can be sidewall mounted on the exterior of a home or building to allow for easy access to the fan. EXT fans utilize quiet, long... [See More]
- Features: Dampers; Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Induced Draft
from Johnson Controls, Inc.
YORK ® HOODED ROOF MOUNT PROP FANS move large volumes of air efficiently, quietly and with low discharge velocities. They combine venturi design with the latest developments in T-hood construction for long trouble-free service under difficult weather or outside vibration conditions. Watertight,... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: HVAC (optional feature); Ventilation (optional feature)
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
from Continental Fan Manufacturing, Inc.
TCD BC airfoil blower is a superbly crafted and precision balancedair-moving device that features superior performance and exceptionalsmoothness. TCD blowers feature TEK backward curved airfoil wheels. Theseremarkable impellers are manufactured of glass-reinforced polyamide andare stronger than a... [See More]
- Features: Dampers; ExplosionProof (optional feature); Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from Johnson Controls, Inc.
YORK ® MA-Series replaces foul or contaminated air that is removed by a building ’s exhaust system. Such make-up air is so essential that it is part of safety and building code requirements for commercial kitchens, chemical laboratories, electrical control rooms and where gas equipment is... [See More]
- Features: Dampers
- Product Form: Packaged
- Applications / Use: HVAC
- Draft: Forced Draft
from Continental Fan Manufacturing, Inc.
UBV belt drive upblast roof ventilators provide superior performance. These rugged, high quality ventilators are constructed with a heavy duty welded steel base, galvanized butterfly exhaust damper section and a spark resistant cast aluminum airfoil axial impeller. The UBV belt drive standard... [See More]
- Features: Dampers; ExplosionProof; Wall
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft