Stainless Steel Fans and Blowers (industrial)
from Hartzell Air Movement
Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10 ”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans come in several different... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 8
- Design: Axial; Other; Axial
from Rosenberg USA
HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300 degrees C. Ball bearings for long service life. [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Clean
from New York Blower Company (The)
New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: Pressure Blower; Ventilation
- Draft: Forced Draft
from Hartzell Air Movement
Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel diameter sizes from 12 to 66... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 73.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for clean dry air applications,... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from Hartzell Air Movement
The Series 13 Double Width, Double Inlet (DWDI) centrifugal blowers are designed to provide maximum performance and efficiency for clean air applications. Air delivery ranges from 1,200 to 186,000 CFM; static pressure capabilities to 14 ″. Efficient air flow is provided over a broad range of... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 10.0 to 60.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
A complete line of flat backward curve blade designs with a specific speed range – 10,000 to 70,000. nyb Backward Curved Custom Fans have a curved, single-thickness blade with good wear resistance for use in dust laden applications, such as combustion air, solvent recovery, thermal oxidation,... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Dirty
from Hartzell Air Movement
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out,... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 36.0
- Static Pressure Range: 0 to 8
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
A complete line of custom backward inclined single thickness (width) blade designs. Fans are best suited for airstreams with light material and lower pressure applications. Uses include heavy industrial/process supply and exhaust applications as well as heating, ventilating and air-conditioning... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: Product / Process Cooling; HVAC; Ventilation
- Environment: Clean
from Hartzell Air Movement
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell ’s tested and proven “PL ” wheel, featuring heavy-duty, single-thickness... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 36.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving material conveying with airstreams containing coarse material or heavy dust and particulate matter. Typical uses... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation; Materials Handling
- Environment: Dirty
from Hartzell Air Movement
The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 72.0
- Static Pressure Range: 0 to 2
- Design: Other; Roof Ventilator
from New York Blower Company (The)
Fans with a radial tip wheel are designed for medium volume, higher pressure material handling applications. These custom fans can handle a variety of airstreams usually reserved for field-erected equipment including baghouse exhaust, recirculation of dust-laden gases and induced-draft service. [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: HVAC; Ventilation
- Environment: Dirty
from Hartzell Air Movement
Duct Axial ® fans include propellers designed with higher hub-to-tip ratios, minimizing the backflow of air at higher pressures. They also incorporate a propeller design that does not include a stall characteristic. This allows the unit to respond to changing system characteristics without... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 60.0
- Static Pressure Range: 0 to 8
- Design: Axial; Other; Axial
from New York Blower Company (The)
NYB Surge Limiting Pressure Blowers are designed for high pressure, low flow, industrial-process applications. Unique wheel and housing design minimizes surge without the need for auxiliary equipment /accessories when process conditions approach shutoff. Numerous modifications and accessories make... [See More]
- Material of Construction: Steel; Stainless Steel; Special Alloys
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling
- Environment: Clean; Corrosive; Dirty
from Hartzell Air Movement
Duct fans are best suited for applications with low pressure characteristics from free air to 2 ” static pressure. These versatile and dependable fans can be used to remove fumes, dirt-laden air, steam, hot air, and smoke; or to supply air for cooling, drying, and general ventilation; or in... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 24.0
- Static Pressure Range: 0 to 3
- Design: Axial; Other; Axial
from Hartzell Air Movement
The Hooded Roof Ventilator design provides complete protection from the elements for intake supply airflow or exhaust ventilation. The unit ’s large hood surface reduces the air velocities through the ventilator. This feature minimizes pressure drop through the hood and eliminates the... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 18.0 to 72.0
- Static Pressure Range: 0 to 2
- Design: Other; Roof Ventilator
from Hartzell Air Movement
The Hartzell Series 04 Steel In-Line Centrifugal Fan offers non-overloading horsepower characteristics, high efficiency, low noise and economy for clean air applications at medium to high pressures. It combines the design advantages of an axial flow fan with the performance characteristics of a... [See More]
- Material of Construction: Aluminum; Steel; Stainless Steel
- Fan / Blower Diameter: 12.0 to 49.0
- Static Pressure Range: 0 to 8
- Design: Centrifugal; Other; Centrifugal
from National Fan Company
Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed. GENERAL INFORMATION: "TF " series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: Ventilation
- Air Flow Rate: 1380
from Nex Flow Air Products Corp.
All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition!. Frigid-X ™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and... [See More]
- Material of Construction: Stainless Steel
- Configuration: Dry Machining
- Product Form: Bare
- Environment: Clean
from LTG Incorporated
LTG ’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG... [See More]
- Material of Construction: Aluminum; Stainless Steel
- Product Form: Bare
- Applications / Use: HVAC
- Environment: Clean
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 800
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Terra Universal, Inc.
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Draft: Forced Draft
from Ziehl-Abegg Inc.
Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact construction, supplied... [See More]
- Material of Construction: Steel; Stainless Steel
- Product Form: Packaged
- Applications / Use: Ventilation
- Environment: Clean
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: Pressure Blower; HVAC; Ventilation
- Draft: Induced Draft
from Central Blower Co.
Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). [See More]
- Material of Construction: Steel; Stainless Steel
- Fan / Blower Diameter: 10.6
- Applications / Use: HVAC
- Design: Centrifugal
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Material of Construction: Aluminum; Stainless Steel
- Product Form: Packaged
- Applications / Use: Pressure Blower; Product / Process Cooling; Ventilation
- Draft: Forced Draft
from Chicago Blower Corporation
Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive fans are suitable for temperatures to 180... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Corrosive; Dirty
from Johnson Pump, An SPX Brand
Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel. Features & Benefits. Flange Mount and Flex Mount design. Compact design easy to install, even in tight spaces. High-impact anti-shock ABS body. Shaft and... [See More]
- Material of Construction: Plastic / Polymer; Stainless Steel
- Product Form: Packaged
- Applications / Use: Ventilation
- Draft: Forced Draft
from FanAm, Inc.
Roof mounted or inline configuration capabilities. [See More]
- Material of Construction: Plastic / Polymer; Steel; Stainless Steel
- Environment: Clean; Corrosive; Dirty; Smoke
- Applications / Use: Pressure Blower; Ventilation
- Air Flow Rate: 0 to 1137
from LTG Incorporated
The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to be driven by a Vee-belt. The rugged and corrosion-resistant housing is made of galvanised steel or optionally of stainless... [See More]
- Material of Construction: Steel; Stainless Steel
- Product Form: Bare
- Applications / Use: HVAC
- Environment: Clean
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 160
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Central Blower Co.
Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). Superior Quality for your laboratory exhaust requirements. Airstream Integrity... [See More]
- Material of Construction: Steel; Stainless Steel
- Fan / Blower Diameter: 9.1
- Applications / Use: HVAC
- Design: Centrifugal
from Chicago Blower Corporation
Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs further assure compatibilty with... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Corrosive; Dirty
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 130
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Chicago Blower Corporation
Chicago's Industrial Radial Tip (IRT) fan offers exceptional efficiency, performance, reliability and versatility with a choice of belt drive or direct drive arrangements. Nine standard models from size 3000 to 6000 provide pressures to 30" WG, and capacities to 116,000 CFM at temperatures up to 800... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Corrosive; Dirty
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 300
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Chicago Blower Corporation
To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]
- Material of Construction: Stainless Steel; Alloy
- Product Form: Packaged
- Applications / Use: HVAC; Materials Handling (optional feature)
- Environment: Clean; Dirty
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 330
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Chicago Blower Corporation
Chicago has been building RT fans for over fifty years. With a proven record of performance, quality manufacturing, multiple design selections and knowledgeable Sales Engineers located throughout North America, the Chicago RT is the radial tip fan of choice. [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Corrosive; Dirty
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 470
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Chicago Blower Corporation
Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans, those... [See More]
- Material of Construction: Stainless Steel
- Product Form: Packaged
- Applications / Use: HVAC
- Environment: Corrosive; Dirty
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 525
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 750
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 270
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal
from Kooltronic, Inc.
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]
- Material of Construction: Steel; Stainless Steel
- Air Flow Rate: 320
- Applications / Use: Pressure Blower; HVAC
- Design: Centrifugal