CompactPCI I/O Modules and Instruments
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 14
from ADLINK Technology Inc.
ADLINK's digital I/O products include various timing, voltage, and isolation options to choose from. [See More]
- Computer Bus: CompactPCI
- Analog Outputs: Timer / Counter Output
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Computer Bus: CompactPCI; PCI; PXI Bus
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 24
from ADLINK Technology Inc.
ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 200 MB/s data throughput —ideal for large-scale digital data exchange. [See More]
- Computer Bus: CompactPCI
- Digital I/O Channels: 32
from D-TACQ Solutions
The ACQ32CPCI is a 6U CompactPCI ™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose Digital I/Os... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes (optional feature)
- Analog Channels: 32
- Form Factor: PC Board
from ADLINK Technology Inc.
ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 203 MB/s data throughput —ideal for large-scale digital data exchange. [See More]
- Computer Bus: CompactPCI
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 16
from ADLINK Technology Inc.
ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 205 MB/s data throughput —ideal for large-scale digital data exchange. [See More]
- Computer Bus: CompactPCI