USB I/O Modules and Instruments

140 Results
IO-Link interface -- AL1060
from ifm efector inc.

for quick and easy parameter setting and set-up of IO-Link devices. robust M12 connectors for field applications for USB, power, and sensor communication. Clearly visible LEDs for displaying operation, switching status and error. For connecting IO-Link enabled sensors to a PC. Reading of the current... [See More]

  • Host Connection: USB; IO-Link; USB
  • Agency Approval: CE
  • Digital I/O Channels: 4
  • Operating Temperature: -13 to 122
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Host Connection: USB; Ethernet; RS232/422/485
  • Analog Channels: 12
  • Digital I/O Channels: 8
  • Accuracy: 0.0700
7DI/8DO Robust Modbus RS-485 Remote I/O -- ADAM-4150-C
from Advantech

7DI/8DO Robust Modbus RS-485 Remote I/O. 7ch digital input(counter)/8ch digital output (pulse output). Operation temperature: -40~85 °C, Power input: 10VDC~48VDC. Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection. Interface: RS-485/USB. 3000VDC isolation protection. LED... [See More]

  • Host Connection: USB; RS232/422/485
  • Operating Temperature: -40 to 185
  • Analog Outputs: Analog Voltage Output
IO-Link Master USB -- CDSU-1
from Festo Corporation

Allows Festo IO-Link ® products to be commissioned quickly and intuitively. Compact, cost-effective, powerful. Universal connections. Galvanic isolation. Connecting cables for almost all IO-Link ® devices from Festo. For IO-Link ® devices with protocol version 1.1 or 1.0. Supports... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 131
  • Isolation: yes
8AI Robust Modbus RS-485 Remote I/O -- ADAM-4117-C
from Advantech

8AI Robust Modbus RS-485 Remote I/O. 8ch analog input(voltage or current). Operation temperature:-40~85 °C,Power input:10VDC~48VDC. Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection. Interface: RS-485/USB. 3000VDC isolation protection. LED indicator to monitor I/O status [See More]

  • Host Connection: USB; RS232/422/485
  • Operating Temperature: -40 to 185
  • Resolution: 16
8Relay Robust Modbus RS-485 Remote I/O -- ADAM-4168-C
from Advantech

8Relay Robust Modbus RS-485 Remote I/O. 8ch relay. Operation temperature:-40~85 °C,Power input:10VDC~48VDC. Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection. Interface: RS-485/USB. 3000VDC isolation protection. LED indicator to monitor I/O status [See More]

  • Host Connection: USB; RS232/422/485
  • Operating Temperature: -40 to 185
8Thermocouple Robust Modbus RS-485 Remote I/O -- ADAM-4118-C
from Advantech

8Thermocouple Robust Modbus RS-485 Remote I/O. 8ch thermocouple(can be set to voltage or current). Operation temperature:-40~85 °C,Power input:10VDC~48VDC. Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection. Interface: RS-485/USB. 3000VDC isolation protection. LED indicator to... [See More]

  • Host Connection: USB; RS232/422/485
  • Operating Temperature: -40 to 185
  • Resolution: 16
Flow Switch And Batch Controller -- 6300
from Clark Solutions

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]

  • Host Connection: USB
  • Analog Outputs: Relay Output
  • Digital I/O Channels: 0
  • User Interface: Computer Programmable
12-Bit Multifunction USB Data Acquisition Device -- miniLAB 1008
from Measurement Computing

USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 2
  • Differential Channels: Yes
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Resolution: 16
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • Host Connection: USB
  • Analog Outputs: Analog Current Output
  • Form Factor: DIN Rail; DIN Form B
  • User Interface: Computer Programmable
12-Bit, 100kHz, and 16 Digital I/O -- USB-AI12-16E
from ACCES I/O Products, Inc.

FEATURES. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 16 single-ended or 8 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable. [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Smart 4 to 20mA Loop Powered Dual Trip Alarm -- SEM1636
from Status Instruments, Inc.

Simple configuration via USB port. Powered from 4 to 20mA loop – 5VCD max. voltage drop. Dual trip output with independent set actions. Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp. Normal and inverted high/low/deviation trip actions. Relays isolated from each other, inputs & power supply. [See More]

  • Host Connection: USB
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Analog Outputs: Relay Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
CellMite® ProD Data Acquisition & Strain Gage Interface Board -- Model 4328
from Electro Standards Laboratories

The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]

  • Host Connection: USB; Ethernet; RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 4
  • Resolution: 24
SeaISO Embedded Single Port Inline USB Isolator -- ISO-1-OEM
from Sealevel Systems, Inc.

For applications that require embedded USB isolation, the SeaISO ™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical... [See More]

  • Host Connection: USB
  • Operating Temperature: -4 to 140
8-Channel USB Data Acquisition Module -- TC-08
from OMEGA Engineering, Inc.

The TC-08 thermocouple data acquisition module is designed to measure a wide range of temperatures using any thermocouple that terminates in a miniature size thermocouple connector. Additionally the TC-08 can also measure other sensors using a ±70 mV range. Featuring built-in cold junction... [See More]

  • Host Connection: USB
  • Resolution: 20
  • Analog Channels: 8
  • Accuracy: 0.2000
3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI -- XIt1036
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1036 provides I/O expansion for 3U cPCI SBCs. The XIt1036 provides rear panel connectors for two 10/100/1000BASE-T ports, a USB port, a SATA port, an HDMI port, and two RS-232 serial ports via micro-DB-9 connector. The XIt1036 provides board connectors for an additional USB port and three... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 3U cPCI
4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module -- USB-1210
from ADLINK Technology Inc.

The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger functions. In addition,... [See More]

  • Host Connection: USB
  • Resolution: 16
12-Bit USB Data Acquisition Device -- USB-1208FS
from Measurement Computing

USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Digital I/O -- DIO-0808TY-USB
from American Portwell Technology Inc.

Digital I/O Terminal for USB2.0 [See More]

  • Host Connection: USB
  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Analog Outputs: Analog Voltage Output; Analog Current Output
128-Channel, USB Multifunction Analog Input/Output System -- USB-AIO16-128A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]

  • Host Connection: USB
  • Analog Channels: 128
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Universal Input DIN Rail Dual Trip Alarm -- SEM1630
from Status Instruments, Inc.

Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]

  • Host Connection: USB
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Analog Outputs: Relay Output
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
SeaISO Single Port Inline USB Isolator (UL Recognized) -- ISO-1
from Sealevel Systems, Inc.

The SeaISO ™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1 is UL Recognized, in accordance with EN60601-1 3rd Edition, and... [See More]

  • Host Connection: USB
  • Operating Temperature: -4 to 140
3U VPX Rear Transition Module for XPedite8171 3U VPX SBC and XPedite5205 XMC Router Assembly -- XIt1087
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1087 provides I/O expansion for the XPedite8171 3U VPX SBC, with additional support for XPedite5205 embedded router assemblies. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1087 can support up to... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 1 1000BASE-X, 3 10/100/1000BASE-T, 3 10/100BASE-TX
  • Form Factor: PC Board; 3U VPX
4-CH 24-Bit 128kS/s Dynamic Signal Acquisition USB 2.0 Module (OEM version available) -- USB-2405
from ADLINK Technology Inc.

The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input configuration and built-in high precision 2 mA... [See More]

  • Host Connection: USB
  • Resolution: 24
14-Bit Multifunction USB Data Acquisition Device -- USB-1408FS
from Measurement Computing

USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Digital I/O -- DIO-1616HN-USB
from American Portwell Technology Inc.

N Series for USB. Isolated Digital I/O Unit (16ch DI, 16ch DO) [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 32
  • Form Factor: DIN Rail
24-Channel, USB Digital Input/Output Module with 6 Counter/Timers -- USB-DIO24-CTR6
from ACCES I/O Products, Inc.

The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and... [See More]

  • Host Connection: USB
  • Isolation: Opto-isolated
  • Digital I/O Channels: 24
  • Form Factor: PC Board
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module -- 470U
from Sealevel Systems, Inc.

Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable... [See More]

  • Host Connection: USB
  • Isolation: Isolated Digital Inputs
  • Resolution: 12
  • Analog Outputs: Analog Voltage Output
3U VPX Rear Transition Module with 10 Gigabit Ethernet, SATA, USB, Serial, and XIM Sites -- XIt1090
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1090 provides I/O expansion for the XPedite7677 Intel ® Xeon ® D 3U VPX single board computer (SBC). Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1090 supports up to two RS-232/422/485... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10GBASE-T, 4 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available) -- USB-2401
from ADLINK Technology Inc.

The USB-2401 is a 24-bit, 4-channel simultaneous-sampling universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain gauge, and others. Individual... [See More]

  • Host Connection: USB
  • Resolution: 24
16-Bit I/O Data Acquisition Device -- USB-1608FS
from Measurement Computing

16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital trigger input, and an... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Resolution: 16
Digital I/O -- DIO-24DY-USB
from American Portwell Technology Inc.

Non-isolated bidirectional digital I/O terminal for USB2.0 [See More]

  • Host Connection: USB
  • Form Factor: Stand-alone
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output; Analog Current Output
32-Channel, USB Digital Input/Output Module -- USB-DIO-32
from ACCES I/O Products, Inc.

Features. Small (3.5 by 3.7 in.), portable, 32-channel USB digital I/O module. Four 8-bit ports independently selectable for inputs or outputs. High-Speed USB 2.0 device, USB 3.0 compatible. All 32 I/O lines buffered with Sink 64mA / Source 32mA current capabilities. Standard 50-pin IDC connector... [See More]

  • Host Connection: USB
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 32
  • Analog Outputs: Timer / Counter Output (optional feature)
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module -- 470U-OEM
from Sealevel Systems, Inc.

Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software... [See More]

  • Host Connection: USB
  • Isolation: Isolated Digital Inputs
  • Resolution: 12
  • Analog Outputs: Analog Voltage Output
3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial -- XIt1190
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1190 contains 10 total zQSFP+... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 17 10/100/1000BASE-T, 17 10GBASE-T, 34 10GBASE-KR, 7 40GBASE-KR4
  • Form Factor: PC Board; 3U VPX
8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available) -- USB-1901/1902/1903
from ADLINK Technology Inc.

The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input ranges, while the USB-1903 features additional built-in precision current-to voltage... [See More]

  • Host Connection: USB
  • Resolution: 16
16-Bit Multifunction Device -- USB-1616HS-BNC
from Measurement Computing

USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
32-Channel, USB Digital Input/Output Module Independently Selectable for Inputs or Outputs -- USB-DIO-32I
from ACCES I/O Products, Inc.

Features. Small (3.5 by 3.7 in.), portable, 32-channel USB digital I/O module. 32-bits independently selectable for inputs or outputs. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. All 32 I/O lines buffered with Sink 64mA / Source 32mA current capabilities. Standard 50-pin IDC connector... [See More]

  • Host Connection: USB
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
USB to 16 Form C Relay Outputs -- 450U
from Sealevel Systems, Inc.

The SeaI/O-450U provides 16 SPDT Form C relays that can be easily controlled from your computer ’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring. The SeaI/O-450U is powered from your... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site -- XIt1099
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The XIt1099 ’s elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 1 10/100/1000BASE-T, 1 100GBASE-R, 2 25GBASE-KR
  • Form Factor: PC Board; 3U VPX
Isolated USB Digital I/O Modules (OEM version available) -- USB-7230/7250
from ADLINK Technology Inc.

The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay output (4 form C and 4 form A),... [See More]

  • Host Connection: USB
16-Bit Multifunction USB Data Acquisition Board -- USB-231-OEM
from Measurement Computing

USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS. The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
4 Isolated Digital Inputs and 4 Isolated FET Solid State Outputs Module -- USB-IDIO-4
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16... [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground
  • Digital I/O Channels: 4
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Form C Relay Outputs -- 450U-OEM
from Sealevel Systems, Inc.

The SeaI/O-450U-OEM provides 16 SPDT Form C relays that can be easily controlled from your computer ’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring. The SeaI/O-450U-OEM is powered from... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site -- XIt1097
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1097 provides I/O expansion for Intel ® Xeon ® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 1 10/100/1000BASE-T, 1 100GBASE-R, 2 10GBASE-R, 4 25GBASE-R
  • Form Factor: PC Board; 3U VPX
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device -- USB-1602HS-2AO
from Measurement Computing

USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]

  • Host Connection: USB
  • Analog Channels: 2
  • Digital I/O Channels: 32
  • Resolution: 16
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
48-Channel USB Digital Input/Output Module -- USB-DIO-48
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 48 lines of digital I/O. High retention type B USB connector. Mini USB header connector in parallel with type B for stacking and embedded applications. Six (6) 8-bit ports independently selectable for inputs or outputs. All I/O lines... [See More]

  • Host Connection: USB
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Form C Relay Outputs Digital Interface Adapter -- 8225
from Sealevel Systems, Inc.

The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer ’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial -- XIt1098
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1098 provides I/O expansion for Intel ® Xeon ® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 1 10/100/1000BASE-T, 2 1000BASE-X, 2 100GBASE-R, 8 25GBASE-R
  • Form Factor: PC Board; 3U VPX
16-Bit USB-Based Multifunction Data Acquisition Module -- Personal Daq/3000
from Measurement Computing

USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS. The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
64-Channel, USB Multifunction Analog Input/Output OEM System -- USB-AIO16-64MA
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]

  • Host Connection: USB
  • Analog Channels: 64
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 16 Open-Collector Outputs -- 530U
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... [See More]

  • Host Connection: USB
  • Analog Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated Digital Inputs
  • Operating Temperature: -13 to 185
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort -- XIt1085
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in its default configuration. Headers for GPIO and I ²C are also made available. X12d signals are... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 3 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
24-Channel Digital I/O USB Device -- USB-1024HLS
from Measurement Computing

USB-based 24-channel, high-current (64 mA sink, 15 mA source) digital I/O device. KEY HIGHLIGHTS. The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety of logic-level devices. Available with high current output and counter functions. [See More]

  • Host Connection: USB
  • Form Factor: Stand-alone
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
USB Analog Input Device -- USB-AI16-16E
from American Portwell Technology Inc.

Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
64-Channel, USB Multifunction Analog Input/Output System -- DPK-AI16-64MA
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per 4-channel programmable. [See More]

  • Host Connection: USB
  • Analog Channels: 64
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 16 Open-Collector Outputs -- 530U-OEM
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... [See More]

  • Host Connection: USB
  • Analog Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated Digital Inputs
  • Operating Temperature: -13 to 185
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI -- XIt1070
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1070 provides I/O expansion for 3U VPX SBCs. The XIt1070 supports one RS-232/422/485 port, one RS-232 port, a SATA port, two 10/100/1000BASE-T ports, and a USB port in its default configuration. When mated with the optional XIt1071, an additional SATA port and two Mini-HDMI (DVI) ports are... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
24-Channel Digital I/O USB Device -- USB-DIO24/37
from Measurement Computing

USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS. The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from the PCI-DIO24. OEM versions are available for embedded applications. [See More]

  • Host Connection: USB
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
USB Analog Output Device -- USB-DA12-8A
from American Portwell Technology Inc.

Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections for analog output... [See More]

  • Host Connection: USB
  • Differential Channels: Yes
  • Digital I/O Channels: 8
  • Resolution: 12
64-Channel, USB Multifunction Analog Input/Output System -- DPK-AIO16-64A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]

  • Host Connection: USB
  • Analog Channels: 64
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 16 Reed Relay Outputs -- 410U
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI -- XIt1083
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1083 provides I/O expansion for 3U VPX SBCs. Its L-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1083 can support up to two RS-232/422/485 ports, four SATA ports, four 10/100/1000BASE-T ports, one HDMI... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 4 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
24-Channel Electromechanical Relay Interface Device -- USB-ERB24
from Measurement Computing

USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS. The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications. [See More]

  • Host Connection: USB
  • Form Factor: Stand-alone
  • Digital I/O Channels: 24
  • Analog Outputs: Relay Output
USB Analog Output Device -- USB-DA12-8E
from American Portwell Technology Inc.

8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
8 Isolated Inputs, 4 Solid State FET Outputs, and 2 Analog Inputs Module -- USB-II8IDO4
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 8 individually optically isolated digital inputs. Polarity insensitive AC/DC inputs accept up to 31VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. Four optically isolated fully protected solid... [See More]

  • Host Connection: USB
  • Analog Channels: 2
  • Digital I/O Channels: 8
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 16 Reed Relay Outputs -- 410U-OEM
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and Mini DisplayPort -- XIt1076
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1076 provides I/O expansion for 3U VPX SBCs. The back panel of the XIt1076 has two RS-232/422/485 ports, two SATA ports, two 10/100/1000BASE-T ports, one Mini DisplayPort graphics port, and one USB 2.0 port in its default configuration. Features. 3U VPX Rear Transition Module (VITA 46.10). [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
32-Channel High Speed Digital I/O USB Board -- USB-DIO32HS-OEM
from Measurement Computing

USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and... [See More]

  • Host Connection: USB
  • Resolution: 32
  • Digital I/O Channels: 32
  • Form Factor: PC Board
USB Digital I/O Device -- U-RDI-54
from American Portwell Technology Inc.

Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored. [See More]

  • Host Connection: USB
  • Analog Channels: 54
  • Digital I/O Channels: 8
  • Resolution: 54
96-Channel USB Digital Input/Output Module -- USB-DIO-96
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 96 lines of digital I/O. High retention type B USB connector. Mini USB header connector in parallel with type B for stacking and embedded applications. Twelve (12) 8-bit ports independently selectable for inputs or outputs. All I/O... [See More]

  • Host Connection: USB
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter -- 8221
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
3U VPX Rear Transition Module with PCIe, 10 Gigabit Ethernet, eSATA, USB, Serial, and Expandable XIM Sites -- XIt1086
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1086 provides I/O expansion for 3U VPX SBCs. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. Its flexible design allows for easy development with many X-ES 3U VPX products. The XIt1086 supports up to four... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10GBASE-T, 4 10/100/1000BASE-T
  • Form Factor: PC Board; 3U VPX
96-Channel Digital I/O USB Device -- USB-DIO96H/50
from Measurement Computing

USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and... [See More]

  • Host Connection: USB
  • Form Factor: Stand-alone
  • Digital I/O Channels: 96
  • Analog Outputs: Analog Voltage Output; Analog Current Output
USB Digital I/O Device -- USB-CTR-15
from American Portwell Technology Inc.

The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this... [See More]

  • Host Connection: USB
  • Resolution: 16
  • Digital I/O Channels: 15
  • Form Factor: Stand-alone
Isolated Digital Input Low-side Fet Switch Output Boards -- USB-IDIO-8L
from ACCES I/O Products, Inc.

Features. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16 optically isolated fully protected low-side FETs capable of... [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs; Channel to Ground, From Computer
  • Digital I/O Channels: 8
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 8 Form C Relay Outputs -- 420U
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
6U cPCI I/O Transition Module for the XCalibur4101 -- XIt4104
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt4104 provides an expansive array of I/O connectors for X-ES ’ XCalibur4101 6U cPCI SBC module hosting dual 8-port Ethernet switch mezzanines. The XIt4104 shown above supports rear-panel connectors for two SBC Ethernet ports and 16 Ethernet ports from two mezzanines, one USB port, one... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 18 10/100/1000BASE-T
  • Form Factor: PC Board; 6U cPCI
Digital I/O USB Device -- DT9817-H
from Measurement Computing

Low Cost USB Digital I/O Module; 28 DIO, high drive capability. KEY HIGHLIGHTS. The DT9817 Series of USB digital I/O devices provide support for solid-state or mechanical relays. These devices are available with isolation, high current output and AC/DC signal sensing. [See More]

  • Host Connection: USB
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 28
  • Form Factor: Stand-alone
USB Digital I/O Device -- USB-DIO-32I
from American Portwell Technology Inc.

The USB-DIO-32I is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. It also allows the direction of each digital I/O to be configured independently, unlike most DIO products that assign input/output direction in groups of 4... [See More]

  • Host Connection: USB
  • Resolution: 32
  • Digital I/O Channels: 32
  • Form Factor: Stand-alone
Tiny Logging Module Provides 2 Analog Inputs and 1 Electromechanical Relay -- USBP-DAQ-2AI-1EM
from ACCES I/O Products, Inc.

Features. Designed for long-term standalone data logging (months or more). "Mass Storage Device" interface for configuration and downloading data. 2 differential 16-bit analog inputs. Form C electromechanical relay switches up to 1A. Flexible on-device monitoring and alarm functionality. External... [See More]

  • Host Connection: USB
  • Differential Channels: Yes
  • Analog Channels: 2
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 8 Form C Relay Outputs -- 420U-OEM
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
6U cPCI I/O Transition Module for X-ES SBCs -- XIt1009
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers. The XIt1009 supports an HDMI port for graphics, as well as two PICMG 2.16 10/100/1000BASE-T Ethernet ports, two RS-232 Serial ports, four SATA ports, and three USB ports. Internal connectors... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U cPCI
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Host Connection: USB
  • Analog Channels: 64
  • Digital I/O Channels: 64
  • Resolution: 24
USB Digital I/O Device -- USB-DIO-96
from American Portwell Technology Inc.

The USB-DIO-96 features 96 or 48 bits of TTL-compatible digital I/O with high-current capabilities. Each digital port can be programmed to accept inputs or to drive outputs in 12 groups of 8-bit ports. Power is supplied to the card via the USB cable or for higher current capabilities, external power... [See More]

  • Host Connection: USB
  • Resolution: 8
  • Digital I/O Channels: 96
  • Form Factor: PC Board
USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines -- USB-DIO-16A
from ACCES I/O Products, Inc.

FEATURES. High-speed USB 2.0 device. 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s. Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities. Continuous streaming over USB with no maximum waveform length. On-board embedded FIFO... [See More]

  • Host Connection: USB
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter -- 8222
from Sealevel Systems, Inc.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express -- XIt1014
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt1014 are available to... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VME
Expandable Thermocouple and Voltage USB Data Acquisition Device -- USB-2416
from Measurement Computing

USB-based 24-bit, isolated, high-channel-count multifunction DAQ device. KEY HIGHLIGHTS. The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter... [See More]

  • Host Connection: USB
  • Analog Channels: 32
  • Digital I/O Channels: 16
  • Differential Channels: Yes
USB Digital I/O Device -- USB-II-16
from American Portwell Technology Inc.

Portable solution for adding easy-to-install 16 isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring using USB. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 16
  • Form Factor: Stand-alone
USB Isolated I/O and Serial Communication Board -- USB-IIRO-4-2SM
from ACCES I/O Products, Inc.

Features. Multifunction I/O board with isolated digital I/O and serial communication. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Four optically isolated digital inputs. Four Form C electromechanical 1A relays. Two serial ports, field selectable RS-232/422/485. Small (4"x4"X1.8") rugged... [See More]

  • Host Connection: USB; RS232/422/485
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; From Computer
  • Digital I/O Channels: 4
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Isolated Inputs Digital Interface Adapter -- 8207FX
from Sealevel Systems, Inc.

This product is classified as legacy and will be supported with limited, available inventory. Call for current pricing and product availability. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express -- XIt1025
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1025 is a 6U VME rear transition module designed specifically to match the XCalibur4730 6U VME SBC pinout. The XIt1025 supports three 10/100/1000BASE-T Ethernet ports, four RS-232/422/485 serial ports, two USB 2.0 ports, and one PIM site. Features. 6U VME Rear Transition Module (RTM). Three... [See More]

  • Host Connection: USB; RS232/422/485
  • Network Options: Ethernet; 3 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VME
High-Channel Simultaneous USB Data Acquisition Device -- USB-1616FS
from Measurement Computing

USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS. The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Resolution: 16
USB Digital I/O Device -- USB-IIRO-16
from American Portwell Technology Inc.

Featuring 16 Form C (SPDT) electromechanical relays and 16 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 16
  • Form Factor: Stand-alone
USB Isolated Input and Relay Output Digital I/O Modules -- USB-II-16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Host Connection: USB
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 16
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 16 Reed Relay Outputs Digital Interface Adapter -- 8208FX
from Sealevel Systems, Inc.

This product is classified as legacy and will be supported with limited, available inventory. Call for current pricing and product availability. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further... [See More]

  • Host Connection: USB
  • Operating Temperature: 32 to 158
  • Analog Outputs: Relay Output
6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial -- XIt1010
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC ’s rear panel P0 and P2 connectors to connectors on the... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 3 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VME
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Host Connection: USB
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Resolution: 24
USB Digital I/O Device -- USB-IIRO-4
from American Portwell Technology Inc.

Featuring 4 Form C (SPDT) electromechanical relays and 4 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 4
  • Form Factor: Stand-alone
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
USB to 32 Channel TTL Digital Interface Adapter -- 8126
from Sealevel Systems, Inc.

Control and monitor up to 32 channels of buffered drive digital I/O via any USB connection with the 8126. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for... [See More]

  • Host Connection: USB; TTL
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites -- XIt1052
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1052 provides I/O expansion for Intel ® Xeon ® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T, 2 1000BASE-KX, 2 100GBASE-KR4, 8 25GBASE-KR
  • Form Factor: PC Board; 6U VPX
High-Precision Mixed Sensor USB Data Acquisition Device -- DT9829-8
from Measurement Computing

Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 4
  • Differential Channels: Yes
USB Digital I/O Device -- USB-IIRO-8
from American Portwell Technology Inc.

Featuring 8 Form C (SPDT) electromechanical relays and 8 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 8
  • Form Factor: Stand-alone
USB to 32 Channel TTL Digital Interface Adapter -- 8126-KT
from Sealevel Systems, Inc.

Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-KT. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay... [See More]

  • Host Connection: USB; TTL
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, and Serial -- XIt1040
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1040 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES single board computer (SBC) products. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1040 routes I/O signals from an associated SBC ’s... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX
High-Precision Thermocouple USB Data Acquisition Device -- DT9828
from Measurement Computing

USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS. The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
USB Digital I/O Device -- USB-IIRO4-DB
from American Portwell Technology Inc.

USB 4-port hub internally to provide four optically isolated digital inputs and four electromechanical relay outputs in a small rugged enclosure with DB25 connector. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 4
  • Form Factor: Stand-alone
USB to 32 Channel TTL Digital Interface Adapter -- 8126-OEM
from Sealevel Systems, Inc.

Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay... [See More]

  • Host Connection: USB; TTL
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Audio, and Serial -- XIt1048
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1048 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX single board computers. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1048 routes I/O signals from an associated SBC ’s rear panel P1 and P3-P6 connectors... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10GBASE-T, 4 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX
High-Speed Analog Input USB Data Acquisition Device -- USB-1208HS
from Measurement Computing

USB-based high-speed analog input device with eight 13-bit, 1 MS/s analog inputs. KEY HIGHLIGHTS. The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Differential Channels: Yes
USB Digital I/O Device -- USB-RO-16
from American Portwell Technology Inc.

Portable solution for adding easy-to-install 16 Form C (SPDT) electromechanical relay outputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for digital control using USB. [See More]

  • Host Connection: USB
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
  • Digital I/O Channels: 16
  • Form Factor: Stand-alone
USB to 32 Open-Collector Outputs -- 540U
from Sealevel Systems, Inc.

Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC... [See More]

  • Host Connection: USB
  • Operating Temperature: -13 to 185
  • Analog Outputs: Analog Voltage Output; Analog Current Output
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI -- XIt1042
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC ’s rear panel P1 and P3-P6 connectors through the VPX... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 4 10/100/1000BASE-T, 6 10GBASE-T
  • Form Factor: PC Board; 6U VPX
Single Gain Multifunction USB Data Acquisition Device -- USB-201
from Measurement Computing

Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS. The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital,... [See More]

  • Host Connection: USB
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Resolution: 12
USB to 32 Open-Collector Outputs -- 540U-OEM
from Sealevel Systems, Inc.

Control 32 open-collector outputs via any USB connection with the SeaI/O-540U-OEM. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC... [See More]

  • Host Connection: USB
  • Operating Temperature: -13 to 185
  • Analog Outputs: Analog Voltage Output; Analog Current Output
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and XIM/PIM sites -- XIt1041
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1041 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1041 routes I/O signals from an associated SBC ’s... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX