Industry Pack® Bus (IP) I/O Modules and Instruments
2 Results
IP400 Series Digital Input/Output Module, High Voltage I/O -- IP408
from Acromag, Inc.
from Acromag, Inc.
32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]
- Computer Bus: Industry Pack Bus (IP)
- Form Factor: PC Board
- Digital I/O Channels: 32
- Analog Outputs: Relay Output
Streampix 5 with DAQ Module
from NorPix, Inc.
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes