Isolated Analog Voltage Output I/O Modules and Instruments

14 Results
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power -- SCM7B35-xx
from Dataforth Corporation

SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop power is provided... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0300
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 12
  • Digital I/O Channels: 8
  • Accuracy: 0.0700
Relay I/O Expansion for the Zen Datalogger -- ZEN-RIO
from Define Instruments

What it does: The Rio expands the Zen Datalogger capabilites - adding 16 more relays and digital I/O. The ZEN-RIO is a relay output and digital input expansion which is designed for seamless integration with the Zen Datalogger control and monitoring station. It is also compatible with the now... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Analog Outputs: Relay Output
CellMite® ProD Data Acquisition & Strain Gage Interface Board -- Model 4328
from Electro Standards Laboratories

The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]

  • Isolation: Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Differential Channels: Yes
  • Analog Channels: 4
  • Resolution: 24
Isolated Signal Conditioner -- DMD-475
from OMEGA Engineering, Inc.

The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Analog Outputs: Analog Voltage Output
  • Form Factor: Stand-alone
  • User Interface: None
Discrete I/O Mounting Boards -- WRC4-A16I
from ANZER

PB16I - Mounting Rack, 16-channel, isolated output [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: PC Board
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Resolution: 16
Analog I/O Module -- R-MA6
from Gefran

The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Resolution: 16
  • Analog Channels: 6
  • Form Factor: Modular Bay or Slot System
Smart 4 to 20mA Loop Powered Dual Trip Alarm -- SEM1636
from Status Instruments, Inc.

Simple configuration via USB port. Powered from 4 to 20mA loop – 5VCD max. voltage drop. Dual trip output with independent set actions. Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp. Normal and inverted high/low/deviation trip actions. Relays isolated from each other, inputs & power supply. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Analog Outputs: Relay Output
  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
Relay I/O with Modbus/RTU -- RIO-MOD-RTU
from Define Instruments

The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA systems. The RIO-MOD-RTU is capable of providing 16 isolated relay outputs and 16 digital inputs. 32 indicator LED's are conveniently placed... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Analog Outputs: Relay Output
Passive Loop Powered Isolator -- DR910
from OMEGA Engineering, Inc.

The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Accuracy: 0.1000
  • Analog Channels: 1
  • Form Factor: DIN Rail
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 8
  • Digital I/O Channels: 32
  • Resolution: 16
Functional I/O Module -- R-MIXR
from Gefran

The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 4
  • Digital I/O Channels: 16
  • Resolution: 16
Universal Input DIN Rail Dual Trip Alarm -- SEM1630
from Status Instruments, Inc.

Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Analog Outputs: Relay Output
  • Form Factor: DIN Rail
  • User Interface: Computer Programmable