TTL I/O Modules and Instruments

29 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Host Connection: TTL; RS232/422/485
  • Analog Channels: 1
  • Digital I/O Channels: 3
  • Differential Channels: Yes
SCMD-MIAC/MIDC Miniature Digital Input Module -- SCMD-MIAC/MIDC
from Dataforth Corporation

SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: Rack Mount
  • Digital I/O Channels: 1
  • Analog Outputs: TTL; Analog Voltage Output
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Host Connection: SCSI; TTL; Ethernet; RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 32
  • Resolution: 14
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Host Connection: Firewire; TTL; Ethernet; RS232/422/485
  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
Solid State I/O Modules and A24A Mounting Card -- A24A
from ACCES I/O Products, Inc.

Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]

  • Host Connection: TTL
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 16
  • Form Factor: PC Board
96 Channel TTL Digital Interface SeaI/O Expansion Module -- 462N
from Sealevel Systems, Inc.

The SeaI/O-462N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. [See More]

  • Host Connection: TTL; Expansion
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module -- AP483
from Acromag, Inc.

TTL and RS422 I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are... [See More]

  • Host Connection: TTL; Direct Backplane Interface; RS232/422/485
  • Resolution: 32
  • Digital I/O Channels: 8
  • Form Factor: PC Board
30 KS/s 12-Bit Analog/Digital I/O Board -- OME-A-8111
from OMEGA Engineering, Inc.

The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Resolution: 12
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Host Connection: SCSI; TTL; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 64
  • Resolution: 24
96 Channel TTL Digital Interface SeaI/O Expansion Module -- 462N-OEM
from Sealevel Systems, Inc.

The SeaI/O-462N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw... [See More]

  • Host Connection: TTL; Expansion
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
AcroPack™ Series 32-Channel High Voltage Digital I/O Module -- AP408
from Acromag, Inc.

32 Digital I/O Channels. High impedance. PCIe Bus Interface. The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • Analog Outputs: Analog Current Output
48-Channel Digital I/O Board -- CIO-DIO48
from OMEGA Engineering, Inc.

The CIO-DIO48 can control 48 devices or sense 48 contact closures from a single half-size card in a PC. The CIO-DIO48 employs two 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. The 8255 is simple to program. The CIO-DIO48... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • User Interface: None
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
96 Channel TTL Digital Interface SeaI/O Expansion Module -- 463N
from Sealevel Systems, Inc.

The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. [See More]

  • Host Connection: TTL; Expansion
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
AcroPack™ Series Ten 32-bit Counter/Timers, TTL I/O Module -- AP482
from Acromag, Inc.

Ten 32-bit counters. TTL I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Resolution: 32
  • Digital I/O Channels: 10
  • Form Factor: PC Board
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Host Connection: TTL
  • Analog Outputs: Relay Output
  • Form Factor: Panel / Chassis Mount
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
96 Channel TTL Digital Interface SeaI/O Expansion Module -- 463N-OEM
from Sealevel Systems, Inc.

The SeaI/O-463N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw... [See More]

  • Host Connection: TTL; Expansion
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
IP400 Series Digital Input/Output Module, High Voltage I/O -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Host Connection: TTL
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • Analog Outputs: Relay Output
Rugged Automatic Alarm Dialer -- OMA-GUARDIT
from OMEGA Engineering, Inc.

The OMA-GUARDIT automatic alarm dialer monitors 4 input channels. Each channel can be configured for an analog or digital signal input. The system utilizes the public telephone network as a basic medium for transmission of alarm messages and status calls. It is field programmable by the user at the... [See More]

  • Host Connection: TTL; RJ11
  • Analog Channels: 4
  • Digital I/O Channels: 4
  • Accuracy: 0.5000
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
Ethernet Modbus TCP to 96 Channel TTL Digital Interface -- 462E
from Sealevel Systems, Inc.

The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and... [See More]

  • Host Connection: TTL; Ethernet
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
TTL Level Digital I/O Module -- AP471
from Acromag, Inc.

AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change- of-state interrupts are supported using... [See More]

  • Host Connection: TTL
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
Ethernet Modbus TCP to 96 Channel TTL Digital Interface -- 462E-OEM
from Sealevel Systems, Inc.

The SeaI/O-462E-OEM Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control... [See More]

  • Host Connection: TTL; Ethernet
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
Ethernet Modbus TCP to 96 Channel TTL Digital Interface -- 463E
from Sealevel Systems, Inc.

The SeaI/O-463E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to four industry... [See More]

  • Host Connection: TTL; Ethernet
  • Operating Temperature: 32 to 158
  • Analog Outputs: Analog Current Output
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)