SCSI I/O Modules and Instruments
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Host Connection: SCSI; TTL; Ethernet; RS232/422/485
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 14
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Host Connection: SCSI; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 24
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Host Connection: SCSI; Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 16