PCI I/O Modules and Instruments

51 Results
Digital I/O -- DIO-48D2-PCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • User Interface: Computer Programmable
Digital I/O Module, Counter/Timer -- PMC464
from Acromag, Inc.

64 TTL bi-directional I/O. Four 16-bit counter/timer channels with six operating modes. Change of state and level interrupts. The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. Sixteen digital I/O channels can be programmed as an input or an... [See More]

  • Computer Bus: PCI
  • Resolution: 16
  • Digital I/O Channels: 64
  • Analog Outputs: Timer / Counter Output
16-Bit Analog Output Board -- PCI-DAC6702
from Measurement Computing

PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Computer Bus: PCI
  • Resolution: 16
  • Digital I/O Channels: 8
  • Form Factor: PC Board
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Computer Bus: CompactPCI; PCI; PXI Bus
  • Differential Channels: Yes
  • Analog Channels: 64
  • Resolution: 24
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
ARINC 429 & ARINC 717 PCI Card (CAB) -- DD-40100i
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Computer Bus: PCI
  • Analog Channels: 8
  • Digital I/O Channels: 36
  • Form Factor: PC Board
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Computer Bus: PCI
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
16-CH Latching Relay Outputs & 16-CH Isolated DI Card -- PCI-7256
from ADLINK Technology Inc.

ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications. [See More]

  • Computer Bus: PCI
  • Analog Outputs: Relay Output
Digital I/O -- DIO-96D2-LPCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 69
  • Analog Outputs: TTL; Analog Current Output
2-Channel Analog Output PCI Board -- PCI-DDA02/12
from Measurement Computing

PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Computer Bus: PCI
  • Resolution: 12
  • Digital I/O Channels: 48
  • Form Factor: PC Board
24 Digital Input/Output Cards -- PCI-DIO-24S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 24 or 48 bits of digital I/O. Interrupt generation on input change-of-state (Model 48S). All I/O lines buffered on the card. I/O buffers can be enabled/disabled under program control. Four- and eight-bit... [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • User Interface: Computer Programmable
32-CH DI & 32-CH DO 12 MB/s High-Speed Card -- PCI-7200
from ADLINK Technology Inc.

ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 200 MB/s data throughput —ideal for large-scale digital data exchange. [See More]

  • Computer Bus: PCI
  • Digital I/O Channels: 32
Digital I/O -- DO-64T2-PCI
from American Portwell Technology Inc.

TTL-Level digital output board for PCI [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output; Analog Current Output
24-Channel Digital I/O Board -- PCI-DIO24
from Measurement Computing

PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series... [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
Digital Input/Output and Counter/Timer Card -- PCI-DIO-96C3
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 96 Lines of Digital Input/Output. Four and Eight Bit Ports Independently Selectable for Inputs or Outputs. All 96 I/O Lines Buffered by Transceivers on the Card*. I/O Buffers can be Enabled/Disabled under... [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Timer / Counter Output
32-CH Isolated DIO PCI Cards -- PCI-7230/33/34
from ADLINK Technology Inc.

ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of... [See More]

  • Computer Bus: PCI
Digital I/O -- PI-128L-PCI-H
from American Portwell Technology Inc.

Isolated Digital Input Board for PCI [See More]

  • Computer Bus: PCI
  • Isolation: Isolated Digital Inputs; Optocoupler Isolation
  • Digital I/O Channels: 128
  • Form Factor: PC Board
32-Channel Digital I/O PCI Board -- DT335
from Measurement Computing

PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS. The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring or control of high channel-count applications. This board provides bidirectional digital I/O lines capable of... [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
Digital Input/Output Card -- PCI-DIO-96
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Up to 120 channels of digital I/O. All I/O lines buffered on the card. Four- and eight-bit groups independently selectable for I/O on each 24-bit port. Hysteresis correction and choice of pull-up and... [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Analog Voltage Output
32-CH PhotoMos Relay Outputs & 2-CH Isolated DI PCI Card -- PCI-7258
from ADLINK Technology Inc.

ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications. [See More]

  • Computer Bus: PCI
  • Analog Outputs: Relay Output
Digital I/O -- PIO-32-32L-PCI-H
from American Portwell Technology Inc.

Isolated Digital I/O Board for PCI [See More]

  • Computer Bus: PCI
  • Isolation: Isolated Digital Inputs; Opto-Isolation
  • Digital I/O Channels: 32
  • Form Factor: PC Board
4-Channel Analog Output PCI Board -- PCI-DDA04/12
from Measurement Computing

PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Computer Bus: PCI
  • Resolution: 12
  • Digital I/O Channels: 48
  • Form Factor: PC Board
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Computer Bus: PCI
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
64-CH Isolated Digital I/O PCI Cards -- PCI-7432/7433/7434
from ADLINK Technology Inc.

ADLINK's cPCI/PCI-743X series cards are 64-CH high-density digital input and/or output cards that provide a robust 2,500 V isolation protection and are suitable for most industrial applications. The wide input range of the cPCI/PCI-7432 and cPCI/PCI-7433 makes it easy to sense the status of external... [See More]

  • Computer Bus: PCI
Digital I/O -- RRY-16C-PCI-H
from American Portwell Technology Inc.

Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]

  • Computer Bus: PCI
  • Isolation: Isolated Digital Outputs; Relay-Isolation
  • Digital I/O Channels: 16
  • Form Factor: PC Board
48-Channel Digital I/O Board -- PCI-DIO48H
from Measurement Computing

PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
Isolated Digital Input/Output Card -- PCI-IDIO-16
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Sixteen optically-isolated, non-polarized digital inputs. Opto-isolated channel to channel and channel to ground. Sixteen fully protected FET outputs. Can detect input state change and assert interrupt. No... [See More]

  • Computer Bus: PCI
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs; Channel to Ground, Channel to Computer
  • Digital I/O Channels: 16
  • Form Factor: PC Board
8-CH High-Power Relay Outputs & 8-CH Isolated Digital Inputs Card -- PCI-7260
from ADLINK Technology Inc.

PCI-7260 is a PCI-bus, high-power relay output card for industrial automation and machine control. Each of all eight channels is capable to switch 5A current at 250VAC or 5A current at 30VDC. Its pluggable front-panel connector gives consideration to both carrying high current and easy wiring. The... [See More]

  • Computer Bus: PCI
  • Analog Outputs: Relay Output
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Computer Bus: PCI; PCI-X
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Resolution: 12
48-Channel Digital I/O PCI Board -- PCI-DUAL-AC5
from Measurement Computing

PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS. The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current outputs with AC5/PB24 interface. [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
Isolated Digital Input/Output Card -- PCI-IIRO-8
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Eight or sixteen optically isolated, non-polarized digital inputs. Eight or sixteen electro-mechanical relay outputs. Opto-isolated channel to channel and channel to ground. Can detect input state change and... [See More]

  • Computer Bus: PCI
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs; Channel to Ground, Channel to Computer
  • Digital I/O Channels: 8
  • Form Factor: PC Board
8-CH Relay Outputs & 8-CH Isolated DI PCI Cards -- PCI-7250/7251
from ADLINK Technology Inc.

ADLINK's PCI-7250/7251 provide 4-CH SPDT (Form C) & 4-CH SPST (Form A) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in SET condition, its corresponding LED will turn ON, and on the contrary, it is OFF. All... [See More]

  • Computer Bus: PCI
  • Analog Outputs: Relay Output
PCI 2 Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Computer Bus: PCI; PCI-X
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
6-Channel Analog Output PCI Board -- PCIM-DDA06/16
from Measurement Computing

6-channel, 16-bit PCI analog output board with 24 digital I/O (connector compatible with CIO-DDA06/16). KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Computer Bus: PCI
  • Resolution: 16
  • Digital I/O Channels: 24
  • Form Factor: PC Board
Low Profile Isolated Digital Input/Output Card -- LPCI-IIRO-8
from ACCES I/O Products, Inc.

Features. 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31volts DC or AC rms. 8 form C electro-mechanical relays switch up to 1 A each. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). The LPCI-IIRO-8 is a half-size Low-Profile PCI... [See More]

  • Computer Bus: PCI
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Computer, Channel to Ground
  • Digital I/O Channels: 8
  • Form Factor: PC Board
96-CH High-Driving DIO Card -- PCI-7396
from ADLINK Technology Inc.

The PCI-7396 is 96-bit parallel digital input/output (DIO) cards designed for industrial applications. The PCI-7396 emulates four 8255 Programmable Peripheral Interface (PPI) chips. Each PPI offers three 8-bit DIO ports which can be accessed simultaneously. The total 12/6 ports can be configured as... [See More]

  • Computer Bus: PCI
  • Digital I/O Channels: 96
PCI 4 Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Computer Bus: PCI; PCI-X
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
64-Channel PCI Data Acquisition Board -- PCI-DAS6402/16
from Measurement Computing

PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]

  • Computer Bus: PCI
  • Analog Channels: 64
  • Digital I/O Channels: 32
  • Differential Channels: Yes
PCI Bus Digital Input/Output Cards -- PCI-DIO-24D
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available). 24 bits of digital I/O. Four and eight bit ports independently selectable for I/O. All 24 I/O lines buffered by transceivers on the card. I/O buffers can be enabled/disabled under program control. Pull-ups on I/O lines. [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Timer / Counter Output (optional feature)
96/48/24-CH Opto-22 Compatible Digital I/O PCI Cards -- PCI-7296/7248/7224
from ADLINK Technology Inc.

ADLINK's PCI-7296/7248/7224 are high-density parallel digital I/O boards with 96/48/24 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCI-7296/48/24 can utilize the Opto-22 external devices. The PCI-7296/7248/7224 devices emulate mode 0 of the industry... [See More]

  • Computer Bus: PCI
PCI 6 Analog Output Card -- PCI-DA12-6
from American Portwell Technology Inc.

Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Computer Bus: PCI; PCI-X
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
8-Channel Digital I/O Board -- PCI-PDISO8
from Measurement Computing

PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • Analog Outputs: Analog Voltage Output; Relay Output
High-Density 128-CH Isolated DIO/DI/DO PCI Cards -- PCI-7442/7443/7444
from ADLINK Technology Inc.

Responding to the industry's need for high-density digital input/output modules, the ADLINK PCI-7442/7443/7444 DIO card series delivers up to 128 opto-isolated channels for a wide range of demanding PCI-based applications. The PCI-7442/7443/7444 series comes with 64 (PCI-7442) or 128 (PCI-7443)... [See More]

  • Computer Bus: PCI
  • Digital I/O Channels: 32
PCI 8 Analog Output Card -- PCI-DA12-8
from American Portwell Technology Inc.

Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]

  • Computer Bus: PCI; PCI-X
  • Resolution: 12
  • Digital I/O Channels: 24
  • Form Factor: PC Board
96-Channel Digital I/O Board -- PCI-DIO96
from Measurement Computing

PCI-based 96-channel logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output. [See More]

  • Computer Bus: PCI
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Analog Voltage Output
Low-Profile 16-CH Isolated DI & 16-CH Isolated DO PCI Card -- LPCI-7230
from ADLINK Technology Inc.

ADLINK LPCI-7230 is 32-CH isolated input and/or card. It provides a 2,500 C optical isolation protection. Two wide input range of the LPCI-7230 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of industry applications. The... [See More]

  • Computer Bus: PCI
  • Digital I/O Channels: 16
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • Computer Bus: PCI; PCI-X
  • Differential Channels: Yes
  • Analog Channels: 18
  • Resolution: 16
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2515
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Computer Bus: PCI
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
Low-Profile 8-CH Relay Outputs & 8-CH Isolated DI PCI card -- LPCI-7250
from ADLINK Technology Inc.

ADLINK LPCI-7250 is a Low-Profile PCI DIO card. LPCI-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in SET condition, its corresponding LED will turn ON, and on the contrary, it is... [See More]

  • Computer Bus: PCI
  • Analog Outputs: Relay Output
  • Digital I/O Channels: 8
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Computer Bus: PCI
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2517
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Computer Bus: PCI
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes