Differential Channels I/O Modules and Instruments
from Advantech
4-ch High Speed Analog Input EtherCAT Slice IO Module. Channels : 4 (Differential). Input Type : V, mA. Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA. Input Impedance : 800 k Ω, for voltage input, 500 Ω, for current input. Resolution : 16-bit with ±0.1% for voltage input, 16-bit... [See More]
- Differential Channels: Yes
- Form Factor: DIN Rail; DIN-rail
- Resolution: 16
- Operating Temperature: -13 to 140
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: DIN Rail
from Advantech
6-ch Current Analog Input EtherCAT Slice IO Module. Channels : 6 (Differential). Input Type : mA. Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA. Input Impedance : 120 Ω. Resolution : 16-bit. FSR accuracy : 16-bit with ±0.2% @25 °C. Sample Rate : 100 sample/s (per channel). [See More]
- Differential Channels: Yes
- Form Factor: DIN Rail; DIN-rail
- Resolution: 16
- Operating Temperature: -13 to 140
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Analog Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
6-ch Thermocouple Input EtherCAT Slice IO Module. Channels: 6 differential. Input Type: V, mV, Thermocouple. Input Impedance: >2M Ω. Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V. Resolution: 16-bit. FSR accuracy: 16-bit with ±0.1% @25 °C. Sample... [See More]
- Differential Channels: Yes
- Form Factor: DIN Rail; DIN-rail
- Resolution: 16
- Operating Temperature: -13 to 140
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
6-ch Voltage Analog Input EtherCAT Slice I/O Module. 6 differential input channels ideal for multi-sensor systems. Flexible voltage input ranges for various sensor signals. High resolution (16-bit ADC) beneficial for precision measurement. High accuracy ( ±0.1% FSR) ensures data integrity. High... [See More]
- Differential Channels: Yes
- Form Factor: DIN Rail; DIN-rail
- Resolution: 16
- Operating Temperature: 14 to 140
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Digital I/O Channels: 3
- Differential Channels: Yes
- Analog Channels: 1
- Resolution: 15
from Advantech
6-ch Voltage Analog Input EtherCAT Slice IO Module. Channels : 6 (Differential). Input Type : V,mV. Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V. Input Impedance : >10M Ω. Resolution : 16-bit with ±0.1% FSR accuracy. Sample Rate : 100 sample/s (per... [See More]
- Differential Channels: Yes
- Form Factor: DIN Rail; DIN-rail
- Resolution: 16
- Operating Temperature: -13 to 140
from Electro Standards Laboratories
The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]
- Analog Channels: 4
- Resolution: 24
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]
- Digital I/O Channels: 2
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 11
from ACCES I/O Products, Inc.
FEATURES. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 16 single-ended or 8 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Digital I/O Channels: 4
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). [See More]
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Digital I/O Channels: 48
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 16
from American Portwell Technology Inc.
First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]
- Analog Channels: 18
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Outputs: Analog Voltage Output; Analog Current Output
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Analog Channels: 32
- Resolution: 14
- Differential Channels: Yes
- Form Factor: PC Board
from Moxa Inc.
The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves. [See More]
- Analog Channels: 8
- Resolution: 16
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 128
- Resolution: 16
from OMEGA Engineering, Inc.
•. Expands Analog and Digital I/O of Any OCS Using a CsCAN Network. •. May be Used Locally or Remotely. •. Extemely Compact. •. Removable Screw Terminals [See More]
- Digital I/O Channels: 32
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 14
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Analog Channels: 64
- Resolution: 24
- Differential Channels: Yes
- Form Factor: PC Board
from Moxa Inc.
Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]
- Digital I/O Channels: 12
- Differential Channels: Yes
- Analog Channels: 4
- Resolution: 16
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 14
from ACCES I/O Products, Inc.
FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from OMEGA Engineering, Inc.
Omega offers a general-purpose signal conditioning product designed to augment the capabilities of any Programmable Logic Controller (PLC). These signal conditioners allow normally incompatible signals and loads (AC inputs, AC outputs, etc.) to easily interface with any PLC. Three categories of... [See More]
- Digital I/O Channels: 8
- Accuracy: 0.2500
- Differential Channels: Yes
- Form Factor: DIN Rail
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from American Portwell Technology Inc.
Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]
- Analog Channels: 16
- Resolution: 12
- Differential Channels: Yes
- Form Factor: PC Board
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Analog Channels: 32
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 4
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Relay Output
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Acromag, Inc.
24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]
- Digital I/O Channels: 40
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Outputs: Analog Voltage Output
from American Portwell Technology Inc.
Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]
- Analog Channels: 16
- Resolution: 12
- Differential Channels: Yes
- Form Factor: PC Board
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 4
- Resolution: 16
from Measurement Computing
USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS. The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from Acromag, Inc.
16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 16
from American Portwell Technology Inc.
High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Measurement Computing
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS. The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Form Factor: Module
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per 4-channel programmable. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from Acromag, Inc.
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a... [See More]
- Digital I/O Channels: 40
- Form Factor: PC Board
- Differential Channels: Yes
- User Interface: Computer Programmable
from American Portwell Technology Inc.
High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Measurement Computing
PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]
- Digital I/O Channels: 32
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from Acromag, Inc.
40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]
- Digital I/O Channels: 40
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Outputs: Analog Voltage Output
from American Portwell Technology Inc.
Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Measurement Computing
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]
- Digital I/O Channels: 4
- Differential Channels: Yes
- Analog Channels: 4
- Resolution: 24
from ACCES I/O Products, Inc.
Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Acromag, Inc.
Six 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 16
from American Portwell Technology Inc.
High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Measurement Computing
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device. KEY HIGHLIGHTS. The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 24
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- Analog Channels: 8
- Resolution: 12
- Differential Channels: Yes
- Form Factor: PC Board
from Acromag, Inc.
Multi-function I/O. The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto many Acromag reconfigurable FPGA cards equipped with an AXM mezzanine connector. Analog Input. There are... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from American Portwell Technology Inc.
Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Measurement Computing
Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]
- Digital I/O Channels: 4
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 24
from ACCES I/O Products, Inc.
Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Analog Channels: 8
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Stand-alone
from American Portwell Technology Inc.
Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections for analog output... [See More]
- Digital I/O Channels: 8
- Resolution: 12
- Differential Channels: Yes
- Form Factor: Stand-alone
from Measurement Computing
USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS. The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 24
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Acromag, Inc.
i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]
- Analog Channels: 8
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Stand-alone
from American Portwell Technology Inc.
8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from Measurement Computing
USB-based high-speed analog input device with eight 13-bit, 1 MS/s analog inputs. KEY HIGHLIGHTS. The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 13
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 8
from Acromag, Inc.
32 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Analog Channels: 32
- Resolution: 15
- Differential Channels: Yes
- Accuracy: 0.0200
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
Features. Eight true differential inputs, or eight single-ended inputs optional. Programmable input ranges of: 0-5V, 0-10V, ±5V, ±10V. 100KHz sampling rate. On-board pacer clock and counter timers. Four double-buffered analog outputs. Jumper selectable output ranges of: 0-5V, 0-10V,... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from Acromag, Inc.
32 input channels, ±5V, ±10V DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. [See More]
- Analog Channels: 32
- Resolution: 15
- Differential Channels: Yes
- Accuracy: 0.0200
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from Acromag, Inc.
4 to 20mA DC input. Single mechanical relay output. 4.5V DC from input loop power. Hi/lo failsafe option trips alarms above or below set point. The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received... [See More]
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Outputs: Relay Output
from Measurement Computing
USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS. The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Form Factor: Stand-alone
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Digital I/O Channels: 13
- Differential Channels: Yes
- Analog Channels: 2
- Resolution: 24
from Acromag, Inc.
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input. Single or dual mechanical relays output. 10-36V DC or 115/230V AC power. 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input. 361A: DC-powered. 461A: AC-powered. These alarms accept DC... [See More]
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
- Differential Channels: Yes
- Form Factor: DIN Rail
from Measurement Computing
USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs, two analog outputs, four counter inputs, two timer outputs, and 24 digital I/O; TR-2U external power supply included. KEY HIGHLIGHTS. The USB-1616HS Series of USB data acquisition (DAQ) devices provide synchronous analog,... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Digital I/O Channels: 7
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Acromag, Inc.
24 differential digital input and/or output channels. Ruggedized RS-422A/485 transceivers. Interrupt support on all channels (change-of-state and high or low level. transition. The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a... [See More]
- Digital I/O Channels: 24
- Form Factor: PC Board
- Differential Channels: Yes
- User Interface: Computer Programmable
from Measurement Computing
USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, Screw Terminal Panel version. KEY HIGHLIGHTS. The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for... [See More]
- Digital I/O Channels: 32
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 20
from ACCES I/O Products, Inc.
Features. Designed for long-term standalone data logging (months or more). "Mass Storage Device" interface for configuration and downloading data. 2 differential 16-bit analog inputs. Form C electromechanical relay switches up to 1A. Flexible on-device monitoring and alarm functionality. External... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from Measurement Computing
USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Measurement Computing
Board-only 18-bit, eight-channel, 50 kS/s per channel simultaneous-sampling DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. KEY HIGHLIGHTS. The USB-1808 Series data acquisition (DAQ) devices provide 18-bit... [See More]
- Digital I/O Channels: 4
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 18
from Measurement Computing
KEY HIGHLIGHTS. "The DT9800-EC-I Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and digital I/O data. These devices are available with analog outputs and BNC connectors, and feature easy connections to industry-standard signal conditioning to provide a... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Measurement Computing
USB Data Acquisition (DAQ) Module; 12-bit, 100kHz, 16 AI, 16 DIO, 2 C/T. KEY HIGHLIGHTS. The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and digital I/O data. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12