Current Output I/O Modules and Instruments
from ifm efector inc.
Easy to mount and wire. Connection of the AS-i flat cable via module lower parts. Clearly visible powerful LEDs for displaying operation, switching status and error. High protection rating for the requirements of harsh industrial environments. Robust M12 connectors for connecting sensors and... [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Agency Approval: CE
from Ametek Solartron Metrology
The Digital Input/Output Module (DIOM) allows the Orbit ® network to interface with discrete inputs, such as micro switches or proximity sensors which can be used to trigger a set of measurements. The output signals from the DIOM can be used interface to external components like relays or... [See More]
- Digital I/O Channels: 1
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: None
from Advantech
1AO RS-485 Modbus Remote I/O. 1ch analog output. Protocols:ASCII / Modbus. Watchdog timer to recover the system. 3000VDC isolation protection [See More]
- Resolution: 16
- Host Connection: RS232/422/485
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 14 to 158
from Dataforth Corporation
The SCM9B-H1750/H1770 digital I/O interface is designed to expand the remote I/O capability of the SCM9B-1700 series of modules. Commands are communicated over RS-232 or RS-485 links from any standard serial I/O port of computers or modems. The command set for the H1700 series boards is identical to... [See More]
- Digital I/O Channels: 64
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: None; Computer Programmable
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Single-channel multi-purpose non-contact. displacement sensing system. > Supports both dual and single coil sensors. > Terminal I/O connections. > Auto-synchronization of multiple channels. > Analog DC and 4-20mA outputs. > Single ended, bipolar, and differential voltage outputs. >... [See More]
- Accuracy: 0.0100
- Analog Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Form Factor: DIN Rail
- User Interface: None
from ifm efector inc.
Easy toolless installation. Three selectable directions of the flat cable mounting. Clearly visible powerful LEDs for displaying operation, switching status and error. High protection rating for the requirements of harsh industrial environments. Robust M12 connectors for connecting sensors and... [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
- Analog Outputs: Analog Current Output
- Operating Temperature: -13 to 158
from Advantech
4-ch Analog Output EtherCAT Slice IO Module. Channels: 4. Output Type: V, mV, mA. Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA. Resolution: 16-bit with accuracy, 0.01% FSR@25 °C. Slew Rate: Configurable. Drift: ± 50 ppm/ °C. Current Load Resistor: Max. 500 Ω. [See More]
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail; DIN-rail
- Operating Temperature: -13 to 140
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: DIN Rail
from ifm efector inc.
Easy toolless installation. Three selectable directions of the flat cable mounting. Clearly visible powerful LEDs for displaying operation, switching status and error. High protection rating for the requirements of harsh industrial environments. Robust M12 connectors for connecting sensors and... [See More]
- Digital I/O Channels: 2
- Analog Outputs: Analog Current Output
- Form Factor: DIN Rail
- Agency Approval: CE
from Advantech
4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O. 4ch analog output/4ch digital input. Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful,ASCII. GCL to perform basic logic control rules. Cloud access: Data update to Azure. Auto-bypass function to ensure daisy-chain data transmission. Peer-to-Peer... [See More]
- Resolution: 12
- Operating Temperature: -40 to 158
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Dataforth Corporation
Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]
- Analog Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Accuracy: 0.0500
- Analog Outputs: Analog Current Output
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
from Advantech
4AO/4DI Modbus RS-485 Remote I/O. 4ch analog output/4ch digital input. Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 3000VDC isolation protection [See More]
- Resolution: 16
- Host Connection: RS232/422/485
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 14 to 158
from Dataforth Corporation
SCM7B39 process current modules accept high-level signals from the process control system and provide either 0 to 20mA or 4 to 20mA current to the field. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel)... [See More]
- Analog Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Accuracy: 0.0300
- Analog Outputs: Analog Current Output
from ifm efector inc.
Easy to mount and wire. For the connection of sensors and actuators with cable entry. Connection via cage clamps. Clearly visible powerful LEDs for displaying operation, switching status and error. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Agency Approval: CE
from Advantech
6AI/2AO/2DI/2DO Ethernet PID Module. 2 loop PID control algorithms built in one package. 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop. Support multiple analog I/O ranges: 0 ~ 10 VDC, 0 ~ 20 mA and 4 ~ 20 mA. Support heating/cooling (direct/reverse) action mode. [See More]
- Resolution: 12
- Operating Temperature: 14 to 122
- Analog Outputs: Analog Voltage Output; Analog Current Output
from ifm efector inc.
Signal conversion of IO-Link into analog signals. Learn more. View other products in this family of IO-Link masters. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Analog Outputs: Analog Current Output
- Agency Approval: CE
- Host Connection: IO-Link
- Operating Temperature: -13 to 158
from Advantech
6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O. 6ch analog input/2ch analog output/2ch digital input/2ch digital output. Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII. GCL to perform basic logic control rules. Peer-to-Peer function to map I/O status. Watchdog timer to recover the... [See More]
- Resolution: 12
- Operating Temperature: -40 to 158
- Analog Outputs: Analog Voltage Output; Analog Current Output
from ifm efector inc.
compact design with high protection rating for use in wet environments. Signal conversion of IO-Link into analog signals. Learn more. View other products in this family of IO-Link masters. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Analog Outputs: Analog Current Output
- Agency Approval: CE
- Host Connection: IO-Link
- Operating Temperature: -13 to 158
from ifm efector inc.
For the reliable limit value monitoring of analog sensors. Clearly visible LED display with red/green color change. Compact housing with high protection rating. Easy parameter setting via rotary switch. User-friendly communication and parameterization via IO-Link. Reliable signal conversion of... [See More]
- Digital I/O Channels: 1
- Analog Outputs: normally open / closed; (configurable); Analog Current Output
- Accuracy: 0.7500
- Host Connection: IO-Link
from ifm efector inc.
Conversion of a PWM signal into an analog output signal. Precise linear current output. Simple connection via flying leads with end ferrules. For mobile vehicles. Wide operating temperature range. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: -40 to 185
- Agency Approval: CE
from ifm efector inc.
Easy set-up possible without any parameter setting. Compact design with high protection rating in hygienic applications. Parameter setting via IO-Link. Can only be used in combination with ifm products. Reliable signal conversion of measured IO-Link values into two analog signals. Learn more. This... [See More]
- Analog Outputs: Analog Current Output
- Agency Approval: CE
- Host Connection: IO-Link
- Operating Temperature: -13 to 140
from Iris Dynamics Ltd.
The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]
- Digital I/O Channels: 6
- Form Factor: DIN Rail
- Analog Channels: 1
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 4 digital outputs (2A), channel diagnostic for short circuit, 4 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
Digital I/O Terminal for USB2.0 [See More]
- Digital I/O Channels: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Erdmann Corporation
DeviceNet Protocol. DeviceNet dramatically cuts installation costs by integrating up to 62 devices on a 4-wire trunk network. DeviceNet interfaces directly with many popular PCs and PLCs including Allen Bradley, GE Fanuc and others. The DeviceNet protocol is based on CAN (Controller Area Network)... [See More]
- Digital I/O Channels: 5
- Form Factor: Modular Bay or Slot System
- Resolution: 8
- Analog Outputs: Analog Current Output
from STW Technic
24 digital inputs with internal pull down [See More]
- Digital I/O Channels: 24
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Analog Outputs: Analog Current Output; Relay Output
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from Sealevel Systems, Inc.
The SeaI/O-530N adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable... [See More]
- Isolation: Isolated Digital Inputs
- Operating Temperature: -13 to 185
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Introtek International
BD2 series electronics are utilized in air bubble or liquid level detection applications, where an open collector output is required. The output signal of a BD2 open collector board can control a switch or relay without the need for PLC signal processing, unlike a TTL signal, which has much lower... [See More]
- Form Factor: PC Board
- Operating Temperature: 41 to 140
- Analog Outputs: Analog Voltage Output; Analog Current Output
from ACCES I/O Products, Inc.
FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Automation24, Inc.
Digirail Connect Ethernet I/O module RAMIX 8811611420 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811611420 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via 10/100 Mb/s... [See More]
- Digital I/O Channels: 4
- Resolution: 16
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]
- Digital I/O Channels: 16
- Resolution: 12
- Analog Channels: 8
- Accuracy: 0.0060
from Gefran
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]
- Analog Channels: 6
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- Resolution: 16
- Form Factor: Modular Bay or Slot System
from Mitsubishi Electric Automation, Inc.
CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used to control distributed I/O systems. When configured for remote I/O, systems will generally include a slave head... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Host Connection: RS232/422/485
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Moxa Inc.
The ioLogik R2000/4000 series was designed for system integrators to acquire and control remote digital and analog devices over both RS-232 and RS-485 connections. Different types of digital on/off devices can be controlled, including proximity switches, mechanical switches, push buttons, optical... [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Sichuan Odot Automation System Co., Ltd.
· 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output. · Module high speed redundant backplane bus with pluggable terminal blocks. [See More]
- Analog Channels: 4
- Analog Outputs: Analog Current Output
- Form Factor: DIN Rail
- Network Options: Ethernet; DeviceNet; Profibus
from Brainboxes Limited
The ED-560 has 4 Analogue Outputs + RS485 Expansion. It is suitable for high-precision control of voltages and currents. As well as the popular 0-10V and 4-20mA outputs, the ED-560 allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 4 analogue outputs. Each... [See More]
- Analog Channels: 0
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -40 to 176
from Measurement Computing
USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and... [See More]
- Digital I/O Channels: 32
- Form Factor: PC Board
- Resolution: 32
- Analog Outputs: Analog Current Output
from Hymark/Kentucky Gauge
The CamCon DC51 comes with high performance and high. speed micro controller. The modular hardware and software. allow for multiple configuration setups. The LCD graphic. display guarantees easy programming and reading. Front. door with lock is available upon request. Digitronic [See More]
- Digital I/O Channels: 32
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Analog Channels: 1
- User Interface: None
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit and broken wire, 4 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
N Series for USB. Isolated Digital I/O Unit (16ch DI, 16ch DO) [See More]
- Digital I/O Channels: 32
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from Sealevel Systems, Inc.
The SeaI/O-530N-OEM adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or... [See More]
- Isolation: Isolated Digital Inputs
- Operating Temperature: -13 to 185
- Analog Outputs: Analog Voltage Output; Analog Current Output
from ACCES I/O Products, Inc.
24-Bit Digital I/O Pod. Remote ACCES Distributed I/O Pods provide intelligent sensor interfaces via two-wire RS-485 multidrop networks to host PCs. Model RIOD24 is ACCES' answer to Distributed Digital I/O needs. With these Pods you can connect 2 wires to any computer and be quickly controlling and... [See More]
- Digital I/O Channels: 24
- Form Factor: Stand-alone
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Automation24, Inc.
With the digital output module SM 1222 - 6ES7222-1HH32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 - 6ES7222-1HH32-0XB0 has relay outputs with an output current rating of 2 A. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Analog Outputs: Analog Current Output; Relay Output
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
Designed to minimize space requirements, the SSS-Q series 4-channel solid state switches replace 4 individual SSS modules. Providing a connection between data acquisition systems and the real world, these modules can sense or control ac/dc power lines. Input modules sense the presence of an ac/dc... [See More]
- Analog Channels: 4
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: None
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Digital I/O Channels: 40
- Resolution: 32
- Analog Channels: 8
- Form Factor: PC Board
from Measurement Computing
USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and... [See More]
- Digital I/O Channels: 96
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 4 digital inputs (PNP) and 4 digital outputs (2A), group diagnostic for short circuit, 4 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
Non-isolated bidirectional digital I/O terminal for USB2.0 [See More]
- Digital I/O Channels: 24
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Analog Channels: 8
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Stand-alone
from Sealevel Systems, Inc.
The SeaI/O-540N adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line... [See More]
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from ACCES I/O Products, Inc.
Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Automation24, Inc.
Using the digital output module SM 1222 DC - 6ES7222-1BF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 DC - 6ES7222 -1BF32-0XB0 has transistor outputs with an output current of 0.5 A at 24 V DC. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Analog Outputs: 8 (Transistor); Analog Current Output
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
•. Expands Analog and Digital I/O of Any OCS Using a CsCAN Network. •. May be Used Locally or Remotely. •. Extemely Compact. •. Removable Screw Terminals [See More]
- Digital I/O Channels: 32
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 14
from Gefran
410 module manages a total of 36 channels (16 digital inputs , 20 digital outputs). Provided with status, power supply and alarm LEDs. Double slot module. Integrated technology functions such as high frequency counters and PWM outputs. [See More]
- Digital I/O Channels: 36
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Modular Bay or Slot System
- Host Connection: Direct Backplane Interface
from Measurement Computing
USB-based solid-state 24 I/O module interface device. KEY HIGHLIGHTS. The USB-SSR Series interface devices provide support for solid state relay (SSR) modules. Each device is designed with a heavy-duty chassis for rugged DAQ applications. [See More]
- Digital I/O Channels: 8
- Analog Outputs: Analog Current Output; Relay Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 4 digital outputs (2A), channel diagnostic for short circuit, 4 Micro (M12) connectors, one Micro (M12) connector for auxiliary power supply. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) [See More]
- Digital I/O Channels: 69
- Analog Outputs: TTL; Analog Current Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Digital I/O Channels: 6
- Resolution: 16
- Analog Channels: 4
- Accuracy: 0.0500
from Sealevel Systems, Inc.
The SeaI/O-540N-OEM adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line... [See More]
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from ACCES I/O Products, Inc.
Features. Remote intelligent analog output and digital I/O units with opto-isolated RS-485 serial interface to host computer. Eight 12-bit analog current (4-20mA) and voltage outputs <. Software selectable voltage ranges of 0-5V, 0-10V, ±5V. Seven bits of digital I/O configured on a... [See More]
- Digital I/O Channels: 7
- Resolution: 12
- Analog Channels: 8
- Isolation: Opto-isolated RS-485 Serial Interface to Host Computer
from Automation24, Inc.
Using the digital output module SM 1222 DC - 6ES7222-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 DC - 6ES7222 -1BH32-0XB0 has transistor outputs with an output current of 0.5 A at 24 V DC. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Host Connection: RS485; RS232/422/485
- Analog Outputs: 16 (Transistor); Analog Current Output
- Network Options: Profibus
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
The CDTX441 conductance/resistance analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self guiding... [See More]
- Isolation: Isolated Analog Current Output
- Analog Outputs: Analog Current Output
- Form Factor: Panel / Chassis Mount (optional feature); Pipe Mounting
- User Interface: Front Panel
from Gefran
The R-EU16 is a mixed module with 8 digital inputs and 8 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. The 24V PNP inputs have a software-programmable filter. The module is organized in 8 inputs + common GND. Input presence is... [See More]
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
Standard Opto-22 rack driver board with 48 high-drive digital I/O lines. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]
- Digital I/O Channels: 48
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 2 analog outputs _10V, channel diagnostic for short circuit and overload, 2 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
TTL-Level digital output board for PCI [See More]
- Digital I/O Channels: 64
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Acromag, Inc.
32 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Analog Channels: 32
- Resolution: 15
- Differential Channels: Yes
- Accuracy: 0.0200
from Sealevel Systems, Inc.
The SeaI/O-462N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Host Connection: TTL; Expansion
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from Automation24, Inc.
With the digital output module SM 1222 - 6ES7222-1HF32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 RLY - 6ES7222 -1HF32-0XB0 has 8 relay contacts with a max. Switching current of 2 A at 30 V DC/250 V AC. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Analog Outputs: Analog Current Output; Relay Output
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
The CDTX-90 Series Conductivity/ Resistivity Transmitter is designed for broad application and ease of setup and use. The unit can be used for conductance, resistance, or TDS signal transmission and display. Mounting can be accomplished in several options best tailored to your application... [See More]
- Accuracy: 2
- Form Factor: Panel / Chassis Mount (optional feature); Universal Mount
- Isolation: Isolated Analog Current Output
- Analog Outputs: Analog Current Output; Relay Output
from Gefran
The R-EU32 is a mixed module with 16 digital inputs and 16 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. Optically-isolated 24 VDC PNP inputs acquire logic signals from proximity sensors, drives, etc. Each input is protected... [See More]
- Digital I/O Channels: 32
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit, 4 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
Isolated Digital Input Board for PCI [See More]
- Digital I/O Channels: 128
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Optocoupler Isolation
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface... [See More]
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System; Stand-alone
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Sealevel Systems, Inc.
The SeaI/O-462N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw... [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Host Connection: TTL; Expansion
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Resolution: 12
from Automation24, Inc.
Using the digital output module SM 1222 RLY - 6ES7222 -1XF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital relay outputs. The digital output SM 1222 RLY - 6ES7222 -1XF30-0XB0 has 8 changeover contacts with a max. switching current of 2 A at 30 V DC/250 V AC. [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
- Analog Outputs: Analog Current Output; Relay Output
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from OMEGA Engineering, Inc.
The DOTX441 dissolved oxygen analyzer is supplied in a compact cast aluminum case. SAE 323, with low oxidation grade, anticorrosion treatment and finished with electrostatic epoxy paint. The DOTX441 is compact, light weight, rugged and IP68 rated. The units include local display, transmitter output... [See More]
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel
- Analog Outputs: Analog Current Output
- Host Connection: RS232/422/485
from Gefran
The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 4
- Accuracy: 0.5000
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 8 digital outputs (0.5A), group diagnostic for short circuit, one M23 connector. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
Isolated Digital I/O Board for PCI [See More]
- Digital I/O Channels: 32
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Opto-Isolation
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog current output. 18 to 36V DC power. 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. EtherStax units are built and tested... [See More]
- Analog Channels: 32
- Analog Outputs: Analog Current Output
- Form Factor: Stand-alone
- Host Connection: Ethernet; 2 Cu ports
from Sealevel Systems, Inc.
The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Host Connection: TTL; Expansion
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Digital I/O Channels: 13
- Differential Channels: Yes
- Analog Channels: 2
- Resolution: 24
from Automation24, Inc.
Using the digital input/output module SM 1223 DC/DC - 6ES7223-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital inputs and outputs each. The digital module SM 1223 DC/DC - 6ES7223-1BH32-0XB0 processes input signals with 24 V DC and has transistor outputs with an... [See More]
- Digital I/O Channels: 8
- Analog Outputs: 8 (Transistor); Analog Current Output
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
from OMEGA Engineering, Inc.
The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 4
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 4 digital inputs (PNP) and 4 digital outputs (2A), group diagnostic for short circuit, M23 connector. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Current Output
- Host Connection: e2c
from American Portwell Technology Inc.
Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]
- Digital I/O Channels: 24
- Resolution: 12
- Analog Channels: 16
- Form Factor: PC Board
from Acromag, Inc.
The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage... [See More]
- Isolation: Channel-to-Channel Isolation
- Analog Outputs: Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from Sealevel Systems, Inc.
The SeaI/O-463N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw... [See More]
- Analog Outputs: Analog Current Output
- Operating Temperature: 32 to 158
- Host Connection: TTL; Expansion
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Digital I/O Channels: 7
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Automation24, Inc.
Using the digital input/output module SM 1223 DC/DC - 6ES7223-1BL32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs and outputs each. The digital module SM 1223 DC/DC - 6ES7223-1BL32-0XB0 processes input signals with 24 V DC and has transistor outputs with an... [See More]
- Digital I/O Channels: 16
- Analog Outputs: 16 (Transistor); Analog Current Output
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -4 to 140
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
- Analog Outputs: Analog Current Output
from Gefran
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module... [See More]
- Digital I/O Channels: 16
- Resolution: 24
- Analog Channels: 8
- Accuracy: 0.5000
from American Portwell Technology Inc.
Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag ’s Agility ™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage... [See More]
- Isolation: Channel-to-Channel Isolation
- Analog Outputs: Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from Sealevel Systems, Inc.
Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... [See More]
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from ACCES I/O Products, Inc.
Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]
- Digital I/O Channels: 8
- Resolution: 12
- Analog Channels: 32
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
from Automation24, Inc.
Using the digital input/output module SM 1223 DC/RLY - 6ES7223-1PH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital inputs and outputs each. The digital module SM 1223 DC/RLY - 6ES7223-1PH32-0XB0 processes input signals with 24 V DC and has 8 changeover contacts with... [See More]
- Digital I/O Channels: 8
- Analog Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail; DIN rail 35 mm
- Operating Temperature: -40 to 158
from OMEGA Engineering, Inc.
•. PEEK Sensor Body Construction. •. 4-Electrode Sensor Type. •. Electrode Coating Rejection Diagnostic. •. Universal Mounting Configurations. •. Microprocessor Based System. •. Large Dual Display Format. •. Loop Powered, Fully Isolated [See More]
- Accuracy: 0.3000
- Form Factor: Panel / Chassis Mount (optional feature); Pipe Mounting
- Isolation: Channel-to-Channel Isolation; Isolated Analog Current Output
- Analog Outputs: Analog Current Output
from Gefran
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 4
- Isolation: Isolated Analog Voltage Input; Isolated Digital Outputs
from American Portwell Technology Inc.
Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]
- Form Factor: DIN Rail; DIN Form B
- User Interface: Computer Programmable
- Analog Outputs: Analog Current Output
- Host Connection: USB
from Sealevel Systems, Inc.
Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit... [See More]
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from ACCES I/O Products, Inc.
Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Automation24, Inc.
Using the digital input/output module SM 1223 DC/RLY - 6ES7223-1PL32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs and outputs each. The digital module SM 1223 DC/RLY - 6ES7223-1PL32-0XB0 processes input signals with 24 V DC and has 16 changeover contacts... [See More]
- Digital I/O Channels: 16
- Analog Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail; DIN rail
- Operating Temperature: -40 to 158
from OMEGA Engineering, Inc.
•. Reliable 3-Electrode Amperometric Sensor. •. Replaceable Sensor Cartridge. •. Sensor Membrane Puncture/Tear Diagnostic. •. Microprocessor Based System. •. Large Dual Display Format. •. Loop Powered, Fully Isolated [See More]
- Isolation: Isolated Analog Current output
- Analog Outputs: Analog Current Output
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel