Voltage Output I/O Modules and Instruments
from ifm efector inc.
Easy to mount and wire. Connection of the AS-i flat cable via module lower parts. Clearly visible powerful LEDs for displaying operation, switching status and error. High protection rating for the requirements of harsh industrial environments. Robust M12 connectors for connecting sensors and... [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: 32 to 158
- Agency Approval: CE
from Ametek Solartron Metrology
The Digital Input/Output Module (DIOM) allows the Orbit ® network to interface with discrete inputs, such as micro switches or proximity sensors which can be used to trigger a set of measurements. The output signals from the DIOM can be used interface to external components like relays or... [See More]
- Digital I/O Channels: 1
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: None
from Advantech
12DI/2Counter/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O. 12ch digital input/2ch counter/2ch digital output(pulse output). Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII. GCL to perform basic logic control rules. Peer-to-Peer function to map I/O status. Cloud access: Data update to Azure. [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: -40 to 158
from Dataforth Corporation
The SCM9B-H1750/H1770 digital I/O interface is designed to expand the remote I/O capability of the SCM9B-1700 series of modules. Commands are communicated over RS-232 or RS-485 links from any standard serial I/O port of computers or modems. The command set for the H1700 series boards is identical to... [See More]
- Digital I/O Channels: 64
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: None; Computer Programmable
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Single-channel multi-purpose non-contact. displacement sensing system. > Supports both dual and single coil sensors. > Terminal I/O connections. > Auto-synchronization of multiple channels. > Analog DC and 4-20mA outputs. > Single ended, bipolar, and differential voltage outputs. >... [See More]
- Accuracy: 0.0100
- Analog Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Form Factor: DIN Rail
- User Interface: None
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
- Analog Outputs: Analog Voltage Output
- Operating Temperature: 32 to 158
from Advantech
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O. 12ch digital input(counter)/6ch digital output(pulse output). Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII. GCL to perform basic logic control rules. Peer-to-Peer function to map I/O status. Cloud access: Data update to Azure. Built-in web... [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: -40 to 158
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Analog Outputs: Analog Voltage Output
from ifm efector inc.
Easy to mount and wire. For the connection of sensors and actuators with cable entry. Connection via cage clamps. Clearly visible powerful LEDs for displaying operation, switching status and error. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: 32 to 158
- Agency Approval: CE
from Advantech
12DO(Source type) Modbus RS-485 Remote I/O. 12ch source type digital output. Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 5000VDC isolation protection [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: 14 to 158
- Host Connection: RS232/422/485
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Analog Outputs: Analog Voltage Output
from ifm efector inc.
Easy setting of the output voltage via cyclical IO-Link process values. Two analog outputs controllable via IO-Link. Digital transmission eliminates the risk of EMC interference. Signal conversion of IO-Link into analog signals. Learn more. View other products in this family of IO-Link masters. From... [See More]
- Analog Outputs: Analog Voltage Output
- Agency Approval: CE
- Host Connection: IO-Link
- Operating Temperature: -13 to 158
from Advantech
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module. Suitable for EtherCAT networks. 16-ch digital input and 16-ch digital output with 2,500 VDC isolation. Wide input voltage range (10 ~ 30 VDC). Wide output voltage range (5 ~ 40 VDC) and high output current... [See More]
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail; DIN-rail
- Operating Temperature: -4 to 140
from Dataforth Corporation
The MAQ20-DIOL discrete input/output module has 5 isolated discrete input channels and 5 isolated discrete output channels. Input channels accept 3-60VDC signals and output channels switch 3-60VDC signals at up to 3A load. The MAQ20-DIOH discrete input/output module has 4 isolated discrete inputs... [See More]
- Digital I/O Channels: 5
- Form Factor: DIN Rail
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output
from ifm efector inc.
compact design with high protection rating for use in wet environments. Easy setting of the output voltage via cyclical IO-Link process values. Two analog outputs controllable via IO-Link. Digital transmission eliminates the risk of EMC interference. Signal conversion of IO-Link into analog signals. [See More]
- Analog Outputs: Analog Voltage Output
- Agency Approval: CE
- Host Connection: IO-Link
- Operating Temperature: -13 to 158
from Advantech
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module. Suitable for EtherCAT networks. 16-ch digital input and 16-ch digital output with 2,500 VDC isolation. Wide input voltage range (10 ~ 30 VDC). Wide output voltage range (5 ~ 40 VDC) and high output current... [See More]
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail; DIN-rail
- Operating Temperature: -4 to 140
from Dataforth Corporation
The MAQ20-DIOL discrete input/output module has 5 isolated discrete input channels and 5 isolated discrete output channels. Input channels accept 3-60VDC signals and output channels switch 3-60VDC signals at up to 3A load. The MAQ20-DIOH discrete input/output module has 4 isolated discrete inputs... [See More]
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output
from Advantech
16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O. 16ch digital output(pulse output). Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful,ASCII. GCL to perform basic logic control rules. Cloud access: Data update to Azure. Auto-bypass function to ensure daisy-chain data transmission. Peer-to-Peer... [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: -40 to 158
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: DIN Rail
from Advantech
1AO RS-485 Modbus Remote I/O. 1ch analog output. Protocols:ASCII / Modbus. Watchdog timer to recover the system. 3000VDC isolation protection [See More]
- Resolution: 16
- Host Connection: RS232/422/485
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 14 to 158
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Analog Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
2Counter/2DO Modbus RS-485 Remote I/O. 2ch counter/2ch digital output. Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 2500VRMS isolation protection. Counter frequency up to 50kHZ [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: 14 to 158
- Host Connection: RS232/422/485
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
4-ch Analog Output EtherCAT Slice IO Module. Channels: 4. Output Type: V, mV, mA. Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA. Resolution: 16-bit with accuracy, 0.01% FSR@25 °C. Slew Rate: Configurable. Drift: ± 50 ppm/ °C. Current Load Resistor: Max. 500 Ω. [See More]
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail; DIN-rail
- Operating Temperature: -13 to 140
from Dataforth Corporation
SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]
- Digital I/O Channels: 1
- Analog Outputs: TTL; Analog Voltage Output
- Form Factor: Rack Mount
- Host Connection: TTL; Direct Backplane Interface
from Advantech
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer). USB 3.0 SuperSpeed and daisy chainable by built-in USB hub. 4x simultaneously sampled analog inputs, up to 192 kS/s. 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N). Built-in... [See More]
- Resolution: 24
- Analog Outputs: Analog Voltage Output
from Advantech
4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O. 4ch analog output/4ch digital input. Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful,ASCII. GCL to perform basic logic control rules. Cloud access: Data update to Azure. Auto-bypass function to ensure daisy-chain data transmission. Peer-to-Peer... [See More]
- Resolution: 12
- Operating Temperature: -40 to 158
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Advantech
4AO/4DI Modbus RS-485 Remote I/O. 4ch analog output/4ch digital input. Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 3000VDC isolation protection [See More]
- Resolution: 16
- Host Connection: RS232/422/485
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 14 to 158
from Advantech
4DI/4DO Modbus Ethernet I/O. Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT. Supports RESTful web API in JSON format. Supports local logging with RTC time stamp. Supports mobile device web configuration in HTML5. Supports 10~30VDC power with reverse protection [See More]
- Analog Outputs: Analog Voltage Output
- Operating Temperature: -40 to 158
from Huron Net Works, Inc.
DeviceNet Products [See More]
- Digital I/O Channels: 2
- Transmission Rate: 500
- Analog Outputs: Analog Voltage Output
- Network Options: DeviceNet
from MonoDAQ
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital... [See More]
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Isolation: Isolated Analog Voltage Input
- Analog Outputs: Analog Voltage Output
from Sealevel Systems, Inc.
The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N connects easily... [See More]
- Resolution: 12
- Analog Outputs: Analog Voltage Output
- Isolation: Isolated Digital Inputs
- Host Connection: Expansion
from Erdmann Corporation
Foundation Fieldbus ™ Protocol. Designed for use in the process industries, Foundation fieldbus offers multi-drop capabilities, long trunk length, and is fully compatible with intrinsic safety circuits. Foundation fieldbus H1 level has been designed as the ideal digital bus replacement for the... [See More]
- Digital I/O Channels: 3
- Analog Outputs: Analog Voltage Output
- Form Factor: Modular Bay or Slot System
- User Interface: None
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
Digital I/O Terminal for USB2.0 [See More]
- Digital I/O Channels: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Campbell Scientific, Inc.
The SDM-IO16 expands the digital input and/or output capability of Campbell Scientific dataloggers. It offers similar functionality to the control ports of our CR10X and CR23X dataloggers. When configured as an input, each port can monitor logic state, count pulses, measure signal frequency, and... [See More]
- Digital I/O Channels: 16
- Analog Outputs: Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Brainboxes Limited
The ED-560 has 4 Analogue Outputs + RS485 Expansion. It is suitable for high-precision control of voltages and currents. As well as the popular 0-10V and 4-20mA outputs, the ED-560 allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 4 analogue outputs. Each... [See More]
- Analog Channels: 0
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -40 to 176
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 8
- Accuracy: 0.0100
from Electro Standards Laboratories
The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]
- Analog Channels: 4
- Resolution: 24
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels voltage signal output. · Output range :0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits resolution. · The module carries with 4 analog output LED indicators. · Module output signal is a single-end common ground output. · Module high... [See More]
- Analog Channels: 4
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail
- Network Options: Ethernet; DeviceNet; Profibus
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]
- Digital I/O Channels: 2
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 11
from Gefran
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]
- Analog Channels: 6
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- Resolution: 16
- Form Factor: Modular Bay or Slot System
from Introtek International
BD2 series electronics are utilized in air bubble or liquid level detection applications, where an open collector output is required. The output signal of a BD2 open collector board can control a switch or relay without the need for PLC signal processing, unlike a TTL signal, which has much lower... [See More]
- Form Factor: PC Board
- Operating Temperature: 41 to 140
- Analog Outputs: Analog Voltage Output; Analog Current Output
from ANZER
OAC5Q - ac output, 4-channel, 120V, 5V logic, Quad [See More]
- Analog Outputs: Analog Voltage Output
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Resolution: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 128
- Resolution: 16
from WINSYSTEMS, INC.
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]
- Digital I/O Channels: 48
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 16
- Form Factor: PC Board
from OMEGA Engineering, Inc.
The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]
- Digital I/O Channels: 16
- Resolution: 12
- Analog Channels: 8
- Accuracy: 0.0060
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 2 analog outputs _10V, channel diagnostic for short circuit and overload, 2 Micro (M12) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Host Connection: e2c
from Acromag, Inc.
Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Computer Bus: PCIe
from Mitsubishi Electric Automation, Inc.
ST Series is a distributed I/O system that operates as a slave device for either CC-Link or Profibus device level networks. This modular system features a head unit, power supply and compact I/O that snaps quickly together on DIN rail to form a remote system or node. This modular system enables... [See More]
- Digital I/O Channels: 2
- Resolution: 12
- Analog Channels: 2
- Form Factor: DIN Rail
from Iris Dynamics Ltd.
The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]
- Digital I/O Channels: 6
- Form Factor: DIN Rail
- Analog Channels: 1
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Hymark/Kentucky Gauge
The CamCon DC51 comes with high performance and high. speed micro controller. The modular hardware and software. allow for multiple configuration setups. The LCD graphic. display guarantees easy programming and reading. Front. door with lock is available upon request. Digitronic [See More]
- Digital I/O Channels: 32
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Analog Channels: 1
- User Interface: None
from Shenyang Vhandy Technology Co., Ltd.
GCAN-4055(CANopen IO 8DI/8DO) is a CANopen converter which have one standard CANopen interface, 8 digital input channel and 8 digital output channel . GCAN-4055 is an l/0 module that communicates with the standard CANopen protocol and has 8-channel digital input andoutput. Users can use the... [See More]
- Digital I/O Channels: 8
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail
- Host Connection: DC 1500V;
from Moxa Inc.
The ioLogik R2000/4000 series was designed for system integrators to acquire and control remote digital and analog devices over both RS-232 and RS-485 connections. Different types of digital on/off devices can be controlled, including proximity switches, mechanical switches, push buttons, optical... [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
from VersaLogic Corporation
The VCM-DAS-3 I/O module provides 16 channels of 12-bit resolution analog outputs along with 24 digital I/O lines on a single PC/104 module. The rugged VCM-DAS-3 is designed to provide capabilities beyond what is presently available on the market while maintaining drop-in compatibility with current... [See More]
- Digital I/O Channels: 24
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output
from D-TACQ Solutions
The ACQ32CPCI is a 6U CompactPCI ™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose Digital I/Os... [See More]
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Yes (optional feature)
- Analog Outputs: Analog Voltage Output
from Huron Net Works, Inc.
DeviceNet Products [See More]
- Digital I/O Channels: 32
- Transmission Rate: 500
- Analog Outputs: Analog Voltage Output
from Sealevel Systems, Inc.
The SeaI/O-470N-OEM adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N-OEM connects... [See More]
- Resolution: 12
- Analog Outputs: Analog Voltage Output
- Isolation: Isolated Digital Inputs
- Host Connection: Expansion
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
N Series for USB. Isolated Digital I/O Unit (16ch DI, 16ch DO) [See More]
- Digital I/O Channels: 32
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 8
- Accuracy: 0.0100
from Sichuan Odot Automation System Co., Ltd.
· 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output. · Module high speed redundant backplane bus with pluggable terminal blocks. [See More]
- Analog Channels: 8
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail
- Network Options: Ethernet; DeviceNet; Profibus
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 12
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Digital I/O Channels: 40
- Resolution: 32
- Analog Channels: 8
- Form Factor: PC Board
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Resolution: 16
from ACCES I/O Products, Inc.
FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from WINSYSTEMS, INC.
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O. Features. 12-bit Digital-to-Analog (DAC) converters. Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V. 8 independently programmable channels. Channels can... [See More]
- Digital I/O Channels: 48
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation
- Analog Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
Designed to minimize space requirements, the SSS-Q series 4-channel solid state switches replace 4 individual SSS modules. Providing a connection between data acquisition systems and the real world, these modules can sense or control ac/dc power lines. Input modules sense the presence of an ac/dc... [See More]
- Analog Channels: 4
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: None
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 2 digital AC outputs (110 VAC/0.75A), group diagnostic for short circuit, 4 Micro (1/2) connectors. [See More]
- Form Factor: Module
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Host Connection: e2c
from Acromag, Inc.
The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Computer Bus: PCIe
from Mitsubishi Electric Automation, Inc.
CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used to control distributed I/O systems. When configured for remote I/O, systems will generally include a slave head... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Host Connection: RS232/422/485
from VersaLogic Corporation
The VCM-DAS-1 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 16
- Form Factor: PC Board
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Analog Channels: 32
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from Huron Net Works, Inc.
DeviceNet Products [See More]
- Digital I/O Channels: 8
- Transmission Rate: 500
- Analog Outputs: Analog Voltage Output
- Network Options: DeviceNet
from Sealevel Systems, Inc.
The SeaI/O-530N adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable... [See More]
- Isolation: Isolated Digital Inputs
- Operating Temperature: -13 to 185
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
Non-isolated bidirectional digital I/O terminal for USB2.0 [See More]
- Digital I/O Channels: 24
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Digital I/O Channels: 32
- Resolution: 16
- Analog Channels: 8
- Accuracy: 0.0100
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 14
from Gefran
410 module manages a total of 36 channels (16 digital inputs , 20 digital outputs). Provided with status, power supply and alarm LEDs. Double slot module. Integrated technology functions such as high frequency counters and PWM outputs. [See More]
- Digital I/O Channels: 36
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Modular Bay or Slot System
- Host Connection: Direct Backplane Interface
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Resolution: 12
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]
- Digital I/O Channels: 24
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Digital I/O Channels: 4
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Acromag, Inc.
A FIFO buffer holds the first bank ’s data while the second bank is converted. Conversion of each bank requires only 8 µS, and all 12 channels can be sampled in just 16 µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Computer Bus: PCIe
from VersaLogic Corporation
The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 16
- Form Factor: PC Board
from Huron Net Works, Inc.
DeviceNet Products [See More]
- Digital I/O Channels: 72
- Transmission Rate: 500
- Analog Outputs: Analog Voltage Output
- Network Options: DeviceNet
from Sealevel Systems, Inc.
The SeaI/O-530N-OEM adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or... [See More]
- Isolation: Isolated Digital Inputs
- Operating Temperature: -13 to 185
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
TTL-Level digital output board for PCI [See More]
- Digital I/O Channels: 64
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Measurement Computing
15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open... [See More]
- Digital I/O Channels: 15
- Analog Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Gefran
The R-EU16 is a mixed module with 8 digital inputs and 8 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. The 24V PNP inputs have a software-programmable filter. The module is organized in 8 inputs + common GND. Input presence is... [See More]
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Resolution: 12
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from OMEGA Engineering, Inc.
•. Expands Analog and Digital I/O of Any OCS Using a CsCAN Network. •. May be Used Locally or Remotely. •. Extemely Compact. •. Removable Screw Terminals [See More]
- Digital I/O Channels: 32
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 14
from Acromag, Inc.
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Computer Bus: PCIe
from Huron Net Works, Inc.
DeviceNet Products [See More]
- Digital I/O Channels: 1
- Analog Outputs: Analog Voltage Output
- Analog Channels: 1
- Transmission Rate: 500
from Sealevel Systems, Inc.
The SeaI/O-540N adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line... [See More]
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
Isolated Digital Input Board for PCI [See More]
- Digital I/O Channels: 128
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Optocoupler Isolation
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]
- Digital I/O Channels: 8
- Form Factor: PC Board
- Resolution: 16
- Analog Outputs: Analog Voltage Output
from Gefran
The R-EU32 is a mixed module with 16 digital inputs and 16 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. Optically-isolated 24 VDC PNP inputs acquire logic signals from proximity sensors, drives, etc. Each input is protected... [See More]
- Digital I/O Channels: 32
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 64
- Resolution: 16
from OMEGA Engineering, Inc.
• 12 Analog Inputs. • 8 Digital I/O. • Simultaneous Sampling. • Multiple Trigger Modes. • Compact Modular Design. • Expandable Using Multiple OMB-NET6000 Series Modules [See More]
- Digital I/O Channels: 8
- Resolution: 24
- Analog Channels: 12
- Form Factor: Stand-alone
from Acromag, Inc.
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Computer Bus: PCIe
from Huron Net Works, Inc.
EtherNet/IP Products [See More]
- Digital I/O Channels: 8
- Network Options: Ethernet
- Analog Outputs: Analog Voltage Output
from Sealevel Systems, Inc.
The SeaI/O-540N-OEM adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line... [See More]
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Digital I/O Channels: 4
- Accuracy: 0.0200
- Resolution: 16
- Isolation: Channel-to-Channel Isolation; 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
from American Portwell Technology Inc.
Isolated Digital I/O Board for PCI [See More]
- Digital I/O Channels: 32
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Opto-Isolation
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital trigger input, and an... [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 8
- Form Factor: Stand-alone
from Gefran
e430 module manages a total of 18 channels (6 analog inputs, 4 analog outputs, 8 temperature inputs). Provided with status, power supply and alarm LEDs. Single slot module. Integrated specific function "switching to holding pressure". [See More]
- Analog Channels: 6
- Analog Outputs: Analog Voltage Output
- Form Factor: Modular Bay or Slot System
- Host Connection: Direct Backplane Interface
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Up to 120 channels of digital I/O. All I/O lines buffered on the card. Four- and eight-bit groups independently selectable for I/O on each 24-bit port. Hysteresis correction and choice of pull-up and... [See More]
- Digital I/O Channels: 96
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
The AcroPack ® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Host Connection: Direct Backplane Interface
from Huron Net Works, Inc.
Profibus Products [See More]
- Digital I/O Channels: 8
- Transmission Rate: 12000
- Analog Outputs: Analog Voltage Output
- Network Options: Profibus
from Sealevel Systems, Inc.
The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily... [See More]
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Relay Output
- Isolation: Isolated Digital Inputs
- Host Connection: Expansion
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]
- Digital I/O Channels: 24
- Resolution: 12
- Analog Channels: 16
- Form Factor: PC Board
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Gefran
The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 4
- Accuracy: 0.5000
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from OMEGA Engineering, Inc.
OMEGA ’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240 ° arc (international scale) for easy... [See More]
- Analog Channels: 1
- Analog Outputs: Analog Voltage Output; Analog Current Output (optional feature)
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel
from Acromag, Inc.
The AcroPack ® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified... [See More]
- Form Factor: PC Board
- User Interface: None
- Analog Outputs: Analog Voltage Output
- Host Connection: Direct Backplane Interface
from Sealevel Systems, Inc.
The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM... [See More]
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Relay Output
- Isolation: Isolated Digital Inputs
- Host Connection: Expansion
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS. The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 16
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Digital I/O Channels: 16
- Resolution: 16
- Analog Channels: 4
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.5000
- Analog Outputs: Analog Voltage Output
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from Sealevel Systems, Inc.
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured... [See More]
- Resolution: 12
- Analog Outputs: Analog Voltage Output
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Digital I/O Channels: 32
- Resolution: 16
- Analog Channels: 2
- Isolation: Isolated
from Gefran
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module... [See More]
- Digital I/O Channels: 16
- Resolution: 24
- Analog Channels: 8
- Accuracy: 0.5000
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Digital I/O Channels: 8
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from OMEGA Engineering, Inc.
The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- Analog Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- User Interface: None
from Acromag, Inc.
Multi-function I/O. The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto many Acromag reconfigurable FPGA cards equipped with an AXM mezzanine connector. Analog Input. There are... [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Sealevel Systems, Inc.
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be... [See More]
- Resolution: 12
- Analog Outputs: Analog Voltage Output
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]
- Digital I/O Channels: 48
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output
from Gefran
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 4
- Isolation: Isolated Analog Voltage Input; Isolated Digital Outputs
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 48 parallel digital I/O lines. Can generate interrupts when inputs change. All 48 I/O lines buffered by transceivers on the card. Pull-up resistors for CMOS and contact closure inputs. Four- and eight-bit ports independently selectable for I/O. Crosstalk suppression by grounds on all... [See More]
- Digital I/O Channels: 48
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Isolation: Isolated Analog Current Output
- Analog Outputs: Analog Voltage Output
- Form Factor: DIN Rail
- User Interface: None
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface... [See More]
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System; Stand-alone
- Resolution: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Sealevel Systems, Inc.
Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... [See More]
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]
- Digital I/O Channels: 24
- Form Factor: PC Board
- Resolution: 12
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series... [See More]
- Digital I/O Channels: 24
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by... [See More]
- Digital I/O Channels: 120
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: 32 to 140
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog voltage output. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density,... [See More]
- Analog Channels: 32
- Analog Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- Host Connection: Ethernet; 2 Cu ports
from Sealevel Systems, Inc.
Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit... [See More]
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Digital I/O Channels: 4
- Resolution: 24
- Analog Channels: 2
- Accuracy: 0.1000
from American Portwell Technology Inc.
First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]
- Analog Channels: 18
- Resolution: 16
- Differential Channels: Yes
- Form Factor: PC Board
from Measurement Computing
USB-based 24-channel, high-current (64 mA sink, 15 mA source) digital I/O device. KEY HIGHLIGHTS. The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety of logic-level devices. Available with high current output and counter functions. [See More]
- Digital I/O Channels: 24
- Analog Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 24, 72, and 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk... [See More]
- Digital I/O Channels: 24
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
Omega offers a general-purpose signal conditioning product designed to augment the capabilities of any Programmable Logic Controller (PLC). These signal conditioners allow normally incompatible signals and loads (AC inputs, AC outputs, etc.) to easily interface with any PLC. Three categories of... [See More]
- Digital I/O Channels: 8
- Accuracy: 0.2500
- Differential Channels: Yes
- Form Factor: DIN Rail
from Acromag, Inc.
i2o Option. 20 to 36V DC Input. 2A @ 250V AC or 110V DC SPST Output. 2A @ 240V AC or 125V DC Alarm. 18 to 36V DC Power (redundancy-ready). Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large... [See More]
- Digital I/O Channels: 48
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Analog Channels: 48
- Form Factor: Stand-alone
from Sealevel Systems, Inc.
Control 32 open-collector outputs via any Ethernet connection with the SeaI/O-540E. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC... [See More]
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Operating Temperature: -13 to 185
- Host Connection: Ethernet
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 12
from Measurement Computing
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS. The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital,... [See More]
- Digital I/O Channels: 8
- Resolution: 12
- Analog Channels: 8
- Form Factor: Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. 64 channels of digital I/O. Eight 8-bit ports of directly addressable bi-directional I/O. Bit-by-bit programmable for input or output. I/O buffers can be enabled/disabled under program control. Compatible with industry standard I/O racks from Opto-22, Western Reserve Controls, DuTec,... [See More]
- Digital I/O Channels: 64
- Analog Outputs: Analog Voltage Output
- Form Factor: PC Board
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
Remote I/O, or distributed I/O, offers several advantages over the traditional local I/O found on a Programmable Logic Controller (PLC). First, it allows you to locate the I/O modules close to the process that is being monitored or controlled. This greatly improves noise immunity, as the weak sensor... [See More]
- Digital I/O Channels: 8
- Resolution: 16
- Analog Channels: 4
- Accuracy: 0.1000
from Acromag, Inc.
i2o Option. 0 to 28V Input DC, active-low inputs. 0 to 28V Output DC, 0.5A per channel, low-side switches. 18 to 36V DC Power. Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity... [See More]
- Digital I/O Channels: 96
- Form Factor: Stand-alone
- Analog Channels: 96
- Analog Outputs: Analog Voltage Output