Stand Alone I/O Modules and Instruments
from Ametek Solartron Metrology
The Digital Input/Output Module (DIOM) allows the Orbit ® network to interface with discrete inputs, such as micro switches or proximity sensors which can be used to trigger a set of measurements. The output signals from the DIOM can be used interface to external components like relays or... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Digital I/O Channels: 1
- User Interface: None
from Neousys Technology Inc.
ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power... [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 8
- Analog Outputs: Sink
from Moxa Inc.
Simple Applications without Programming. The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define an IF-THEN-ELSE Logic rule, eliminating the need to write programs for PCs or controllers. Software Event Counter... [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 20
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
FEATURES. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 16 single-ended or 8 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable. [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The TC-08 thermocouple data acquisition module is designed to measure a wide range of temperatures using any thermocouple that terminates in a miniature size thermocouple connector. Additionally the TC-08 can also measure other sensors using a ±70 mV range. Featuring built-in cold junction... [See More]
- Form Factor: Stand-alone
- Resolution: 20
- Analog Channels: 8
- Accuracy: 0.2000
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Digital I/O Channels: 32
- Host Connection: RS232/422/485
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 2
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 16
from American Portwell Technology Inc.
High precision analog input terminal for USB2.0 [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Resolution: 16
from Rotronic Instrument Corp.
The Gateway is the interface between the wireless data logger and the server software. The Gateway can manage up to 60 data loggers simultaneously, collecting all wireless-logger measurement data, and passing them on to the server software. When several Gateways are used in the same network, they... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Analog Channels: 1
- Host Connection: Ethernet; Wireless 868 MHz
from Moxa Inc.
Flexible Digital Input/Output Configuration. The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output operation. You can configure the I/O channels to suit your needs, for combinations such... [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 20
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
Features. 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection. 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each. Relays Can be Configured for Level or Pulse Modes. Microcontroller with SRAM and EEPROM. Built-in Watchdog Timer. NEMA4 Enclosure for Harsh... [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Computer
- Digital I/O Channels: 8
- Analog Outputs: Relay Output
from OMEGA Engineering, Inc.
The CT7000 microprocessor-based circular chart recorder measures, displays, records, and controls up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys on the front cover and self-prompting displays. [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Analog Outputs: Analog Current Output (optional feature); Relay Output (optional feature)
- Operating Temperature: 32 to 131
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 16
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 16
from American Portwell Technology Inc.
Digital I/O Terminal for USB2.0 [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from Moxa Inc.
Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
- Digital I/O Channels: 6
- Analog Outputs: Relay Output
from ACCES I/O Products, Inc.
Features. Intelligent Distributed Digital I/O. Opto-Isolated RS-485 Serial Interface to Host Computer. 24-Bits of Bit, Byte, and 24-bit Word Programmable I/O. Open Collector Digital Outputs for Sinking Up To 350mA. 50 Volt DC Compatible Digital Inputs and Outputs. 16-Bit Digital Input Event Counter... [See More]
- Form Factor: Stand-alone
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
- Digital I/O Channels: 24
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
• 12 Analog Inputs. • 8 Digital I/O. • Simultaneous Sampling. • Multiple Trigger Modes. • Compact Modular Design. • Expandable Using Multiple OMB-NET6000 Series Modules [See More]
- Form Factor: Stand-alone
- Analog Channels: 12
- Digital I/O Channels: 8
- Resolution: 24
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 16
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
32 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 15
from American Portwell Technology Inc.
Non-isolated bidirectional digital I/O terminal for USB2.0 [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Digital I/O Channels: 24
- User Interface: Computer Programmable
from Moxa Inc.
The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves. [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- Resolution: 16
from ACCES I/O Products, Inc.
Features. Small (3.5 by 3.7 in.), portable, 32-channel USB digital I/O module. Four 8-bit ports independently selectable for inputs or outputs. High-Speed USB 2.0 device, USB 3.0 compatible. All 32 I/O lines buffered with Sink 64mA / Source 32mA current capabilities. Standard 50-pin IDC connector... [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Analog Outputs: Timer / Counter Output (optional feature)
- Digital I/O Channels: 32
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]
- Form Factor: Stand-alone
- User Interface: None
- Analog Outputs: Analog Voltage Output; Analog Current Output
from Measurement Computing
15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output
- Digital I/O Channels: 15
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
32 input channels, ±5V, ±10V DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 32
- Resolution: 15
from American Portwell Technology Inc.
High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Moxa Inc.
Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]
- Form Factor: Stand-alone
- Analog Channels: 4
- Digital I/O Channels: 12
- Differential Channels: Yes
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16... [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground
- Digital I/O Channels: 4
- Analog Outputs: FET Solid State
from OMEGA Engineering, Inc.
The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output
- Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
- User Interface: None
from Measurement Computing
16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital trigger input, and an... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface... [See More]
- Form Factor: Modular Bay or Slot System; Stand-alone
- Resolution: 16
- Analog Channels: 32
- Analog Outputs: Analog Voltage Output; Analog Current Output
from American Portwell Technology Inc.
High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Moxa Inc.
Bring Intelligence to Temperature Measurement. The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel and the difference between two channels. And it does all this without a controller or... [See More]
- Form Factor: Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 4
- Isolation: Isolated Digital Outputs
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]
- Form Factor: Stand-alone
- Analog Channels: 64
- Digital I/O Channels: 16
- Differential Channels: Yes
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog current output. 18 to 36V DC power. 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. EtherStax units are built and tested... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Current Output
- Analog Channels: 32
- Host Connection: Ethernet; 2 Cu ports
from American Portwell Technology Inc.
Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Moxa Inc.
Extend the Wiring Length. The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend only 10 m, the ioLogik E2262 can be used to increase the J-Type TC wiring length up to 100 m. More Accurate Temperates. The ioLogik... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 4
- Resolution: 16
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per 4-channel programmable. [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Analog Channels: 64
- Digital I/O Channels: 16
- Differential Channels: Yes
from Measurement Computing
USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS. The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog voltage output. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density,... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output
- Analog Channels: 32
- Host Connection: Ethernet; 2 Cu ports
from American Portwell Technology Inc.
High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Moxa Inc.
ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface. Up to 8 pairs of... [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Alarm Output
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Analog Channels: 64
- Digital I/O Channels: 16
- Differential Channels: Yes
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Form Factor: Stand-alone
- Analog Channels: 2
- Digital I/O Channels: 32
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 20 to 36V DC Input. 2A @ 250V AC or 110V DC SPST Output. 2A @ 240V AC or 125V DC Alarm. 18 to 36V DC Power (redundancy-ready). Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large... [See More]
- Form Factor: Stand-alone
- Analog Channels: 48
- Digital I/O Channels: 48
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from American Portwell Technology Inc.
Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]
- Form Factor: Stand-alone
- Analog Channels: 4
- Digital I/O Channels: 8
- Differential Channels: Yes
from ACCES I/O Products, Inc.
Features. Ethernet 10/100 RJ45 connector for interfacing to CPU or network. 48 or 24 channel high-current TTL digital I/O lines. Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for inputs or outputs. All 48... [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- User Interface: Computer Programmable
- Digital I/O Channels: 48
- Host Connection: Ethernet
from Measurement Computing
Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS. The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based remote monitoring and control... [See More]
- Form Factor: Stand-alone
- User Interface: Computer Programmable
- Digital I/O Channels: 24
- Host Connection: Ethernet
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 0 to 28V Input DC, active-low inputs. 0 to 28V Output DC, 0.5A per channel, low-side switches. 18 to 36V DC Power. Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity... [See More]
- Form Factor: Stand-alone
- Analog Channels: 96
- Digital I/O Channels: 96
- Analog Outputs: Analog Voltage Output
from American Portwell Technology Inc.
Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections for analog output... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Digital I/O Channels: 8
- Resolution: 12
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connective strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP/UDP. One RS-232/422/485 serial port built-in to... [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 20
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
Features. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16 optically isolated fully protected low-side FETs capable of... [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs; Channel to Ground, From Computer
- Digital I/O Channels: 8
- Analog Outputs: FET Switch
from Measurement Computing
USB-based 24-channel, high-current (64 mA sink, 15 mA source) digital I/O device. KEY HIGHLIGHTS. The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety of logic-level devices. Available with high current output and counter functions. [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output
- Digital I/O Channels: 24
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
from Moxa Inc.
The ioLogik W5340-HSDPA micro controller is a rugged, compact solution for remote monitoring and alarm systems. With the ioLogik W5340-HSDPA, you can define a cellular connection strategy, including Always-On and Wake-On-Demand, to optimizedata transmission rates for different applications. In... [See More]
- Form Factor: Stand-alone
- Host Connection: RS232/422/485
- Digital I/O Channels: 0
- Web Enabled: Web Enabled
from ACCES I/O Products, Inc.
Features. Remote intelligent analog output and digital I/O units with opto-isolated RS-485 serial interface to host computer. Eight 12-bit analog current (4-20mA) and voltage outputs <. Software selectable voltage ranges of 0-5V, 0-10V, ±5V. Seven bits of digital I/O configured on a... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 7
- Resolution: 12
from Measurement Computing
USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS. The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications. [See More]
- Form Factor: Stand-alone
- Analog Outputs: Relay Output
- Digital I/O Channels: 24
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored. [See More]
- Form Factor: Stand-alone
- Analog Channels: 54
- Digital I/O Channels: 8
- Resolution: 54
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
from Measurement Computing
USB digital I/O device with 32 bits of digital I/O, up to 8 MS/s update rate, and the capability to output current up to 24 mA source/10 mA sink per pin. KEY HIGHLIGHTS. The USB-DIO32HS Series digital I/O devices provide 32 bits of high-speed digital I/O, up to 8 MS/s update rate, and features... [See More]
- Form Factor: Stand-alone
- Resolution: 32
- Digital I/O Channels: 32
- Analog Outputs: Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this... [See More]
- Form Factor: Stand-alone
- Resolution: 16
- Digital I/O Channels: 15
- Analog Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes (optional feature)
from Measurement Computing
USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and... [See More]
- Form Factor: Stand-alone
- Analog Outputs: Analog Voltage Output; Analog Current Output
- Digital I/O Channels: 96
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
The USB-DIO-32I is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. It also allows the direction of each digital I/O to be configured independently, unlike most DIO products that assign input/output direction in groups of 4... [See More]
- Form Factor: Stand-alone
- Resolution: 32
- Digital I/O Channels: 32
- Analog Outputs: Analog Voltage Output
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 2
- Digital I/O Channels: 13
- Differential Channels: Yes
from Measurement Computing
Low Cost USB Digital I/O Module; 28 DIO, high drive capability. KEY HIGHLIGHTS. The DT9817 Series of USB digital I/O devices provide support for solid-state or mechanical relays. These devices are available with isolation, high current output and AC/DC signal sensing. [See More]
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
- Digital I/O Channels: 28
- Analog Outputs: Relay Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
Portable solution for adding easy-to-install 16 isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring using USB. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output; Relay Output (optional feature)
from ACCES I/O Products, Inc.
Features. Remote Intelligent Digital I/O. Opto-Isolated RS-485 Serial Interface to Host Computer. 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words. Digital Input and Output Voltages up to 50VDC. Open Collector Digital Outputs for Loads up to 350mA. Protective Steel... [See More]
- Form Factor: Stand-alone
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
- Digital I/O Channels: 24
- User Interface: Computer Programmable
from Measurement Computing
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]
- Form Factor: Stand-alone
- Analog Channels: 4
- Digital I/O Channels: 4
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
Featuring 16 Form C (SPDT) electromechanical relays and 16 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 16
- Analog Outputs: Analog Voltage Output; Analog Current Output; Relay Output (optional feature)
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 7
- Differential Channels: Yes
from Measurement Computing
KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]
- Form Factor: Stand-alone
- Analog Channels: 64
- Digital I/O Channels: 64
- Resolution: 24
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
Featuring 4 Form C (SPDT) electromechanical relays and 4 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 4
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]
- Form Factor: PC Board; Stand-alone
- Analog Channels: 32
- Digital I/O Channels: 8
- Resolution: 12
from Measurement Computing
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device. KEY HIGHLIGHTS. The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter... [See More]
- Form Factor: Stand-alone
- Analog Channels: 32
- Digital I/O Channels: 16
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
Featuring 8 Form C (SPDT) electromechanical relays and 8 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 8
- Analog Outputs: Relay Output
from ACCES I/O Products, Inc.
FEATURES. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 multi-drop interface to host computer. Eight-channel programmable gain, 12-bit resolution A/D converter. Wide variety of configurations for analog, digital, and mixed configurations. NEMA4 enclosure for harsh... [See More]
- Form Factor: Stand-alone
- Resolution: 12
- Analog Channels: 8
- Isolation: Opto-isolated RS-485 Multi-drop Interface to Host Computer
from Measurement Computing
USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS. The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining... [See More]
- Form Factor: Stand-alone
- Analog Channels: 16
- Digital I/O Channels: 8
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
from American Portwell Technology Inc.
USB 4-port hub internally to provide four optically isolated digital inputs and four electromechanical relay outputs in a small rugged enclosure with DB25 connector. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 4
- Analog Outputs: Relay Output
from ACCES I/O Products, Inc.
Features. Multifunction I/O board with isolated digital I/O and serial communication. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Four optically isolated digital inputs. Four Form C electromechanical 1A relays. Two serial ports, field selectable RS-232/422/485. Small (4"x4"X1.8") rugged... [See More]
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; From Computer
- Digital I/O Channels: 4
- Analog Outputs: Relay Output
from Measurement Computing
Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS. The USB-200 Series of USB data acquisition (DAQ) devices provide higher sampling speeds compared to similarly priced 12-bit DAQ devices. Each device provides analog input, digital,... [See More]
- Form Factor: Stand-alone
- Analog Channels: 8
- Digital I/O Channels: 8
- Resolution: 12
from American Portwell Technology Inc.
Portable solution for adding easy-to-install 16 Form C (SPDT) electromechanical relay outputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for digital control using USB. [See More]
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
- Digital I/O Channels: 16
- Analog Outputs: Relay Output