Parallel Interface I/O Modules and Instruments

2 Results
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Host Connection: Parallel
  • Analog Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • User Interface: None
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP409
from Acromag, Inc.

24 differential digital input and/or output channels. Ruggedized RS-422A/485 transceivers. Interrupt support on all channels (change-of-state and high or low level. transition. The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a... [See More]

  • Host Connection: Parallel; RS232/422/485
  • Analog Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • User Interface: None