PXI Bus I/O Modules and Instruments

2 Results
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Computer Bus: CompactPCI; PCI; PXI Bus
  • Differential Channels: Yes
  • Analog Channels: 64
  • Resolution: 24
ARINC 429 & ARINC 717 cPCI/PXI Card (CAB) -- DD-40100T
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Computer Bus: PXI Bus
  • Analog Channels: 8
  • Digital I/O Channels: 36
  • Form Factor: PC Board