Ethernet I/O Modules and Instruments

97 Results
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Host Connection: USB; Ethernet; RS232/422/485
  • Analog Channels: 12
  • Digital I/O Channels: 8
  • Accuracy: 0.0700
Safety IO Modules -- 7511021
from RS Components, Ltd.

Allen Bradley Guardmaster 440R-EM4R2 [See More]

  • Host Connection: Ethernet; Ethernet
  • Form Factor: DIN Rail; Din rail
Ethernet module with EtherCAT interface -- AL4032
from ifm efector inc.

Fieldbus module with digital inputs. Direct connection of sensors to the fieldbus for a clear wiring structure. High-frequency counter function integrated in the Ethernet module. Robust housing for use in harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Decentralized I/O system -- ibaW-750
from iba America LLC

Decentralized I/O system for various applications. The iba system can be expanded easily and costeffectively with 750 series I/O modules from WAGO and K-bus modules from Beckhoff. The two central units ibaW-750 and ibaNet750-BM-D offer different possibilities of connection to the iba system: via... [See More]

  • Host Connection: Ethernet
Safety IO Modules -- 8902967
from RS Components, Ltd.

Allen Bradley Guardmaster 440C-ENET [See More]

  • Host Connection: Ethernet; Ethernet
  • Agency Approval: NO
  • Form Factor: Panel
Ethernet module with EtherCAT interface -- AL4033
from ifm efector inc.

Fieldbus module with digital inputs. Direct connection of sensors to the fieldbus for a clear wiring structure. High-frequency counter function integrated in the Ethernet module. Robust housing for use in the food industry. High protection rating for the food and beverage industry. From May 1st... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherCAT interface -- AL4132
from ifm efector inc.

Fieldbus module with digital inputs. Direct connection of sensors to the fieldbus for a clear wiring structure. High-frequency counter function integrated in the Ethernet module. Robust housing for use in harsh industrial environments. Daisy-chain power supply with standardized L-coded M12... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherCAT interface -- AL4133
from ifm efector inc.

Fieldbus module with digital inputs. Direct connection of sensors to the fieldbus for a clear wiring structure. High-frequency counter function integrated in the Ethernet module. High protection rating for the food and beverage industry. Daisy-chain power supply with standardized L-coded M12... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherNet/IP interface -- AL4222
from ifm efector inc.

Fieldbus module with digital inputs and outputs. Direct connection of actuators and sensors to the fieldbus for a clear wiring structure. Connection of large actuators possible. High-frequency counter function with the option of direct switching of the outputs. Robust housing for use in harsh... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherNet/IP interface -- AL4223
from ifm efector inc.

Fieldbus module with digital inputs and outputs. Direct connection of actuators and sensors to the fieldbus for a clear wiring structure. Connection of large actuators possible. High-frequency counter function with the option of direct switching of the outputs. Robust housing for use in the food... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherNet/IP interface -- AL4322
from ifm efector inc.

Fieldbus module with digital inputs and outputs. Direct connection of actuators and sensors to the fieldbus for a clear wiring structure. Connection of large actuators possible. High-frequency counter function with the option of direct switching of the outputs. Daisy-chain power supply with... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
Ethernet module with EtherNet/IP interface -- AL4323
from ifm efector inc.

Fieldbus module with digital inputs and outputs. Direct connection of actuators and sensors to the fieldbus for a clear wiring structure. Connection of large actuators possible. High-frequency counter function with the option of direct switching of the outputs. Daisy-chain power supply with... [See More]

  • Host Connection: Ethernet; Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 16
  • Agency Approval: CE
IO-Link master with EtherCAT interface -- AL1030
from ifm efector inc.

Reliable transmission of machine data, process parameters and diagnostic data to the controller. With integrated fieldbus interface. Wide operating temperature range and high protection rating. Robust housing for use in harsh industrial environments. For connection of up to eight IO-Link devices. [See More]

  • Host Connection: Ethernet; Ethernet; IO-Link
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 20
  • Agency Approval: CE
IO-Link master with EtherCAT interface -- AL1330
from ifm efector inc.

Separation between automation network and IT network. Reliable transmission of machine data, process parameters and diagnostic data to the controller. With EtherCat interface and separate MQTT JSON interface. Robust housing for use in harsh industrial environments. For connection of up to four... [See More]

  • Host Connection: Ethernet; Ethernet; IO-Link
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 12
  • Agency Approval: CE
IO-Link master with EtherCAT interface -- AL1331
from ifm efector inc.

Separation between automation network and IT network. Reliable transmission of machine data, process parameters and diagnostic data to the controller. With EtherCat interface and separate MQTT JSON interface. High protection rating for the food and beverage industry. For connection of up to four... [See More]

  • Host Connection: Ethernet; Ethernet; IO-Link
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 12
  • Agency Approval: CE
Ethernet-Based Temperature, Voltage and Strain Measurement Modules -- OMB-NET6000
from OMEGA Engineering, Inc.

• 12 Analog Inputs. • 8 Digital I/O. • Simultaneous Sampling. • Multiple Trigger Modes. • Compact Modular Design. • Expandable Using Multiple OMB-NET6000 Series Modules [See More]

  • Host Connection: Ethernet
  • Analog Channels: 12
  • Digital I/O Channels: 8
  • Resolution: 24
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • Host Connection: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 16
  • Form Factor: Modular Bay or Slot System
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Host Connection: Firewire; TTL; Ethernet; RS232/422/485
  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
12-Channel Discrete Ethernet I/O Module -- 981EN
from Acromag, Inc.

Active-Low Inputs, Sinking Outputs with i2o Option. 12 input channels, 0 to 35 DC range. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 981EN-4xxx: Ethernet Modbus TCP/IP, 12 inputs. 981EN-6xxx: EtherNet/IP, 12... [See More]

  • Host Connection: Ethernet
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Network, Power
  • Digital I/O Channels: 12
  • Form Factor: DIN Rail
Ethernet I/O Expansion Module -- ETHY-100-2008S
from Neousys Technology Inc.

ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and provide power... [See More]

  • Host Connection: Ethernet
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 8
  • Form Factor: Stand-alone
Digitronic Cam Switch Unit -- CamCon DC190
from Hymark/Kentucky Gauge

The CamCon DC190 is a high speed PLS for DIN rail mounting. Running on an Intel XScale core, the DC190 is up to ten time. faster than the actual CamCon devices. Additional to the onboard in-/outputs, 11000 real time I/O s are connectable over the EtherCAT interface. The Ethernet TCP/IP interface and... [See More]

  • Host Connection: Ethernet
  • User Interface: None
  • Digital I/O Channels: 32
  • Operating Temperature: 32 to 131
CellMite® ProD Data Acquisition & Strain Gage Interface Board -- Model 4328
from Electro Standards Laboratories

The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]

  • Host Connection: USB; Ethernet; RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 4
  • Resolution: 24
Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module -- 470E
from Sealevel Systems, Inc.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured... [See More]

  • Host Connection: Ethernet
  • Isolation: Isolated Digital Inputs
  • Resolution: 12
  • Analog Outputs: Analog Voltage Output
Ethernet 48 or 24-Channel Digital I/O Board -- ETH-DIO-48
from ACCES I/O Products, Inc.

Features. Ethernet 10/100 RJ45 connector for interfacing to CPU or network. 48 or 24 channel high-current TTL digital I/O lines. Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for inputs or outputs. All 48... [See More]

  • Host Connection: Ethernet
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 48
  • User Interface: Computer Programmable
Ethernet to 16 Digital Inputs + ASCII Gateway -- ED-516
from Brainboxes Limited

Ethernet to DIO device: 16 non-isolated digital input channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Host Connection: SCSI; TTL; Ethernet; RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 32
  • Resolution: 14
Active Ethernet I/O -- ioLogik E2210
from Moxa Inc.

Simple Applications without Programming. The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define an IF-THEN-ELSE Logic rule, eliminating the need to write programs for PCs or controllers. Software Event Counter... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 20
  • Form Factor: Stand-alone
Analog Brain -- E2
from Opto 22

The E2 brain board is an Ethernet-ready I/O and communication processor for analog I/O systems. Designed as a drop-in replacement for Opto 22's serial-based B2 brain board, the E2 supports both serial and Ethernet networking and multiple simultaneous protocols, including Optomux, OptoMMP, and... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
RMS Gateway -- RMS-GW-868
from Rotronic Instrument Corp.

The Gateway is the interface between the wireless data logger and the server software. The Gateway can manage up to 60 data loggers simultaneously, collecting all wireless-logger measurement data, and passing them on to the server software. When several Gateways are used in the same network, they... [See More]

  • Host Connection: Ethernet; Wireless 868 MHz
  • Form Factor: Stand-alone
  • Analog Channels: 1
  • User Interface: None
24-Channel Digital I/O Ethernet Device -- E-DIO24
from Measurement Computing

Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS. The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based remote monitoring and control... [See More]

  • Host Connection: Ethernet
  • Form Factor: Stand-alone
  • Digital I/O Channels: 24
  • User Interface: Computer Programmable
Orca IO SmartHub -- IOSH
from Iris Dynamics Ltd.

The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]

  • Host Connection: Ethernet; Modbus
  • Analog Channels: 1
  • Digital I/O Channels: 6
  • Form Factor: DIN Rail
CAN/LIN Communications Module
from Thermotron Industries

The CAN/LIN Communications Module (CAN/LIN-5/5) is an intelligent instrument which uses its own on-board processor to send/receive/compare Controller Area Network (CAN) and Local Interconnect Network (LIN) messages. This approach reduces software load on the external computer. CAN/LIN Specs. Number... [See More]

  • Host Connection: Ethernet
  • Form Factor: Modular Bay or Slot System
  • Analog Channels: 10
  • Analog Outputs: CAN and LIN Messages
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • Host Connection: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 8
  • Resolution: 16
Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module -- 470E-OEM
from Sealevel Systems, Inc.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be... [See More]

  • Host Connection: Ethernet
  • Isolation: Isolated Digital Inputs
  • Resolution: 12
  • Analog Outputs: Analog Voltage Output
Ethernet to 16 Digital Outputs + ASCII Gateway -- ED-527
from Brainboxes Limited

Ethernet to DIO device: 16 non-isolated digital output channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Host Connection: SCSI; TTL; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 64
  • Resolution: 24
Active Ethernet I/O -- ioLogik E2212
from Moxa Inc.

Flexible Digital Input/Output Configuration. The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output operation. You can configure the I/O channels to suit your needs, for combinations such... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 20
  • Form Factor: Stand-alone
Digital Brain -- E1
from Opto 22

The E1 brain board is an Ethernet-ready I/O and communication processor for digital I/O systems. Designed as a drop-in replacement for Opto 22's serial-based B1 brain board, the E1 supports both serial and Ethernet networking and multiple simultaneous protocols, including Optomux, OptoMMP, and... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Host Connection: Ethernet
  • Analog Channels: 4
  • Digital I/O Channels: 4
  • Differential Channels: Yes
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
BusWorks™ 900 EN Series 8-Channel Input Module -- 968EN-4C08
from Acromag, Inc.

i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]

  • Host Connection: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 8
  • Resolution: 16
Ethernet Modbus TCP to 16 Form C Relay Outputs -- 450E
from Sealevel Systems, Inc.

The SeaI/O-450E provides 16 SPDT Form C relays. Connection to the host device is made via Ethernet 10/100BaseT connection. The SeaI/O-450E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450E using industry standard Modbus... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
Ethernet to 3 Relay + 3 Digital In -- ED-038
from Brainboxes Limited

Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and... [See More]

  • Host Connection: Ethernet
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 0
  • Operating Temperature: 14 to 140
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Host Connection: SCSI; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 32
  • Resolution: 16
Active Ethernet I/O -- ioLogik E2214
from Moxa Inc.

Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 6
  • Form Factor: Stand-alone
Ethernet I/O Analog/Digital Brain -- SNAP-ENET-RTC
from Opto 22

The SNAP-ENET-RTC Ethernet I/O brain is an I/O and communications processor that connects analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The SNAP-ENET-RTC is mounted on a SNAP B-series rack with up to 16 analog, digital, and serial SNAP I/O... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • User Interface: Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Transmission Rate: 19.2
Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device -- DT8824
from Measurement Computing

Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS. The DT8824 Ethernet data acquisition (DAQ) device provides fully... [See More]

  • Host Connection: Ethernet
  • Analog Channels: 4
  • Digital I/O Channels: 4
  • Isolation: Channel-to-Channel Isolation
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Host Connection: Ethernet
  • Analog Channels: 4
  • Digital I/O Channels: 6
  • Resolution: 16
Ethernet Modbus TCP to 16 Form C Relay Outputs -- 450E-OEM
from Sealevel Systems, Inc.

The SeaI/O-450E-OEM provides 16 SPDT Form C relays. Connection to the host device is made via Ethernet 10/100BaseT connection. The SeaI/O-450E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450E-OEM using industry... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
Ethernet to 4 Analogue Outputs + ASCII Gateway -- ED-560
from Brainboxes Limited

The ED-560 has 4 Analogue Outputs + RS485 Expansion. It is suitable for high-precision control of voltages and currents. As well as the popular 0-10V and 4-20mA outputs, the ED-560 allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 4 analogue outputs. Each... [See More]

  • Host Connection: Ethernet
  • Analog Outputs: Analog Voltage Output; Analog Current Output
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
Active Ethernet I/O -- ioLogik E2240
from Moxa Inc.

The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves. [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 8
  • Resolution: 16
OPTOMUX Brain -- B1
from Opto 22

The B1 brain board is an intelligent processor that operates as a slave device to a host computer, via an RS 422/485 serial link, to control digital I/O modules. The B1 mounts on Opto 22 I/O racks with header connectors; racks are available that accept Standard (G1), G4, Quad Pak, or SNAP I/O... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Isolated, Simultaneous, Multifunction USB Data Acquisition Device With BNC -- DT9836-12-2-BNC
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • Host Connection: USB; Ethernet
  • Analog Channels: 12
  • Digital I/O Channels: 32
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module -- ES2161-0000
from Acromag, Inc.

32 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Differential Channels: Yes
  • Analog Channels: 32
  • Resolution: 15
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Open-Collector Outputs -- 530E
from Sealevel Systems, Inc.

Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... [See More]

  • Host Connection: Ethernet
  • Analog Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated Digital Inputs
  • Operating Temperature: -13 to 185
Ethernet to 4 Channel RTD Input -- ED-582
from Brainboxes Limited

Ethernet to RTD device: 4 input channels. Powerful ARM 120MHz, 32 Bit CPU. The device can be controlled over simple ASCII TCP Protocol or ASCII over virtual COM port. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 4
  • Operating Temperature: -40 to 176
Active Ethernet I/O -- ioLogik E2242
from Moxa Inc.

Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Analog Channels: 4
  • Digital I/O Channels: 12
  • Differential Channels: Yes
Snap Brain -- SNAP-B3000-ENET
from Opto 22

The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The brain can be used in an I/O unit as part of a SNAP PAC control system or in an... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Ultra High-Speed Simultaneous USB Data Acquisition Board -- DT9832A-02-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • Host Connection: USB; Ethernet
  • Analog Channels: 2
  • Digital I/O Channels: 32
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module -- ES2162-0000
from Acromag, Inc.

32 input channels, ±5V, ±10V DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Differential Channels: Yes
  • Analog Channels: 32
  • Resolution: 15
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Open-Collector Outputs -- 530E-OEM
from Sealevel Systems, Inc.

Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit... [See More]

  • Host Connection: Ethernet
  • Analog Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Isolated Digital Inputs
  • Operating Temperature: -13 to 185
Ethernet to 4 Digital IO and RS232 Serial Port -- ED-004
from Brainboxes Limited

Ethernet to DIO device with Serial port: 4 digital input channels or 4 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. [See More]

  • Host Connection: Ethernet
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
Active Ethernet I/O -- ioLogik E2260
from Moxa Inc.

Bring Intelligence to Temperature Measurement. The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel and the difference between two channels. And it does all this without a controller or... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 4
  • Isolation: Isolated Digital Outputs
Snap Brain Wireless LAN -- SNAP-SCM-W2
from Opto 22

The SNAP-SCM-W2 provides two isolated channels of data input from attached devices that comply with the Wiegand interface format. Used with a SNAP PAC brain or R-series controller, the module complies with the Security Industry Association Standard Protocol for the 26-bit Wiegand Reader Interface. [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Analog Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
  • Form Factor: Modular Bay or Slot System
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 32-Channel I/O Module -- ES2153-0000
from Acromag, Inc.

i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Resolution: 16
  • Analog Channels: 32
  • Form Factor: Modular Bay or Slot System; Stand-alone
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs -- 410E
from Sealevel Systems, Inc.

Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
Ethernet to 4 Digital IO and RS232 Serial Port with Ethernet Switch -- ED-204
from Brainboxes Limited

Ethernet to DIO device with Serial port: 4 digital input channels . Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM... [See More]

  • Host Connection: Ethernet
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Analog Channels: 0
  • Operating Temperature: 14 to 140
Active Ethernet I/O -- ioLogik E2262
from Moxa Inc.

Extend the Wiring Length. The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend only 10 m, the ioLogik E2262 can be used to increase the J-Type TC wiring length up to 100 m. More Accurate Temperates. The ioLogik... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Analog Channels: 8
  • Digital I/O Channels: 4
  • Resolution: 16
SNAP Ethernet I/O Digital Brain -- SNAP-ENET-D64
from Opto 22

The SNAP-ENET-D64 Ethernet I/O brain is an I/O and communications processor that connects digital devices with Ethernet networks for monitoring, control, and data acquisition. The SNAP-ENET-D64 mounts on a SNAP-D64RS rack with up to 16 SNAP standard digital I/O modules, for a maximum of 64 points of... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 64
  • User Interface: Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 48-Channel I/O Module -- ES2151-0000
from Acromag, Inc.

i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog current output. 18 to 36V DC power. 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. EtherStax units are built and tested... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Form Factor: Stand-alone
  • Analog Channels: 32
  • Analog Outputs: Analog Current Output
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs -- 410E-OEM
from Sealevel Systems, Inc.

Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
Ethernet to 4 Relays and 8 Digital Inputs + ASCII Gateway -- ED-538
from Brainboxes Limited

Ethernet to DIO device: 8 non-isolated digital input channels and 4 digital Type A Relay Outputs. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
Active Ethernet I/O -- ioMirror E3210
from Moxa Inc.

ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface. Up to 8 pairs of... [See More]

  • Host Connection: Ethernet
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Alarm Output
  • Digital I/O Channels: 16
  • Form Factor: Stand-alone
SNAP I/O Learning Center -- SNAP-IO4ABLC
from Opto 22

The SNAP IO4AB Learning Center is a complete package for learning how to configure and use Opto 22 ’s intelligent remote SNAP I/O ™ with an Allen-Bradley ® Logix-based PLC system, such as CompactLogix ® or ControlLogix ®. The Learning Center is made up of real hardware and... [See More]

  • Host Connection: Ethernet
  • User Interface: Computer Programmable
  • Form Factor: Modular Bay or Slot System
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 48-Channel I/O Module -- ES2152-0000
from Acromag, Inc.

i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog voltage output. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density,... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Form Factor: Stand-alone
  • Analog Channels: 32
  • Analog Outputs: Analog Voltage Output
Ethernet Modbus TCP to 16 Isolated Inputs / 8 Form C Relay Outputs -- 420E
from Sealevel Systems, Inc.

Interface 16 optically isolated inputs and 8 Form C relay outputs via any 10/100BaseT Ethernet connection with the SeaI/O-420E. Inputs can range from 5-30VDC while the Form C relay outputs can switch up to 60VDC @ 2A. The SeaI/O-420E is powered from your 9-30VDC source, or select from a variety of... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
Ethernet to 8 Analogue Inputs + ASCII Gateway -- ED-549
from Brainboxes Limited

Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes ED-549... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 8
  • Operating Temperature: -40 to 176
Analog I/O -- ioLogik W5340
from Moxa Inc.

Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Analog Channels: 4
  • Digital I/O Channels: 8
  • Differential Channels: Yes
SNAP-ENET-S64
from Opto 22

The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks. The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module -- ES2117-0000
from Acromag, Inc.

i2o Option. 20 to 36V DC Input. 2A @ 250V AC or 110V DC SPST Output. 2A @ 240V AC or 125V DC Alarm. 18 to 36V DC Power (redundancy-ready). Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Analog Channels: 48
  • Digital I/O Channels: 48
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
Ethernet Modbus TCP to 16 Isolated Inputs / 8 Form C Relay Outputs -- 420E-OEM
from Sealevel Systems, Inc.

Interface 16 optically isolated inputs and 8 Reed relay outputs via any 10/100BaseT Ethernet connection with the SeaI/O-420E-OEM. Inputs can range from 5-30VDC while the Form C relay outputs can switch up to 60VDC @ 2A. The SeaI/O-420E-OEM is powered from your 9-30VDC source, or select from a... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
  • Isolation: Isolated Digital Inputs
Ethernet to 8 Channel Thermocouple Input -- ED-593
from Brainboxes Limited

Ethernet to RTD device: 4 input channels. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 8
  • Operating Temperature: -40 to 176
Digital I/O -- ioLogik W5312
from Moxa Inc.

Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connective strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP/UDP. One RS-232/422/485 serial port built-in to... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 20
  • Form Factor: Stand-alone
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
EtherStax® ES2000 Series 96-Channel I/O Module -- ES2113-0000
from Acromag, Inc.

i2o Option. 0 to 28V Input DC, active-low inputs. 0 to 28V Output DC, 0.5A per channel, low-side switches. 18 to 36V DC Power. Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX. EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity... [See More]

  • Host Connection: Ethernet; 2 Cu ports
  • Analog Channels: 96
  • Digital I/O Channels: 96
  • Form Factor: Stand-alone
Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs -- 580E
from Sealevel Systems, Inc.

Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such as alarm contacts,... [See More]

  • Host Connection: Ethernet
  • Operating Temperature: 32 to 158
Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway -- ED-588
from Brainboxes Limited

Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The... [See More]

  • Host Connection: Ethernet
  • Form Factor: DIN Rail
  • Analog Channels: 0
  • Operating Temperature: -40 to 176
Modular Active Ethernet I/O -- ioLogik E4200
from Moxa Inc.

The ioLogik E4200 is suitable for remote monitoring and alarm systems, such as are used for water treatment systems, water supply systems, wastewater treatment systems, and power monitoring systems. These kinds of applications need more I/O points and a variety of I/O types, including temperature... [See More]

  • Host Connection: Ethernet; RS232/422/485
  • Form Factor: Modular Bay or Slot System; DIN Rail
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable