Direct Backplane Interface I/O Modules and Instruments

113 Results
SCMD-MIAC/MIDC Miniature Digital Input Module -- SCMD-MIAC/MIDC
from Dataforth Corporation

SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: Rack Mount
  • Digital I/O Channels: 1
  • Analog Outputs: TTL; Analog Voltage Output
192-Channel Digital I/O Board -- CIO-DIO192
from OMEGA Engineering, Inc.

The CIO-DIO192 can control 192 devices or sense 192 contact closures from a single card in a PC. The CIO-DIO192 employs eight 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 192
  • User Interface: None
Digital I/O -- DIO-48D2-PCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • User Interface: Computer Programmable
48 GPIO Digital Input / Output Module -- IO60-DIO48
from WINSYSTEMS, INC.

WinSystems ’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 48
  • Form Factor: PC Board
3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site -- XIt1170
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal ® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10... [See More]

  • Host Connection: Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T, 2 10GBASE-R
  • Form Factor: PC Board; 3U VPX
16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards -- 104-AIO16A
from ACCES I/O Products, Inc.

FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
48 Channel DIO Module -- PCM-3724
from VersaLogic Corporation

The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are plug compatible with Opto 22 type I/O racks.The PCM-3724 provides the reliability of fully buffered... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 8
  • Digital I/O Channels: 48
  • Form Factor: PC Board
16-Bit Analog Output Board -- PCI-DAC6702
from Measurement Computing

PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS. The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can control relays and solenoids, and monitor switch and contact closures. [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 16
  • Digital I/O Channels: 8
  • Form Factor: PC Board
1Gb Ethernet I/O Module -- AP580E-LF
from Acromag, Inc.

The AcroPack ® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • User Interface: None
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Resolution: 16
Analog I/O Module -- R-MA6
from Gefran

The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 16
  • Analog Channels: 6
  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
30 KS/s 12-Bit Analog/Digital I/O Board -- OME-A-8111
from OMEGA Engineering, Inc.

The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Resolution: 12
Digital I/O -- DIO-96D2-LPCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 69
  • Analog Outputs: TTL; Analog Current Output
48 Line Digital I/O Module with Event Sense -- PCM-UIO48B-G
from WINSYSTEMS, INC.

PC/104 digital I/O module with 48 bidirectional lines, 24 of which support event sense interrupts. Features. 48 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 24 of the lines also support event sense: Generates an interrupt on change-of-state. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial -- XIt1098
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1098 provides I/O expansion for Intel ® Xeon ® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 1 10/100/1000BASE-T, 2 1000BASE-X, 2 100GBASE-R, 8 25GBASE-R
  • Form Factor: PC Board; 3U VPX
16-Channel 12-Bit Analog Input/Output Cards -- PCI-A12-16A
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers. [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
Analog Output & Digital I/O Module -- VCM-DAS-3
from VersaLogic Corporation

The VCM-DAS-3 I/O module provides 16 channels of 12-bit resolution analog outputs along with 24 digital I/O lines on a single PC/104 module. The rugged VCM-DAS-3 is designed to provide capabilities beyond what is presently available on the market while maintaining drop-in compatibility with current... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 24
  • Form Factor: PC Board
2-Channel Analog Output PCI Board -- PCI-DDA02/12
from Measurement Computing

PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 48
  • Form Factor: PC Board
1Gb Ethernet with Optional Power over Ethernet I/O Module -- AP580E-POE-LF
from Acromag, Inc.

The AcroPack ® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • User Interface: None
Digital I/O Module -- 410
from Gefran

410 module manages a total of 36 channels (16 digital inputs , 20 digital outputs). Provided with status, power supply and alarm LEDs. Double slot module. Integrated technology functions such as high frequency counters and PWM outputs. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 36
  • Analog Outputs: Analog Voltage Output; Analog Current Output
4-Channel AC and DC Input/Output Module -- Quad Solid State Switches
from OMEGA Engineering, Inc.

Designed to minimize space requirements, the SSS-Q series 4-channel solid state switches replace 4 individual SSS modules. Providing a connection between data acquisition systems and the real world, these modules can sense or control ac/dc power lines. Input modules sense the presence of an ac/dc... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Analog Channels: 4
  • Analog Outputs: Analog Voltage Output; Analog Current Output
Digital I/O -- DO-64T2-PCI
from American Portwell Technology Inc.

TTL-Level digital output board for PCI [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output; Analog Current Output
96 Line Digital I/O (GPIO) PC/104 Module with Event Sense -- PCM-UIO96B-G
from WINSYSTEMS, INC.

PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts. Features. 96 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 48 of the lines also support event sense: Generates an interrupt on... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules -- XIt1003
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES ’ product line. The XIt1003 supports two PIM interfaces to bring P14 I/O from two PMC modules out the rear panel. The PIM interfaces can support all standard PMC I/O... [See More]

  • Host Connection: Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U cPCI
24 Digital Input/Output Cards -- PCI-DIO-24S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 24 or 48 bits of digital I/O. Interrupt generation on input change-of-state (Model 48S). All I/O lines buffered on the card. I/O buffers can be enabled/disabled under program control. Four- and eight-bit... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • User Interface: Computer Programmable
PC/104 Data Acquisition & Control Module -- VCM-DAS-1
from VersaLogic Corporation

The VCM-DAS-1 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Resolution: 16
24-Channel Digital I/O Board -- PCI-DIO24
from Measurement Computing

PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
3U VPX AcroPack Carrier (3 AcroPacks) -- VPX4500
from Acromag, Inc.

bull; Three AcroPack or mini-PCIe module slots support any combination of I/O functions. • PCI Express version 2.1 compliant. • Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module. • Air-cooled and... [See More]

  • Host Connection: Direct Backplane Interface
  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Computer Bus: PCI Express
Digital I/O Module -- R-EU16
from Gefran

The R-EU16 is a mixed module with 8 digital inputs and 8 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. The 24V PNP inputs have a software-programmable filter. The module is organized in 8 inputs + common GND. Input presence is... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 16
  • Form Factor: Modular Bay or Slot System
48-Channel Digital I/O Board -- CIO-DIO48
from OMEGA Engineering, Inc.

The CIO-DIO48 can control 48 devices or sense 48 contact closures from a single half-size card in a PC. The CIO-DIO48 employs two 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. The 8255 is simple to program. The CIO-DIO48... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • User Interface: None
Digital I/O -- PI-128L-PCI-H
from American Portwell Technology Inc.

Isolated Digital Input Board for PCI [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Inputs; Optocoupler Isolation
  • Digital I/O Channels: 128
  • Form Factor: PC Board
Industrial PC/104 Quad Serial and 48-line Digital I/O -- PCM-SDIO-144
from WINSYSTEMS, INC.

WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]

  • Host Connection: Direct Backplane Interface; RS232/422/485
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Computer Bus: PC/104 (PC/104-Plus, EBX)
6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial -- XIt1010
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC ’s rear panel P0 and P2 connectors to connectors on the... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 3 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VME
Change-Of-State Detecting Digital I/O Card -- 104-DIO-24S
from ACCES I/O Products, Inc.

16 single-ended or 8 differential analog inputs, additional gain setting [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Frequency or Pulse Output; Timer / Counter Output
PC/104 Data Acquisition & Control Module -- VCM-DAS-2
from VersaLogic Corporation

The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Resolution: 16
24-Channel PCI Express Digital I/O Board -- PCIe-DIO24
from Measurement Computing

24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS. The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
AcPC Series Counter/Timer with Quadrature -- AcPC482
from Acromag, Inc.

Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Relay Output
  • Digital I/O Channels: 16
  • Form Factor: PC Board
Digital I/O Module -- R-EU32
from Gefran

The R-EU32 is a mixed module with 16 digital inputs and 16 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. Optically-isolated 24 VDC PNP inputs acquire logic signals from proximity sensors, drives, etc. Each input is protected... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 32
  • Form Factor: Modular Bay or Slot System
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Host Connection: iNET-240; Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
Digital I/O -- PIO-32-32L-PCI-H
from American Portwell Technology Inc.

Isolated Digital I/O Board for PCI [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Inputs; Opto-Isolation
  • Digital I/O Channels: 32
  • Form Factor: PC Board
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 48
  • Isolation: Channel-to-Channel Isolation
6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites -- XIt1052
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1052 provides I/O expansion for Intel ® Xeon ® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T, 2 1000BASE-KX, 2 100GBASE-KR4, 8 25GBASE-KR
  • Form Factor: PC Board; 6U VPX
Digital I/O Card -- 104-DIO-48E
from ACCES I/O Products, Inc.

Digital I/O Card. The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making frequency outputs, measuring frequency of... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Frequency or Pulse Output; Timer / Counter Output
SPX Expansion Module -- VL-SPX-2
from VersaLogic Corporation

VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 16
  • Digital I/O Channels: 16
  • Form Factor: PC Board
24-Channel TTL Level Digital I/O Board -- CIO-DIO24
from Measurement Computing

24-channel TTL level digital I/O board with one 82C55 parallel-interface chip. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
AcPC Series Counter/Timer with Quadrature -- AcPC483
from Acromag, Inc.

Four 16-bit counters - TTL, and four 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Relay Output
  • Digital I/O Channels: 16
  • Form Factor: PC Board
Functional I/O -- e430 Module
from Gefran

e430 module manages a total of 18 channels (6 analog inputs, 4 analog outputs, 8 temperature inputs). Provided with status, power supply and alarm LEDs. Single slot module. Integrated specific function "switching to holding pressure". [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: Modular Bay or Slot System
  • Analog Channels: 6
  • Analog Outputs: Analog Voltage Output
Digital I/O -- RRY-16C-PCI-H
from American Portwell Technology Inc.

Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Outputs; Relay-Isolation
  • Digital I/O Channels: 16
  • Form Factor: PC Board
PC/104 - 8 Analog Outputs and 48 Digital I/O -- PCM-MIO-G-DA-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O. Features. 12-bit Digital-to-Analog (DAC) converters. Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V. 8 independently programmable channels. Channels can... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 48
  • Form Factor: PC Board
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, and Serial -- XIt1040
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1040 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES single board computer (SBC) products. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1040 routes I/O signals from an associated SBC ’s... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX
Digital Input/Output and Counter/Timer Card -- PCI-DIO-96C3
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). 96 Lines of Digital Input/Output. Four and Eight Bit Ports Independently Selectable for Inputs or Outputs. All 96 I/O Lines Buffered by Transceivers on the Card*. I/O Buffers can be Enabled/Disabled under... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Timer / Counter Output
32-Channel Digital I/O PCI Board -- DT335
from Measurement Computing

PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS. The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring or control of high channel-count applications. This board provides bidirectional digital I/O lines capable of... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
AcPC Series Counter/Timer with Quadrature -- AcPC484
from Acromag, Inc.

Six 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Relay Output
  • Digital I/O Channels: 16
  • Form Factor: PC Board
Functional I/O Module -- R-MIX
from Gefran

The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 4
  • Digital I/O Channels: 16
  • Resolution: 16
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Resolution: 12
PC/104 – 16 Analog Inputs and 48 Digital I/O -- PCM-MIO-G-AD-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 2
  • Digital I/O Channels: 48
  • Isolation: Channel-to-Channel Isolation
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Audio, and Serial -- XIt1048
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1048 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX single board computers. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1048 routes I/O signals from an associated SBC ’s rear panel P1 and P3-P6 connectors... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10GBASE-T, 4 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX
Digital Input/Output Card -- PCI-DIO-96
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Up to 120 channels of digital I/O. All I/O lines buffered on the card. Four- and eight-bit groups independently selectable for I/O on each 24-bit port. Hysteresis correction and choice of pull-up and... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Analog Voltage Output
4-Channel Analog Output PCI Board -- PCI-DDA04/12
from Measurement Computing

PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 48
  • Form Factor: PC Board
AcPC Series Digital I/O and Counter/Timer -- AcPC464
from Acromag, Inc.

bull;64 digital input/output channels. 16-bit counter/timer channels. with six operating modes. Change of state and level interrupts. The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output
Functional I/O Module -- R-MIXR
from Gefran

The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 4
  • Digital I/O Channels: 16
  • Resolution: 16
PCI 2 Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI -- XIt1042
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC ’s rear panel P1 and P3-P6 connectors through the VPX... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 4 10/100/1000BASE-T, 6 10GBASE-T
  • Form Factor: PC Board; 6U VPX
Eight Isolated Digital Inputs and Eight Relay Outputs on the ISA Bus -- IIRO-8
from ACCES I/O Products, Inc.

Features. Eight optically isolated, non-polarized digital inputs. Eight electromechanical relay outputs. 60V isolation. Can detect input state change and assert interrupt. IIRO-8 is a low-cost, half-size card that provides isolated input and output interface for PC/XT/AT and compatible computers. [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Computer
  • Digital I/O Channels: 8
  • Form Factor: PC Board
48-Channel Digital I/O Board -- PCI-DIO48H
from Measurement Computing

PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
AcPC Series Digital Input/Output Module -- AcPC424
from Acromag, Inc.

24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Digital I/O Channels: 40
  • Form Factor: PC Board
Functional I/O Module -- R-TC8
from Gefran

The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Resolution: 24
PCI 4 Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and XIM/PIM sites -- XIt1041
from Extreme Engineering Solutions, Inc. (X-ES)

The XIt1041 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1041 routes I/O signals from an associated SBC ’s... [See More]

  • Host Connection: USB; Direct Backplane Interface; RS232/422/485
  • Network Options: Ethernet; 2 10/100/1000BASE-T
  • Form Factor: PC Board; 6U VPX
High-Speed, Low-Profile, Universal PCI, 16-bit Multifunction Analog I/O Board -- LPCI-AIO16A
from ACCES I/O Products, Inc.

Features. 16-bit resolution A/D. Sampling rate. 16A version:500Ksamples/sec (maximum aggregate). 16E version:250Ksamples/sec (maximum aggregate). 16 single-ended or 8 differential analog inputs. Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V, ±0.5V, ±1V, ±2V, ±2.5V,... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
48-Channel Digital I/O PCI Board -- PCI-DUAL-AC5
from Measurement Computing

PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS. The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current outputs with AC5/PB24 interface. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
AcPC Series Multifunction I/O Module -- AcPC730
from Acromag, Inc.

16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 32
  • Digital I/O Channels: 16
  • Differential Channels: Yes
Functional I/O Module -- R-TEMP4
from Gefran

R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 4
  • Digital I/O Channels: 8
  • Resolution: 16
PCI 6 Analog Output Card -- PCI-DA12-6
from American Portwell Technology Inc.

Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 16
  • Form Factor: PC Board
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card -- AD12-8
from ACCES I/O Products, Inc.

Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 16
  • Resolution: 12
6-Channel Analog Output PCI Board -- PCIM-DDA06/16
from Measurement Computing

6-channel, 16-bit PCI analog output board with 24 digital I/O (connector compatible with CIO-DDA06/16). KEY HIGHLIGHTS. The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 16
  • Digital I/O Channels: 24
  • Form Factor: PC Board
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module -- AP483
from Acromag, Inc.

TTL and RS422 I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are... [See More]

  • Host Connection: TTL; Direct Backplane Interface; RS232/422/485
  • Resolution: 32
  • Digital I/O Channels: 8
  • Form Factor: PC Board
PCI 8 Analog Output Card -- PCI-DA12-8
from American Portwell Technology Inc.

Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 24
  • Form Factor: PC Board
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Analog Channels: 8
  • Resolution: 12
64-Channel PCI Data Acquisition Board -- PCI-DAS6402/16
from Measurement Computing

PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 64
  • Digital I/O Channels: 32
  • Differential Channels: Yes
AcroPack™ Series 32- Channel Isolated Digital Output I/O Module -- AP445
from Acromag, Inc.

AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a... [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 32
  • Form Factor: PC Board
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Analog Channels: 18
  • Resolution: 16
ISA Bus 8-Input A/D Converter and Counter/Timer Card -- AIO8
from ACCES I/O Products, Inc.

Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 8
  • Digital I/O Channels: 4
  • Resolution: 12
8-Channel Digital I/O Board -- PCI-PDISO8
from Measurement Computing

PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • Analog Outputs: Analog Voltage Output; Relay Output
AcroPack™ Series 32-Channel High Voltage Digital I/O Module -- AP408
from Acromag, Inc.

32 Digital I/O Channels. High impedance. PCIe Bus Interface. The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • Analog Outputs: Analog Current Output
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
ISA Bus Analog and Digital I/O Card -- A1216E
from ACCES I/O Products, Inc.

Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
96-Channel Digital I/O Board -- PCI-DIO96
from Measurement Computing

PCI-based 96-channel logic-level digital I/O board. KEY HIGHLIGHTS. The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 96
  • Analog Outputs: Analog Voltage Output
AcroPack™ Series Analog Output 16-bit DAC I/O Module -- AP323
from Acromag, Inc.

AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a... [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Digital I/O Channels: 40
  • Form Factor: PC Board
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Analog Channels: 16
  • Resolution: 12
ISA Bus Change-Of-State Detecting Digital I/O Card -- IOD-48S
from ACCES I/O Products, Inc.

Features. 48 parallel digital I/O lines. Can generate interrupts when inputs change. All 48 I/O lines buffered by transceivers on the card. Pull-up resistors for CMOS and contact closure inputs. Four- and eight-bit ports independently selectable for I/O. Crosstalk suppression by grounds on all... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Analog Outputs: Analog Voltage Output
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2515
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
AcroPack™ Series Octal RS232 Serial Communication Module -- AP520
from Acromag, Inc.

Eight RS232 serial ports. Extended Temperature. PCIe Bus Interface. The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • User Interface: Computer Programmable
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Host Connection: Direct Backplane Interface
  • Differential Channels: Yes
  • Analog Channels: 16
  • Resolution: 12
ISA Bus Digital Input/Output Card -- IOD-120
from ACCES I/O Products, Inc.

Features. 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 120
  • Analog Outputs: Analog Voltage Output
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2517
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
AcroPack™ Series Quad RS232 Serial Communication Module -- AP500
from Acromag, Inc.

Four RS232 Serial Ports. Extended Temperature. PCIe Bus Interface. The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 4
  • User Interface: Computer Programmable
PCI Digital I/O Card -- LPCI-IIRO-8
from American Portwell Technology Inc.

Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals and eight electromechanical relay outputs. [See More]

  • Host Connection: Direct Backplane Interface
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Ground-to-Channel
  • Resolution: 8
  • Form Factor: PC Board
ISA Bus Digital Input/Output Card -- IOD-24
from ACCES I/O Products, Inc.

Features. 24, 72, and 120 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Analog Outputs: Analog Voltage Output
Multifunction PCI Data Acquisition Board -- DT3034
from Measurement Computing

PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS. The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 32
  • Digital I/O Channels: 16
  • Differential Channels: Yes
AcroPack™ Series Ten 32-bit Counter/Timers, TTL I/O Module -- AP482
from Acromag, Inc.

Ten 32-bit counters. TTL I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack... [See More]

  • Host Connection: TTL; Direct Backplane Interface
  • Resolution: 32
  • Digital I/O Channels: 10
  • Form Factor: PC Board
PCI Digital I/O Card -- PCI-DIO-120
from American Portwell Technology Inc.

Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits respectively. [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 24
  • Digital I/O Channels: 120
  • Form Factor: PC Board
ISA Bus Digital Input/Output Card -- IOD-64
from ACCES I/O Products, Inc.

Features. 64 channels of digital I/O. Eight 8-bit ports of directly addressable bi-directional I/O. Bit-by-bit programmable for input or output. I/O buffers can be enabled/disabled under program control. Compatible with industry standard I/O racks from Opto-22, Western Reserve Controls, DuTec,... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 64
  • Analog Outputs: Analog Voltage Output
Multifunction PCI Data Acquisition Board -- PCI-DAS6013
from Measurement Computing

PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O, and counter functions, 12- or... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
IP200 Series Analog Output Module, 12-Bit D/A -- IP220A-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 12
  • Digital I/O Channels: 16
  • Accuracy: 0.0250
PCI Digital I/O Card -- PCI-DIO-24D
from American Portwell Technology Inc.

24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while I/O connections to PCI-DIO24H are via a 50-pin connector. The half length universal cards are... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 24
  • Digital I/O Channels: 24
  • Form Factor: PC Board
ISA Bus Digital Input/Output Card -- IOD-72
from ACCES I/O Products, Inc.

Features. 72 channels of TTL digital I/O lines. All I/O lines buffered by tristate transceivers. Outputs sink 24mA and source 15mA. Four- and eight-bit groups independently selectable for I/O. Pull-up resistors to provide CMOS and contact closure compatibility. Cable crosstalk suppression by grounds... [See More]

  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Digital I/O Channels: 72
  • Analog Outputs: Analog Voltage Output
Multifunction PCI Data Acquisition Board -- PCI-DAS6014
from Measurement Computing

PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O and two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O,... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
IP500 Series MIL-STD-1553 Bus Interface -- IP570
from Acromag, Inc.

One or two 1553 interface channels. DDC Micro-ACE controls 1553 interface. IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard... [See More]

  • Host Connection: Direct Backplane Interface
  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Transmission Rate: 1000
PCI Digital I/O Card -- PCI-DIO-24H
from American Portwell Technology Inc.

24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. PCI-DIO24H are via an industry standard 50-pin connector for external conditioning accessories . The half-length universal cards are 4.80 inches long (122 mm) and may be installed in any 3.3/5V PCI-bus slot in IBM and... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 24
  • Digital I/O Channels: 24
  • Form Factor: PC Board
ISA Bus Eight-Bit 16-Input A/D and Counter/Timer Card -- AD8-16
from ACCES I/O Products, Inc.

Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
Multifunction PCI Data Acquisition Board -- PCI-DAS6025
from Measurement Computing

PCI-based 16-channel, 12-bit, 200 kS/s DAQ board with 32 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS. The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog input, digital I/O,... [See More]

  • Host Connection: Direct Backplane Interface
  • Analog Channels: 16
  • Digital I/O Channels: 32
  • Differential Channels: Yes
IP500 Series Serial Communication Module -- IP500A
from Acromag, Inc.

Four asynchronous EIA/TIA-232E serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 128Kbps). These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]

  • Host Connection: Direct Backplane Interface
  • Resolution: 16
  • Analog Channels: 4
  • Form Factor: PC Board