Tapered Bore Radial Ball Bearings
from SKF/Global
The self-aligning ball bearing was invented by SKF. It has two rows of balls and a common concave sphered raceway in the outer ring. The bearing is consequently self-aligning and insensitive to angular misalignments of the shaft relative to the housing. It is particularly suitable for applications... [See More]
- Design Units: Metric
- Outside Diameter: 1.8504
- Bore: 0.7874
- Width: 0.5512
from SKF/North America
The self-aligning ball bearing was invented by SKF. It has two rows of balls and a common concave sphered raceway in the outer ring. The bearing is consequently self-aligning and insensitive to angular misalignments of the shaft relative to the housing. It is particularly suitable for applications... [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bore: 0.3150
- Overall Width: 0.2756
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.1250 to 0.3125
from Noma Bearing Corporation
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]
- Type: Internal Self Aligning
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Application: Inboard or Outboard Roll Applications
- Bore: 0.6243
- Design Units: Inch
- Outside Diameter: 1.6540
from Noma Bearing Corporation
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]
- Type: Internal Self Aligning
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.5748
from SKF/Global
Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard. [See More]
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 2.0472
from Noma Bearing Corporation
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]
- Type: Internal Self Aligning
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480